3425-6600 XP700004870 CABLE MOUNT FEMALE CONNECTOR,
50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
Win Source Part Number: 1039319-3425-6600
Category: Connectors, Interconnects>Rectan
Series: 3000
Number of Positions: 50
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Wire Gauge: 26-28 AWG, Stranded or Solid
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 300
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2-1658526-3; 3425-6000; 3425-6050; 1-1658527-5; 5-215882-0; 89150-0101HA; 1-1658621-03425-6600
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: 3M
Other Names: XP700004870,34256600
Base Product Number: 3425
WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts;
SOCKET CONNECTOR;50 CONTACTS
(PRICE/EACH), WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:50CONTACTS;
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3425-6600 | MKC50K-ND | 1206849 | 1039319-3425-6600 | 46F4663 | 70114825 | 32231312 |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Free Hanging, Panel Mount | IDC Connectors | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M | SOCKET CONNECTOR;50 CONTACTS | Connector/Terminal/Pin |
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | Cable Mount | |||
| Contact Size (AWG) | 26 to 28 AWG | 26 to 28 AWG | |||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle; Right angle | Straight |