Legrand - Pass & Seymour Straight Blade Recep 30A 125/250V 3P 4W Legrand Pass & Seymour 3864

Description
STRAIGHT BLADE RECEP 30A 125/250V 3P 4W
Description
STRAIGHT BLADE RECEP 30A 125/250V 3P 4W

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Recep 30A 125/250V 3P 4W Legrand Pass & Seymour - 90H6982 - Newark, An Avnet Company
Chicago, IL, United States
Straight Blade Recep 30A 125/250V 3P 4W Legrand Pass & Seymour
90H6982
Straight Blade Recep 30A 125/250V 3P 4W Legrand Pass & Seymour 90H6982
STRAIGHT BLADE RECEP 30A 125/250V 3P 4W

STRAIGHT BLADE RECEP 30A 125/250V 3P 4W

Supplier's Site
Plug/Receptacle - 11961449 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11961449
Plug/Receptacle 11961449
STRAIGHT BLADE RECEPTACLE 30A 125/250V 3P 4W. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT BLADE RECEPTACLE 30A 125/250V 3P 4W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 90H6982 11961449
Product Name Straight Blade Recep 30A 125/250V 3P 4W Legrand Pass & Seymour Plug/Receptacle
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details