Pomona Electronics Coaxial Connector (RF) Assemblies 3778

Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 501-1037-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
501-1037-ND
Coaxial Connector (RF) Assemblies 501-1037-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Rf/coaxial, Bnc Bulkhead Jack Straight, 50 Ohm; Connector Type Pomona - 30F1403 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Straight, 50 Ohm; Connector Type Pomona
30F1403
Rf/coaxial, Bnc Bulkhead Jack Straight, 50 Ohm; Connector Type Pomona 30F1403
RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 3778 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3778
RF Connectors / Coaxial Connectors 3778
RF Connectors / Coaxial Connectors FEM BNC ISOL GND

RF Connectors / Coaxial Connectors FEM BNC ISOL GND

Buy Now Datasheet
Connector/Terminal/Pin - 19006240 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19006240
Connector/Terminal/Pin 19006240
RF / COAXIAL CONNECTOR, BNC COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHM, BERYLLIUM COPPER. FREE 2 YEAR RADWELL WARRANTY

RF / COAXIAL CONNECTOR, BNC COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHM, BERYLLIUM COPPER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector; 50 Ohms (Nom.); Bulkhead; BNC; Gold; Female; Brass - 70197742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 50 Ohms (Nom.); Bulkhead; BNC; Gold; Female; Brass
70197742
Connector; 50 Ohms (Nom.); Bulkhead; BNC; Gold; Female; Brass 70197742
BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating Brass body material Brass male contact, beryllium copper female contact material.

BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating

  • Brass body material
    Brass male contact, beryllium copper female contact material.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 501-1037-ND 30F1403 3778 19006240 70197742
Product Name Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Bulkhead Jack Straight, 50 Ohm; Connector Type Pomona RF Connectors / Coaxial Connectors Connector/Terminal/Pin Connector; 50 Ohms (Nom.); Bulkhead; BNC; Gold; Female; Brass
Connector Type BNC BNC BNC
Mounting Panel Mount Bulkhead
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data