4 Pos 2mm Gold Socket Header, Straight, Solder, Thru-Hole Product overview: 37204-62A3-004PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-37204-62A3-004PL
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONNECTOR, WIRE-BOARD, FEMALE SOCKET, 4 POSITION, THROUGH HOLE MOUNT, 3 AMP, 32 V, GOLD CONTACT FINISH, SQUARE CONTACT SHAPE, LATCH HOLDER FASTENING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
CONN RCPT 4POS 0.079 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-37204-62A3-004PL | 3M5702-ND | 32226362 | 57AJ4496 | 37204-62A3-004PL |
| Product Name | Electronic Connector | Headers, Receptacles, Female Sockets | Plug/Receptacle | Connector, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Kinked Pin, Solder | |||
| Voltage Rating | 32 volts | 32 volts | 32 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | |
| Connector Type | Header Connector; Receptacle | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |