12 Pos Power Connector, Wire-to-Board, 19A, 600V, Tin, Through Hole Product overview: 350829-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350829-1 can be used for catalog matching and distributor lookup.
"12 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
POWER CONNECTOR, 12 CONTACTS, FEMALE, SOLDER TERMINAL, PLUG, 6.35MM PITCH, LOCKING RAMP. FREE 2 YEAR RADWELL WARRANTY
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 6.35MM; No. of Contacts:12Contacts;
CONN HDR 12POS 0.25 TIN PCB
3x4P 12P 3 6.35mm 6.35mm 4 Straight Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350829-1 | A14332-ND | 15942716 | 90F5004 | 350829-1 | 350829-1 |
| Product Name | Through-Hole 19A 600V Electronic Connector | Headers, Receptacles, Female Sockets | Connector/Terminal/Pin | Plug & Socket Connector, Header, 12 Position 6.35Mm; No. Of Contacts Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors >> Wire To Board / Wire To Wire Connector |
| Termination | Solder | Through Hole Straight | Solder | |||
| Voltage Rating | 600 volts | |||||
| Current Rating | 19.0 amps | |||||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | |||
| Mounting | Through Hole | PCB Mount | Through Hole | Straight |