"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M11947-ND | 32231360 | 46F8373 |
| Product Name | Headers, Male Pins | Connector/Terminal/Pin | Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole | ||
| Current Rating | 1.0 amps |