Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (1301450030), HI-AMP TURNEX L5-20 CONN 2P3W BLACKHOUSI. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BOX OF 100) SET-SCREW CONN, MODEL 11, 22-10 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BOX OF 1000) WIRE-NUT® WIRE CONN, MODEL 71B® GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), WIRE TO BOARD CONNECTOR, HEADER, 26 POSITION, 2ROW; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:26CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:303 SERIES ROHS COMPLIAN. | |
| (PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, , 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; GENDER:HEADER ROHS COMPLIANT: NO. FREE... | |
| (PRICE/EACH), WTB CONNECTOR, HEADER, 40POS, 2ROW; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:303 SERIES; GENDER:HEADER ROHS COMPLI. FREE... | |
| (PRICE/PACK OF 5) ADAPTER FROM 16 TO 10 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 5), SZ CONNECTOR 3 POLE 100-240V, 2500630. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 10) SPRING CONTACT RECEPTACLE, PCB, CRIMP; CONNECTOR TYPE:TEST POINT; CONNECTOR TIP STYLE:-; CURRENT RATING:5A; OVERALL LENGTH:30.91MM; S. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 100) WIRE-NUT® WIRE CONNECTOR, HI-TEMP., 59B™, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| 1 CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, PUSH-BUTTON, CLAMPING COLLAR, 2.5MM, PIN SPACING 5MM, 3POLE, 2.50MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/4" TRADE FMC CONDUIT CONNECTOR DIE CAST ZINC, NONINSULATED, STRAIGHT CONNECTOR, SQUEEZE CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1-CONDUCTOR FEMALE CONNECTOR, 100% PROTECTED AGAINST MISMATING, PUSHIN CAGE CLAMP, 1.5 MM, PIN SPACING 3.5 MM, 4-POLE, 1.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| 1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, PUSH-BUTTON, CLAMPING COLLAR, 1.5 MM², PIN SPACING 3.5 MM, 5-POLE, 1,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" TUBE OD STAINLESS STEEL COMPRESSION TUBE PLUG COMP ENDS, 7/16" HEX. FREE 2 YEAR RADWELL WARRANTY | |
| 10-32 ADJUSTABLE ELBOWS 90 DEG. FREE 2 YEAR RADWELL WARRANTY | |
| 12 POSITION RECTANGULAR HOUSING CONNECTOR RECEPTACLE NATURAL 0.145" (3.68MM). FREE 2 YEAR RADWELL WARRANTY | |
| 14C DIPLOMATE DL SOK 30AUBECU. FREE 2 YEAR RADWELL WARRANTY | |
| 15 AMP YLW PLUG COMMERCIAL GRADE VINYL ARMORED. FREE 2 YEAR RADWELL WARRANTY | |
| 2-CONDUCTOR DISCONNECT TERMINAL BLOCK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM, CAGE CLAMP, 4,00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| 2-CONDUCTOR MINIATURE THROUGH TERMINAL BLOCK, 2.5 MM², WITH TEST OPTION, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2;50 MM², ORANGE. FREE 2 YEAR RADWELL... | |
| 2-CONDUCTOR MINIATURE THROUGH TERMINAL BLOCK, 2.5 MM², WITH TEST OPTION, SUITABLE FOR EX I APPLICATIONS, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2;50 MM²,... | |
| 2-CONDUCTOR TERMINAL BLOCK, ACTUATOR SUPPLY, 3 LEVELS, 20 AMP, 400 V, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, POLYAMIDE MATERIAL, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR... | |
| 2-CONDUCTOR THROUGH TERMINAL BLOCK, 24 AMP, 630 V, 4 KV, 3 CONNECTIONS, CAGE CLAMP, 3 CONNECTIONS, GRAY, POLYAMIDE MATERIAL, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| 20A 125V HEAVY DUTY SPEC-GRADE DECORATOR DUPLEX RECEPTACLE, SIDE WIRE, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| 26482 - STYLE SERIES I & MIL BATTERY. FREE 2 YEAR RADWELL WARRANTY | |
| 3082 2241 00. FREE 2 YEAR RADWELL WARRANTY | |
| 4 POSITION TERMINAL BLOCK HEADER, MALE PINS, SHROUDED (4 SIDE) 0.197" (5.00MM) 90°, RIGHT ANGLE THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTAPLUG K 5MM OD 2.1MM ID. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, NPTF/SM STRAIGHT, 3121X8X6. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM CONNECTOR, 7IN LENGTH, 1/2IN STUD, 600KCMIL. FREE 2 YEAR RADWELL WARRANTY | |
| AMPHENOL Components 26-4100-24P | |
| AMPHENOL Components 26-4200-16S | |
| ANGLE CONN 40/1.5IN 45 DEGREE, CMR-RP_A7P0. FREE 2 YEAR RADWELL WARRANTY | |
| ARCHER Components 278-215 | |
| ATTENUATOR 10DB SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| BACKSHELL, ALUMINIUM; ACCESSORY TYPE:JUNCTION SHELL KIT; FOR USE WITH:DLM1 & DL1 ZIF CONNECTORS; CONNECTOR SHELL SIZE:-; CABLE EXIT ANGLE:90¦, 180¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| BANANA PLUG, 5A, SCREW, BLACK; PRODUCT RANGE:2945 SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; CURRENT RATING:5A; VOLTAGE RATING:2.5KV; CONTAC. FREE 2 YEAR RADWELL WARRANTY | |
| BANANA PLUG: 30V AC/60V DC HAND HELD, 5000V AC HANDS FREE, 15 MAX. AMPS, NICKEL PLATED, 10 PK. FREE 2 YEAR RADWELL WARRANTY | |
| BARRIER STRIP, 2 POSTION, 15A, 110V, FOR 16GAUGE WIRE OR SMALLER, PKG OF 2. FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY CABLE, LUG CONNECTOR, CU9AL A-250-1. FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY TERMINAL, UNIVERSAL, 6 WIRE SIZE, 0.187-0.218 CABLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| BLACKBURN Components 256-30695-264SP | |
| BLACKBURN Electrical Products 31009T | |
| BLIND PLUG, TYPE TINA 1A, M12X5 MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| BREAKAWAY CONN HEADER 6POS 3.96 R/A TIN 11.43 CONTACT MATING POST. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD CONNECTOR M12 FEMALE 3POLE 6FT/WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD CONNECTOR M12 MA. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD CONNECTOR, FEMALE, PLASTIC/METAL COMBINATION, 3/8 IN NPT, 290 PSI, 22 MM HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BUTT CONNECTOR AWG16-14 VINYL BLUE 50/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| BUTT CONNECTOR AWG22-16 RED VINYL 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| BUTT SPLICE 3/16IN YELLOW 50/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR LUG 4/0. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, 9 POSITION/PIN, FEMALE, D-SUB CONNECTOR, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, POSITIVE-CAM, SINGLE BALL-POINT MALE AND FEMALE, 1/0, 2/0, 3/0 CABLE CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| CAP INSULATED W/STUD 600AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CARD EDGE CONN, DUAL SIDE, 44POS, TH; CARD EDGE CONNECTOR TYPE:DUAL SIDE; CARD THICKNESS:1.57MM; NO. OF CONTACTS:44 CONTACTS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; CONNECTOR BODY ORIENTATION:STRAIGHT ; CONTACT TERMINATION TYPE:SOLDERROHS COMPLIANT:... | |
| CARD EDGE CONNECTOR, 22 POSITION, FEMALE, SINGLE READOUT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR ACCESORY, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR ACCESSORY, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG SIZE 18, 10 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE... | |
| CIRCULAR CONNECTOR, PLUG, 16-12, 12 POSITION, CABLE; PRODUCT RANGE:2M SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG,NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN; COUPLING STYLE:THREADED; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2... | |
| CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, FLANGE; PRODUCT RANGE:2M SERIES; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:THREADED ;ROHS COMPLIANT: NO. FREE 2... | |
| CIRCULAR CONNECTOR, STRAIGHT, MALE, 4PIN, .157-.315IN CORD OD RANGE, IP67, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, SURE-SEAL SERIES, RECEPTACLE, 7, PIN, SOCKET, CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, BNC, 50OHM, STRAIGHT MALE, TWIST ON. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL DC POWER PLUGS 5.0MM OD 1.6MM ID EACH. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION CONNECTOR, 2/0, ONE-HOLE LUG, STRAIGHT BARREL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION LUG, COPPER, SIGHT HOLE, 1-HOLE STUD, 3/8 IN, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION LUGS, COPPER, 4/0 AWG, 1/2IN, PURPLE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPUTER CONNECTOR, 15PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUIT CONNECTOR 1/2X1/2INCH SLIP-LOK. FREE 2 YEAR RADWELL WARRANTY | |
| CONN 15A 125V 2P3W STR VINYL/ARMORED YL. FREE 2 YEAR RADWELL WARRANTY | |
| CONN FLEX/AC DUPLEX 3/8 IN DIE CAST ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| CONN HEADER VERT 10POS 2MM . FREE 2 YEAR RADWELL WARRANTY | |
| CONN LOW PRO 15 POS 156SOL-EYE ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING ELEMENT, SOLDERING CONTACTS, SHIELD ON HOUSING ONLY, 12-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING ROD FOR T1 TRANSFER PUMP, 2 INCH DIA, FNPT ONE SIDE . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, 2 POLE, THROUGH WIRING, 18 AWG, 1000 MM CABLE LENGTH, 5 PER PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, 3 POLE, 100-240 VAC, 50/60HZ, 1 METRE CABLE LENGTH, THROUGH-WIRING, 16 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR , 3-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR , ELBOW UNION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 14PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 15PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 19X1.9 BLKPKG CUSTOM HYPO-NEEDLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 20A/250V 10A/600V 4POLE/4WIRE NON-NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 20AMP 250V WATERTITE L2-20. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 22POS CARD EDGE DOUBLE READOUT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 22X1.9 BLKPKG CUSTOM HYPO-NEEDLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 25PIN ETHERNET ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 25POSITION MALE MINIATURE SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3/8IN TITE-BITE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 30AMP 125/250VAC 3POLE 4WIRE FLANGED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 4PIN MIC PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 4POS .156 VERT TIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 6PIN FEMALE SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 90DEG RJ45 UL IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ADAPTOR MDVO MODULAR 4-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR AIR 4PORT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY 30AMP 2P 3WIRE 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CARD EDGE 30CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CARD EDGE 5AMP 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CO-AXIAL MALE CRIMP ON. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COMPONENT THROUGH WIRE EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ELECTRICAL BACKSHELL 25PIN MALE 2MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR EXTENDER 5AMP 750V 16POSITION CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FEMALE 50POS FOR RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FEMALE 5POLE 4-6MM 90DEGREE FEILD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FEMALE TO MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FEMALE/MALE 50OHM 10/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADER 6POS UNSHROUDED 0.156" (3.96MM). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADER 8P 0.156"(3.96MM). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADER, THROUGH HOLE, 24 POSITION, 2.54MM, SHROUDED - 1 WALL FRICTION LATCH, 7.49 MM MATING HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOOD, SHIELDED METAL, D-SUB, 25POS, M/F. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR IN-LINE WIRE PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSULATED CROSS 10MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT FOR 250-5000 2/PK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT, W/SEALING RINGS, OPERATION FOR SOLENOID VALVE, MOUNTING SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR LIQUIDTIGHT 1/2INCH 90DEG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR M12 MALE STR 5-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MODULAR CAT5E 90DEG WHITE PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MUFFLER MALE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR NEMA L5-20, PERMA-LINK INDUSTRIAL GRADE YELLOW WIRING DEVICE, LOCKING 20 AMP 125V 1PH 2P/3W, SIZE = MED3, 2747. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PC CARD EDGE 30P W/JUMPER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG 16AMP 240/415V 3POLE MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG, 20A, CONNECTOR TYPE: ELECTRICAL AC POWER, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG, 3 PIN, FEMALE, 10 AMP, 250 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG, WATERTITE, L16-20P, 20 AMP, 3PH, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RECEPTACLE 50POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RECEPTACLE, 2 POS, 2MM LEADSPACING, 4.3MM INSULATION HEIGHT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RF BNC MALE 3PC CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RF COAXIAL 50 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SOCKET 8PIN 10AMP 125V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SOCKET, PANEL MOUNT, 16 CONTACT, GOLD OVER NICKEL, HOUSING MATERIAL STAINLESS STEEL, PIN LENGTH: 0.375", OVERALL LENGTH 2.475", VOLTAGE RATING 750 V, WIRE SIZE 16, PRODUCT HEADER 26 SERIES... | |
| CONNECTOR STRAIGHT LIQUIDTIGHT NONINSULATED 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR STRAIN RELIEF HIGH PERFORM 16MM THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TERMINAL 10POSITION 8MM EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TWINAX F ST. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR WIRE, WING NUT, RED, MODEL 452, 18-8 AWG, NON-MATALLIC, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 1/2 FNPT X 1/2 JACO, (DRUMQUIK PRO). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 1/2 INCH FNPT X 3/8 INCH JACO, (DRUMQUIK PRO). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 1301470047, WATERTITE, WET-LOCATION WIRING SOLUTIONS, FOR MALE RECEPTACLE, 20 AMPS, 12V, 2 POLE, 3 WIRE, GROUNDING, NEMA L5-20, L5-20R. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 20 AMP, 125V, 2 POLE, NEOTEX RUBBER - YELLOW, SUPER-SAFEWAY, NEMA L5-20. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 20A, 125V, 2 POLE, 3 WIRE, THERMOPLASTIC ELASTOMER, NEMA L5-20R, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 25PIN , FEMALE TO FEMALE GENDER CHANGER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 41671 SERIES, SINGLE ROW, 16 POSITION, BREAKAWAY TYPE, TIN, BLACK POLYESTER HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 5 POSITIONS HEADER, UNSHROUDED CONNECTOR 0.156" (3.96MM), THROUGH HOLE TIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 9 POSITION, HD MALE, SOLDER, D-SUB CONNECTOR, UPC: 040293133849. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 9-POSITION, MALE, D-SUB. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, AM-TOP, STANDARD, IP44, 16 AMP, 4 POLE, 600-690 V, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CLAMP TYPE CONNECTOR, SERVICE ENTRANCE CABLE, 1 INCH, DIE CAST ZINC, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, COAXIAL, MALE PLUG, SOLDERLESS, FOR RG-59 & RG-62 COAX CABLES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, COMPRESSION CONNECTOR, EMT, STEEL, UNINSULATED, 3/4 INCH, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D-SUBMINIATURE, CRIMP-TYPE, 25POSITION FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, R/A, UNSHROUDED, 8POS, 3.96MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PLUG, 50 OHMS, RG-58. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, POWER SUPPLY, 24VAC/DC, 2-PIN, LED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, ROUND PLUG, 4 POSITION, FEMALE M12. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, T FITTING, 3 WAY, 2 POLE, 1 FEMALE END, 2 MALE ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, WATERTITE, NEMA L17-30R, 30A, 600V, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, WATERTITE, WET LOCATION, LOCKING, 20 AMP, 125V, 2 POLE, 3 WIRE, GROUNDING, NEMA L5-20, L5-20R, YELLOW, (130147-0044). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, WIRE-TO-BOARD, STRAIGHT, THROUGH HOLE, HEADER, MALE PIN, 2 ROW, 34 POSITION, 2.54 MM PITCH, LONG LATCH, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, WITH LOCKING BLADE, SUPER-SAFEWAY, 2 POLE, 3 WIRE, NEMA L5-15, 125 V, YELLOW, CHEMICAL/ABRASION RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNEX Components 30470-RJF | |
| CONTACT BLOCK, MOMENTARY, OPERATOR, 1.2 AMP, 600 V 1NC, 22 MM, SCREW/CLAMP TERMINAL, RED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT PROBES RECEPTACLE SOLDER CUP,SIZE 50C,FOR USE WITH WT-EZ PLUG-IN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT, MALE, 24-18AWG, CRIMP, SERIES:1560, FOR USE WITH:STANDARD .062" PIN & SOCKET CONNECTORS, CONTACT PLATING:GOLD;. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, 2 INCH DIAMTER, STAINLESS STEEL, COMPRESSION TYPE STEEL COUPLING. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, 2&1/2 INCH DIAMTER, STAINLESS STEEL, COMPRESSION TYPE STEEL COUPLING. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, HKIL SERIES, OTHER PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, HKL SERIES, OTHER PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CYCLING CIRCUIT BREAKER, STUD TERMINALS, PLATED STEEL CASE, 40AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR ADAPTER, STANDARD D SUB, RECEPTACLE, 9 POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB MIXED CONTACT CONNECTOR, 2W2C FEMALE ,2 ROW, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DA 284 VENT PLUG, M40 X 1.5, STAINLESS STEEL V2A (DIN 1.4305/AISI 303), (QTY. 1). FREE 2 YEAR RADWELL WARRANTY | |
| DDK, 24-5SF, 245SF, CIRCULAR CONNECTOR, 16-16 CONTACT SIZE, 24-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/05/2022, CONNECTOR HOOD, D-SUB, 9-15 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (10/PKG), I-LINE UNIVERSAL CONNECTOR ANGLE ADAPTOR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 90 DEGREE CONNECTOR, QUICK CONNECT, EXTENDED ELBOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BANANA JACK, BINDING POST, MULTI-PURPOSE, INSULATED, FIT 5/16 INCH MOUNTING HOLE, BLACK AND RED, 10 AMP AT 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BINDING POST, 30 AMP, 1 KV, TIN PLATED CONTACTS, PANEL MOUNT, BLACK/RED . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOL-T DEADBREAK CONNECTOR, 600 AMP RATING, 15 KV AND 25 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, 9-15 POSITION, D-SUB, PROTECTS CRIMP SOLDER CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR / PLUG, PERMATITE SERIES, 20 AMP, 125/250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR BODY, TWIST-LOCK DEVICES, 20 AMP, 3 POLE, 480 VAC VOLTS, 30, 4-WIRE, GROUNDING, BLACK AND WHITE NYLON INSULGRIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR CHASSIS-PLUG, 32 PIN, GOLD PLATED CONTACTS, NUMBER OF ROWS: 2, PITCH SPACING: 4.32 MM, CONTACT GENDER: PIN, CONNECTOR MOUNTING: CABLE-CHASSIS, CONTACT TERMINATION: SOLDER. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR HOOD, D-SUB, 9-15 POSITION, HIGH DENSITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG, MALE, 7 POSITION, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG, STRAIGHT FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR SHELL, 25POSITION, D-SUB STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR SOCKET, 6 PIN, CIRCULAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 10 AMP, 250 V, 8 TERMINALS, 35 MM, DIN RAIL MOUNT, SOCKET BASE FOR RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 25 POSITION, MALE, SOLDER D-SUB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 8 CONTACTS, 5AMP, 750VAC, MALE, INLINE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, FOR SOLENOID VALVE, 10 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, PLUG, 6 PIN, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, SOCAPEX, 6 M, G 18 - 19. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, PLASTIC, W/ METAL ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D-SUB CONNECTOR, 25PIN, MALE, CRIMP TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D/TB CONNECTOR, MALE, DIN RAIL MOUNT FOR SNAPTRACK 2TKD, 15 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, CONNECTER PLUG, 10AMP, 600VAC, TWIST-LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUPLEX TUBE FITTING, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC CONNECTOR, 16 INCH, 40 CM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GLASS WINDOW KIT, USE WITH 2755-SN3 / SN5 OR SN8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GROUNDING RECEPTACLE, 2 POLE, 3 WIRE, 15 AMP, 125 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAT SHRINK, LIQUID TIGHT, CABLE CONNECTOR, 1IN, RANGE 1.10-.50. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IND-CON COVER, 16 POLE COVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATING PLUG, W/ CAP, W/O STUD,15 & 25 KV CLASS, 600 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JSNA-8PMR20-1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LAMP HOLDER, FLUORESCENT, 660W, 600V, SOLID WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOWER CONTACT, PLASTIC BODY, EYELET CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METAL RECEPTACLE PROTECTIVE COVER, SCOOP PROOF, WIRE ROPE – FLUOROPOLYMER JACKET WITH TERMINAL, SHELL SIZE 14, 6 INCH ATACHMENT, FOR STANDARD SERIES 22 CONNECTORS. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, METAL RECEPTACLE PROTECTIVE COVER, SCOOP PROOF, WIRE ROPE – FLUOROPOLYMER JACKET WITH TERMINAL, SHELL SIZE 16, 6 INCH ROPE, 30MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METAL RECEPTACLE PROTECTIVE COVER, SCOOP PROOF, WIRE ROPE – FLUOROPOLYMER JACKET WITH TERMINAL, SHELL SIZE 18, 6 INCH ROPE, 32MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOSUB-PLUS-G/OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PASSIVE-DI0 PLASTIC,4XM12.4POL,S CREW TERM., CONNECTOR EXIT NORMAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG ASSEMBLY, QUICK CONNECTOR PLUG, 2 PIN, INDUSTRIAL USE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, (2CMA166776R1000), EARTHING SLEEVE POSITION 6H, RATED CURRENT 63 AMP, 3 PIN MALE, WIDTH: 114 MM X , IP67 WATERTIGHT, 2-POLES W/EARTH, FREQUENCY 50-60 HZ, HEIGHT: 114... | |
| DISCONTINUED BY MANUFACTURER, PLUG, 8 CONTACT , SOLDER TERMINATION, 5 AMP, 750 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, NEMA L15-20 CONNECTOR, 20 AMP, 250V, PERMA-TITE SERIES, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, PERMATITE SERIES, 30 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, TWIST-LOCK DEVICES, 20 AMP, 30Y, 277/480 VAC, NON-GROUNDING, BLACK AND WHITE NYLON, NON-GROUNDING, NEMA L19-20P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, TWIST-LOCK, TURN & PULL, 30 AMP, 3 PRONG, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, TWIST-LOCK, WATERTIGHT, 15 AMP, 277 VAC, 2 POLE, 3 WIRE, YELLOW, 0.300 - 0.625 INCH CORD DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, WATERTIGHT, PIN & SLEEVE, 2P3W, 100 AMP, 250 VAC, NORTH AMERICAN-RATED, INDUSTRIAL GRADE, IP67, BLUE, REPLACED BY PART # BRY3100P6W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, FLUSH, 50 AMP, 125/250V, NEMA 14-50R, 3 POLE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTANGULAR POWER CONNECTOR, 24 CONTACTS, 26 SERIES, CABLE MOUNT, SOLDER, PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF CONNECTOR BULKHEAD JACK KIT, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF/COAXIL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RIBBON CABLE, 40 PIN CONNECTOR ON BOTH END. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCREW , CONNECTOR/TERMINAL/P IN, (E0865C00T). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE KEY MICRO-LINK RECEPTACLE, FEMALE, 4 POLE, BACK PANEL MOUNT, 18 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINATION, 50 OHM, NICKEL PLATING, 2900 SERIES, (PRICED EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TWIST LOCK RECEPTACLE, 30 AMP, 480VAC, 2 POLE, 3 WIRE, GROUNDING L8-30R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TWO DUPLEX RECEPTACLE, 120 VOLT, 20 AMP, 12 AWG MAX, ACCEPTABLE FOR USE IN AIR-HANDLING SPACES OTHER THAN DUCTS OR PLENUMS PER NEC ARTICLE 300-22(C), 4 CONDUCTOR,... | |
| DISCONTINUED BY MANUFACTURER, UPPER CONTACT, PLASTIC BODY, EYELET CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UPPER CONTACT, PLASTIC, W/ METAL CLIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, USB FIELD CIRCULAR CONNECTOR, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRE CONNECTOR, BLUE, (PRICED/EACH), CONNECTOR TYPE: WIRE- TWIST-ON, WPFSHELL STYLE: SWEPT WING, SPRING TYPE: LIVE-ACTION, 600V, TEMPERATURE RATING:221F (105C). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PLUG, 20AMP, 250VAC, LOCKING, BACKWIRED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED Y MANUFACTURER, CONNECTOR PC CARD EDGE 30P. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE END MALE/MALE SANDWICH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DOVETAIL JOINT CONNECTOR, WHITE, PLASTIC, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE WITH OUTLET BOX, 120 VAC, POWER TEE, 4-CONDUCTOR, HOT RECEPTACLE-POSITION 1, 1 FT.. FREE 2 YEAR RADWELL WARRANTY | |
| DUST CAP RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| DUST COVER, PLASTIC; ACCESSORY TYPE:DUST CAP; FOR USE WITH:IP67 PANEL MOUNT CONNECTORS; CONNECTOR BODY MATERIAL:PLASTIC BODY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DWOS REPLACED BY 131-30-1033J. FREE 2 YEAR RADWELL WARRANTY | |
| DX100 RECEPTACLE, METAL BLACK SIZE 9, IP, 65 3P+N+G 100A 208 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| EDGE CONNECTOR PC BOARD 10PIN SOLDER TERMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| ELBOW 200AMP W/TSTP. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL PLUG, 2 PRONG. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL PLUG, 3 PRONG. FREE 2 YEAR RADWELL WARRANTY | |
| EMPTY COMPONENT PLUG HOUSING, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| EMT COMPR CONN RAINTIGHT 3 IN INSUL STL. FREE 2 YEAR RADWELL WARRANTY | |
| END PLATE FOR LEVER FUSE, SINGLE UNIT, 6.3 AMP, 300 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET I/O MODULE, HA-VIS, 8CH; NO. OF PORTS:8PORTS; ETHERNET SWITCH APPLICATION:INDUSTRI AL; ETHERNET SWITCH TYPE:UNMANAGED FAST ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL; PORT TYPES:RJ45 X 8; NETWORK SPEEDS:10MBPS, 100MBPS ;ROHS COMPLIANT:... | |
| EVOSIGNAL MIDI SERIES MOUNTING BASE ADAPTER WITH CABLE GLAND, BASE MOUNT, GRAY, ABS PLASTIC.. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CONNECTOR-20 POLE - ROHS STATUS:YES (ID #: 51133836) (EAN #: 4044918552370). FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE PLUG, 12 POSITION, PUSH-BUTTON, 1.5 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| FER UNINS .75/20 L6 1000. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGED INLET, NYLON, TWIST-LOCK, 3 POLE, 4 WIRE GROUNDING, 30A, 3 PHASE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| GAS DISCHARGE TUBE, GDTS/GAS PLASMA ARRESTORS, BLACK, 52.32MM. FREE 2 YEAR RADWELL WARRANTY | |
| GENDER ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Electrical Products 286A8894G1 | |
| HANDY BOX COVER, SUPLES RECEPTACLE, 4X2-1/8. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER CONNECTOR, RECEPTACLE SOCKET, 4 POSITION, 2.00MM, THROUGH HOLE, 4MM INSULATION HEIGHT, GOLD . FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, CONNECTOR, 8 PIN, 1 ROW, MALE, 3.96MM PITCH, 2 WALLS, GOLD CONTACTS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| HEADPHONE CONNECTOR MILITARY 1-1/4IN INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY POWER CONNECTORS HOOD, THREAD SIZE: M20, MATERIAL; ALUMINUM, IP RATING: IP65, 6 POLE HOOD ONLY 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| HEIDENHAIN CORP Components 291697-05 | |
| HINGES, AX 180, (PRICE/PACK OF 3). FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Components 30732055-001 | |
| HUBBELL , 26401, BOX RECEPTACLE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL, RACO, 2904-8, 29048, COMPRSSION CONNECTORS, STEEL, UNINSULATED, 1 INCH TRADE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| I/O BOARD, MX-E AND MX-U SERIES PROCESSORS, FEMALE DB37, DIN RAIL MOUNTABLE, NO ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| IDEAL Components 30-3171 | |
| IL DN BK2-PAC-DEVICENET(TM ) BUS COUPLER, 24 V DC, WITHOUT ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| INDICATOR HOUSING 4PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| INLET PLUG HAZARDOUS DUTY 5POLE 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| INLET/OUTLET FLANGE ADAPTER CONNECTING HARDWARE KIT VALVE PART / VALVE SUB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| INLET/OUTLET FLANGE ADAPTER KIT, CONNECTING HARDWARE KIT, FOR 1 1/4 INCH VALVE, VALVE PART / VALVE SUB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| INLET/OUTLET FLANGE ADAPTER KIT, CONNECTING HARDWARE KIT, FOR 1 INCH GAS SHUT-OFF SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| INLET/OUTLET FLANGE ADAPTER KIT, CONNECTING HARDWARE KIT, FOR 3/4 INCH GAS SHUT-OFF SOLENOID VALVE, VALVE PART / VALVE SUB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| INLET/OUTLET FLANGE ADAPTER, CONNECTING HARDWARE KIT VALVE, PART / VALVE SUB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED CAP 200AMP 15KV. FREE 2 YEAR RADWELL WARRANTY | |
| INTERCHANGEABLE HEX HUB, 5/8" IN BORE DIAMETER, 2 SET SCREWS, ALLOY STEEL, PRETAPPED HOLES, MOUNTING AND SET SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| INTERCONNECTION CABLE, 3FT. FREE 2 YEAR RADWELL WARRANTY | |
| JACK INSERT SINGLE PORT C AT A/B INSERT LA. FREE 2 YEAR RADWELL WARRANTY | |
| JSHD4 BOTTOM PART AD M12, CONNECTOR, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER BAR, 3 POLE, 400 V, 20 AMP, SLOTTED SCREW HEAD, M 2.5 THREAD, COPPER CONTACT MATERIAL, TIN FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER BAR, CROSS-CONNECTOR, 10 POLE, 400 V 20 AMP, SLOTTED SCREW HEAD, M 2.5 THREAD, COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER KIT FOR SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| KIT STRESS CONE FASTERN 1.155-1.275DIA WIRE 5-35KV. FREE 2 YEAR RADWELL WARRANTY | |
| LED 025 POWER INPUT CONNECTOR, BLUE, 12 VDC, UL & VDE. FREE 2 YEAR RADWELL WARRANTY | |
| LED 025 POWER OUTPUT CONNECTOR, BLUE, 12 VDC, UL & VDE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVITON Electrical Products 257B | |
| LIGHTING CONNECTOR, PUSH-BUTTON, EXTERNAL, FOR LINECT®, WITH DIRECT GROUND CONTACT, 3-POLE, COD. A, LIGHTING SIDE: FOR SOLID CONDUCTORS, INST. SIDE: FOR ALL CONDUCTOR TYPES, MAX. 2.5 MM², SURROUNDING AIR TEMPERATURE:... | |
| LIQUIDTIGHT STRAIN RELIEF CONNECTOR, 1/2 INCH NPT THREADS, STRAIGHT, CORD RANGE 0.310 TO 0.560 INCH, 304 STAINLESS STEEL BODY WITH RUBBER BUSHING. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, 1-1/2 INCH, STRAIGHT, CORD RANGE 1.375 TO 1.625 INCH, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, 2-1/2 INCH, STRAIGHT, CORD RANGE 1.937 TO 2.187 INCH, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, 2-1/2 INCH, STRAIGHT, CORD RANGE 2.350 TO 2.565 INCH, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, 3 INCH, STRAIGHT, CORD RANGE 2.156 TO 2.360 INCH, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUIDTIGHT STRAIN RELIEF CORD CONNECTOR, 3 INCH, STRAIGHT, CORD RANGE 2.350 TO 2.565 INCH, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING CONNECTOR, 3 PHASE, 250 VAC RATED, 20 AMP, 4 WIRE, 14-10 AWG WIRE SIZE, MOISTURE RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING KEY FOR ACCUSTAT THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKTITE ONE-HOLE LUG, FOR CONDUCTOR RANGE 2/0, 4/0 AWG OR 150 - 200 NAVY - LENGTH 2-8/8 INCH - WIDTH 1 INCH - PAD THICKNESS 1/4 INCH - PAD LENGTH... | |
| LUG CONNECTOR 4AWG STUD SIZE 10 HEAVY 25PER/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, 8-500KCMIL, 2/0-600KCMIL, CU9AL, 400 AMP, (PRICE FOR A SINGLE LUG). FREE 2 YEAR RADWELL WARRANTY | |
| M12 DISTRIBUTED I/O BLOCK SYSTEM, MVP12, 6XM12, 5POLE, BASIC HOUSING, WITHOUT CAP, WITH POTENTTIAL SEPERATION.. FREE 2 YEAR RADWELL WARRANTY | |
| M12-3G M12 Y-CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| M20 CONDUIT ADAPTER, ACCESSORIES M 20 TO 1/2 NPT, 65 IN-LB MAX TORQUE, USED WITH DIN CONNECTOR, (FORMERLY 240-671). FREE 2 YEAR RADWELL WARRANTY | |
| MARKER CLEARANCE PLUG, FEMALE, 16 GAUGE , 2 WIRE GPT, TIN PLATED BRASS TERMINALS, 4 IN LONG, FIT'N FORGET M/C TO 2 PLUG PL-10, FOR LED. FREE 2 YEAR RADWELL... | |
| MENNEKES Electrical Products 252 | |
| METAL SURFACE MOUNT MAGNETIC CONTACT, 5/8" X 2" X 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| MINI CARD EDGE 0.2 X 0.2, 4 PIN 2 ROW. FREE 2 YEAR RADWELL WARRANTY | |
| MIRO 6.2 PLUGGABLE PLUG IN MODULE INPUT RELAY, IN: 24 VDC - OUT: 250 VAC/DC / 6 A, 1 C/O CONTACT / 5 MM PLUG-IN RELAY. FREE 2 YEAR RADWELL... | |
| MODEM ADAPTER M/M DB25 TO DB9. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CABLE CONNECTOR RJ45. FREE 2 YEAR RADWELL WARRANTY | |
| MSKL5-MA150-KL5-BM3. 0 DOPPEL-VS PEGEBR 110VAC/DC LEDGEZD. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD VALVE PLUG FORM A 18MM WITH CABLE, PVC 3X0.75 GRAY 3M. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD VALVE PLUG FORM BI 11MM 180° WITH CABLE, PVC 3X1.0 GRAY 5M. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD VALVE PLUG W/ CABLE, FORM BI, 11 MM, WITH CABLE, PVC, 3X1.0, GREY, 3 METER. FREE 2 YEAR RADWELL WARRANTY | |
| MSVS-KB1L-M16-XM 24VAC/DC LEDGE SVS 11 HITZEB. M16 MIT V2A-SCHRAUBE. FREE 2 YEAR RADWELL WARRANTY | |
| MURR ELEKTRONIK Electrical Products 296365 | |
| OUTLET GROUNDED 15AMP 125V SIDE AND PUSH-IN WIRING. FREE 2 YEAR RADWELL WARRANTY | |
| PANDUIT Electrical Products 250MCM-6 | |
| PARKER , 2P237, CONNECTOR COMPRESSION 1/4X1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| PART DISCONTINUED, REPLACEMENT PART 27116, PASSIVE-DI0° PLASTIC,8XM12.4POL,P LUG. TERM., WITHOUT CAP , WITH POTENT. SEP., ALT 27116. FREE 2 YEAR RADWELL WARRANTY | |
| PASSIVE DISTRIBUTION SYSTEM, 5-POLL, 8X M12 PLUG TERMINALS, W/O CAP, PLASTIC MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PASSIVE-DI0° PLASTIC,6XM12.4POL,P RE-WIRED CABLE, 5.0M PUR-JB 6*0,34+3*0,75. FREE 2 YEAR RADWELL WARRANTY | |
| PEN CABLE, REPLACEMENT CABLE FOR HONEYWELL INDUSTRIAL CHART RECORDER, APPROXIMATELY 53.5 INCHES LONG. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE, IEC, 20 A, 4 WIRE, 480 VAC, 7 HR, IP 44. FREE 2 YEAR RADWELL WARRANTY | |
| PIN HEADER, POWER, WIRE-TO-BOARD, 3.96 MM, 1 ROWS, 12 CONTACTS, THROUGH HOLE, SHROUDED - 1 WALL. FREE 2 YEAR RADWELL WARRANTY | |
| PLGRCPT BRS-WT THREE RECPT 3W 2P 15A, MATERIAL NUMBER 2636B-125. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.2MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:4.2MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:2CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:MR SERIES; COLOUR:RED ROHS COMPLIANT: YES. | |
| PLUG 15AMP 5-15P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 20/30AMP 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 20AMP 250V 2WIRE WATERTITE YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 30AMP 125/250VAC NEMA L14-30. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, STANDARD RECTANGLE, 5 AMP, 8 CONTACTS, 2 ROWS, 750 VAC, 16 WIRE SIZE, STRAIGHT, BLUE, GOLD OVER NICKEL, SOLDER EYELET TERMINATION, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG TURN PULL 3WIRE 30AMP 125V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 15 AMP, 2 POLE, 3W ,277VAC, LOCKING, WATERTIGHT, (1301460079). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 20AMP, 277/480V, 4P, 5WIRE, NEMA L22-20P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 3 POLE, 4 WIRE, 20 AMP, 3 PHASE, 250V, TWIST-LOCK, CORROSION RESISTANT, NEMA L15-20P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 50 AMP, 12 TO 10 GAUGE, 1-15/16 INCH, 12/24 V, STUD SIZE 1-13/64 INCH, GRAY, PLASTIC, PLUG-IN, INCLUDES CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, AM-TOP SERIES PLUG, SINGLE PART BODY, CABLE GLAND AND SEALING, STRAIN RELIEF AND PROTECTION AGAINST KINKING, MALE, 32 A, 9 H, 380-415 V, IP67, 50-60 HZ. FREE 2 YEAR... | |
| PLUG, CIRCULAR SHELL SIZE-16 ALLOY,4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, CONNECTOR, NEMA L16-3030 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, EARTHING SLEEVE POSITION 7H, RATED CURRENT 125A, IP67 WATERTIGHT, 3-POLES+EARTH, FREQUENCY 50-60 HZ, COLOR CODE BLACK, (3125P7W). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, EARTHING SLEEVE POSITION, 7H, 16 A, IP67 WATERTIGHT, 3 POLE, 480-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, LOCKING TWIST, 20 AMP, 3 POLE, 4 WATT, 125/250V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, LOCKING, 30 AMP, 125 V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, MALE, WATERTITE, PLUG L1-15P, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, MVP12, 6XM12, 5POLE, W/O CAP, WITH POT SEPARATION, W/O LED'S. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, NEMA L16-30, 30 AMP, 480 VAC, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, SUPER-SAFEWAY, NEMA L5-20, 20 AMP, 125 VAC, N/O, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, WATERTITE, LOCKING PLUG, INDUSTRIAL GRADE, GROUNDING, WETGUARD, 30 AMP, 480 VAC, 3 POLE, 4 W, 3 PHASE, NEMA L16-30P, RUBBER, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, WATERTITE, YELLOW, L5-20P, 2 POLE, 3 WIRE, 20 AMP, 125 V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG/RECEPTACLE, L15-30R, CONNECTOR, BLACK-WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| POLY-FLO MALE CONNECTOR, BRASS, STRAIGHT THREAD 3/8-24, TUBING SIZE: 1/4 INCH, PIPE THREAD 3/8 INCH, FLOW DIAMETER: 0125, FOR THERMOPLASTIC AND SOFT METAL TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, 120 AMP, 6WG, GRAY, FORKLIFT ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, INPUT, D-SUB WITH SCREW TERMINALS, FIELD-WIREABLE. FOR USE WITH 0254 SERIES AC LED ENCLOSURE LIGHTS AND VARIOLINE SERIES LED ENCLOSURE LIGHTS WITHOUT SOCKETS.. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER INTERRUTING PLUG, 4 POLE, 5 WIRE, 30 AMP / 600 VAC, 20 AMP / 250 VDC, GROUNDING, NON-NEMA, SCREW TERMINAL, NYLON HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| POWER PLUG, 16A-6H, 380-415V, IP.MNA, RED. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TEE, M35, FOR USE WITH ARMORSTART PRODUCT FAMILY, 3 PHASE, 32 A ASSEMBLY RATING, 600V, 4 PIN, IP67-NEMA 4-12 INGRESS PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA, FLUID CONNECTOR, COMPRESSION SERIES, 1400 PSI, 9/16 IN HEX, 1/8 IN PIPE SIZE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA; (MINPURCH= 10) RECEPTACLE, POWER LINK, 30A/600VAC, 20A/250VDC, CASTIRON,. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON INSERT MULTIPLE SPEED-PLUG-IN PBP. FREE 2 YEAR RADWELL WARRANTY | |
| RADIO SHACK Components 276-1427 | |
| RADIO SHACK, 276-1538C, 2761538C, CONNECTOR, 9POSITION, FEMALE, D-SUBMINIATURE,. FREE 2 YEAR RADWELL WARRANTY | |
| RATING PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTABLE 30A 125V 2P 3WIRE ROBERTSON/SLOT SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 10AMP/250V 15AMP/125V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 20AMP 4P 250V W/RUBBER BOOT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE CONNECTOR SNAP-IN 2P 3WIRE 100A 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE CONNECTOR, 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE TWIST-LOCK 4POLE 5WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE W/SWITCH 20AMP 120VAC 1POLE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE WITH JUNCTION BOX, ANGLE ADAPTER, AND FLAP CAP, 30 AMPS, 3 POLE 3 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20AMP, 3POLE 4WIRE, 480VAC, FLIP COVER,. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 22 MM, 4-PIN, MALE, 16 AWG WIRE, 3-PHASE, 600 VAC, 10 A. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 30AMP, 125V, 3WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, PAULUHN 25, 15A/20A, BRASS, SURFACE, 5-15/20R, TWO RECEPTACLES, 125 VAC, MARINE WATERTIGHT, ANSI, NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTCALE, WATERTITE EXTREME, WITH LOCKING BLADE, CORD GRIP BODY SIZE F3, 3 POLE/4 WIRE, NEMA L14-20, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR POWER CONNECTOR, TRIDENT SERIES, THROUGH HOLE, RECEPTACLE, 6, 5.08 MM, SOCKET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY 4 FOUR CHANNEL OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| RF / COAXIAL CONNECTOR, BNC COAXIAL, STRAIGHT JACK, SOLDER, 50 OHM, BERYLLIUM COPPER ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| RF CONNECTOR MALE CRIMP RG11. FREE 2 YEAR RADWELL WARRANTY | |
| RF CONNECTOR, BNC, STRAIGHT JACK, PANEL, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:-, CONTACT MATERIAL:PHOSPHOR BRONZE, CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RF CONNECTOR, COAXIAL, BNC PLUG, RF INTERCONNECTS. FREE 2 YEAR RADWELL WARRANTY | |
| RF RECEPTACLE CONNECTOR, BULKHEAD JACK KIT. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, TRB PLUG-TRB JACK; CONVERT FROM COAX TYPE:TRB; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:TRB; CONVERT TO GENDER:JACK; ADAPTER BODY STYLE:RIGHT ANGLE ADAPTER; IMPEDANCE:-; CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS... | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 50OHM; CONNECTOR TYPE:BNC COAXIAL; BODY STYLE:STRAIGHT FLANGED PLUG; IMPEDANCE:50OHM; CONTACT MATERIAL:BRASS; CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| RIBBON CABLE CONNECTOR BLACK FEMALE 50POS. FREE 2 YEAR RADWELL WARRANTY | |
| RIGID CONDUIT COMPRESSION CONNECTOR, 1 INCH, SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| RITTAL Components 2507.200-EACH | |
| RUSSELLSTOLL Components 2535 | |
| RUSSELLSTOLL Electrical Products 2547 | |
| RUSSELLSTOLL Electrical Products 2940AL | |
| SAFEWAY FLANGED INLET, WITH LOCKING BLADE, 2 POLE/3 WIRE, NEMA L7-15, 277V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFEWAY PLUG WITH LOCKING BLADE, 3 POLE/4 WIRE, NEMA L14-30, 125V/250V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFEWAY PLUG WITH LOCKING BLADE, 4 POLE/4 WIRE, NON-NEMA, 208V, CORD GRIP BODY SIZE F4. FREE 2 YEAR RADWELL WARRANTY | |
| SAFEWAY PLUG, 2 POLE/2 WIRE, NEMA L2-20, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| SEALED BEAM CONNECTOR, 3 LEADS, HEADLAMP TERMINALS, 8 INCH WIRE LENGTH,14 AW. FREE 2 YEAR RADWELL WARRANTY | |
| SET SCREWCONNECTOR 16-10 MARR BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE FLIP LID FEMALE RECEPTACLE W/ FS COVERPLATE, W/ WATER TIGHT NEMA L16-20R. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY (M12) MICRO-LINK FIELD ATTACHABLE CONNECTOR, 4 POLE, FEMALE, PG7 ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY (M12) MICRO-LINK FIELD ATTACHABLE CONNECTOR, 4 POLE, FEMALE, PG9 ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY (M12) MICRO-LINK FIELD ATTACHABLE CONNECTOR, 4 POLE, MALE, PG7 ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY (M12) MICRO-LINK FIELD ATTACHABLE CONNECTOR, 4 POLE, MALE, PG9 ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY (M12) MICRO-LINK PLUG ASSEMBLY, PVC BRAIDED, FEMALE, 4 POLE, 16.4', 22 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY (M12) MICRO-LINK PLUG ASSEMBLY, PVC BRAIDED, FEMALE, 4 POLE, 26.2', 22 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY (M12) MICRO-LINK PLUG ASSEMBLY, PVC, FEMALE 90 DEG, 3 POLE, 16.4', 22 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY (M12) MICRO-LINK PLUG ASSEMBLY, PVC, MALE, 5 POLE, 6.6', 22 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY MICRO-LINK RECEPTACLE, FEMALE, 5 POLE, 1', 1/4" NPT, 22 AWG, NICKEL PLATED BRASS SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY MICRO-LINK RECEPTACLE, MALE, 4 POLE, 1', 1/2" NPT, 18 AWG, SS SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE KEY MICRO-LINK RECEPTACLE, MALE, 5 POLE, 1', 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SPADE TERMINAL AWG22-16 VINYL 6STUD 100/PK. FREE 2 YEAR RADWELL WARRANTY | |
| SPLICE 200AMP 15KV. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING CONTACT PROBE, PCB, 0.125, WAFFLE; CONNECTOR TYPE:SPRING LOADED PROBE; CONNECTOR TIP STYLE:WAFFLE; CURRENT RATING:5A; OVERALL. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING CONTACT RECEPTACLE, 0.125IN, SOLDER; CONNECTOR TYPE:TEST POINT; CONNECTOR TIP STYLE:CUP; CURRENT RATING:5A; OVERALL LENGTH:30.. FREE 2 YEAR RADWELL WARRANTY | |
| SQUEEZE CONNECTOR, 90 DEGREE BEND, TRADE SIZE 1-1/2 INCH, KNOCKOUT SIZE 1-1/2 INCH, CABLE RANGE 1.625 TO 1.875 INCH, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| STANDOFF INSULATED 600AMP. FREE 2 YEAR RADWELL WARRANTY | |
| STEEL CRIMP CONNECTOR, 411 18-8 AWG, 50/BOX. FREE 2 YEAR RADWELL WARRANTY | |
| STEEL INDUSTRIAL QUICK COUPLER BODY,1/2IN SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| STEEL PLATE, SINGLE, XLR FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| STEGO INPUT POWER CONNECTOR, D-SUB WITH SCREW TERMINALS, FIELD-WIREABLE. FOR USE WITH DC LED 0254 SERIES ENCLOSURE LIGHT FIXTURES.. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIN RELIEF, HEXAGON NUT WITH CORD GRIP, M20 X 1.5 THREAD, O-RING AT EXTERNAL THREAD, 8-13 MM CABLE DIAMETER, IP68 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| STUD TERMINAL, PLATED STEEL CASE, 25AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY CONNECTOR WITH LOCKING BLADE, 3 POLE/3 WIRE, NON-NEMA, 125V/250V, CORD GRIP BODY SIZE F3. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY CONNECTOR WITH LOCKING BLADE, 3 POLE/4 WIRE, NEMA L14-20, 125V/250V. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG WITH LOCKING BLADE, 2 POLE/3 WIRE, NEMA L7-15, 277V. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG WITH LOCKING BLADE, 3 POLE/3 WIRE, NON-NEMA, 125V/250V GROUNDING TAB, CORD GRIP BODY SIZE F3. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG WITH LOCKING BLADE, 3 POLE/4 WIRE, NEMA L14-20, 125V/250V. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG WITH LOCKING BLADE, 3 POLE/4 WIRE, NEMA L14-30, 125V/250V. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG WITH LOCKING BLADE, 3 POLE/4 WIRE, NEMA L15-20, 3ø 250V. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG WITH LOCKING BLADE, 3 POLE/4 WIRE, NEMA L15-30, 3ø 250V. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG, LOCKING BLADE, 2 POLE/2 WIRE, NEMA L1-15, 125V, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG, NEMA L5-15, 15A/125V. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG, NEMA, 30 AMP, 250V, NEOTEX RUBBER, YELLOW, (L6-30). FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG, WITH LOCKING BLADE, 3 POLE/3 WIRE, NON-NEMA, 125V/250V, CORD GRIP BODY SIZE F3. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 4WAY 30AMP 120/277V. FREE 2 YEAR RADWELL WARRANTY | |
| TELEPHONE CONNECTING PLUG, POLARIZED, L5-20P, 125 V, 20 AMP, 2 POLE, 3 WIRE, NYLON, CORD SIZE 0.335 TO 0.6 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 35AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK BARRIER, 6 POLE, SOLDER LUG, 300 V MAX, 25 A, 9.5 MM, SCREW MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, BLACK, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL CONNECTOR, RF/COAXIAL, STRAIGHT, 82.5OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL SCREW CLAMP 2.5-4MM SINGLE UNIT PRICE. FREE 2 YEAR RADWELL WARRANTY | |
| THE BRIDGEPORT 4′ ZINC SCREW-ON COMPRESSION COUPLING ENSURES A SECURE, CONCRETE TIGHT CONNECTION BETWEEN TWO LENGTHS OF EMT OR RIGID CONDUIT. THE COUPLING USES A SCREW-ON COMPRESSION FITTING TO KEEP…. | |
| THERMOCOUPLE PLUG BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE PLUG MINI YELLOW ANSI. FREE 2 YEAR RADWELL WARRANTY | |
| TLPL IP67 20A 3PH 480V L1620P ANTI-MIC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR NPN TO-3. FREE 2 YEAR RADWELL WARRANTY | |
| TURNLOK PLUG, L6-30P, WATERTITE, TURN LOCK, YELLOW, 30 AMP, 2 POLE, 3 WIRE, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TWIN LEAF MOTHER BOARD CONNECTOR, .156 PICH 3.96MM, 30 DUAL POSITIONS 60 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONNECTOR, 18 MM, 15-30 V DC IN, 24 V / 4 AMP OUT, POSSIBLE REPLACEMENT # 7000-18211-6360500. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE CONVERTER 220/240VAC TO 110/120VAC STANDAR. FREE 2 YEAR RADWELL WARRANTY | |
| WAGO Components 280-409 | |
| WATERTIGHT CONNECTOR, PARACRIL OZO RUBBER, 15 A, 125 V, 2-POLE, 2-WIRE, NEMA L1-15, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTIGHT RECEPTACLE, ABS, MARINE, 20 A, 120/240 VAC, 3-POLE, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE CONNECTOR, SINGLE RECEPTACLE, 2 POLES, 3 WIRES, 30A, 125VAC, (L5-30R). FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE CONNECTOR, WITH LOCKING BLADE, 3 POLE, 4 WIRE, NEMA L14-20, 20 AMP, 125/250 VAC, CORDGRIP BODY SIZE F3, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME CONNECTOR, WITH LOCKING BLADE, 2 POLE/3 WIRE, NEMA L7-15, 277V, CORD GRIP BODY SIZE F2, SILICONE HUSK. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME CONNECTOR, WITH LOCKING BLADE, 2 POLE/3 WIRE, NEMA L7-20, 277V, CORD GRIP BODY SIZE F3. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME CONNECTOR, WITH LOCKING BLADE, 3 POLE/4 WIRE, NEMA L16-20, 3ø 480V, CORD GRIP BODY SIZE F3. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME CONNECTOR, WITH LOCKING BLADE, 3 POLE/4 WIRE, NEMA L16-30, 3ø 480V, CORD GRIP BODY SIZE F4. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME CONNECTOR, WITH LOCKING BLADE, 3 POLE/4 WIRE, NEMA L17-30, 3ø 600V, CORD GRIP BODY SIZE F4. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME PLUG, WITH LOCKING BLADE, 2 POLE/3 WIRE, NEMA L6-15, 250V, CORD GRIP BODY SIZE F2, SILICONE HUSK. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME PLUG, WITH LOCKING BLADE, 3 POLE/3 WIRE, NON-NEMA, 250V, CORD GRIP BODY SIZE F4. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE PLUG, 30 AMP, 277 VOLT, NEMA L7-30P, 2P, 3W, LOCKING PLUG, INDUSTRIAL GRADE, GROUNDING, WETGUARD - YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITEEXTREME CONNECTOR, WITH LOCKING BLADE, 2 POLE/3 WIRE, NEMA L6-20, 250V, CORD GRIP BODY SIZE F3. FREE 2 YEAR RADWELL WARRANTY | |
| WEIDMULLER Components 2517450000 | |
| WEIDMULLER Electrical Products ZQV 4N/30 | |
| WERMA EVOSIGNAL MIDI SERIES MOUNTING BASE ADAPTER, BASE MOUNT, GRAY, ABS PLASTIC. FOR USE WITH WERMA EVOSIGNAL MIDI INDUSTRIAL SIGNAL BEACONS, AUDIBLE-VISUAL SIGNAL BEACONS AND AUDIBLE SIGNAL HORNS.. FREE 2... | |
| WERMA EVOSIGNAL MINI SERIES MOUNTING ADAPTER, PANEL MOUNT, M22 X 1.5MM THREAD TYPE, 62MM DIAMETER, 33MM HEIGHT, GRAY, ABS PLASTIC. FOR USE WITH WERMA EVOSIGNAL MINI INDUSTRIAL SIGNAL BEACONS, AUDIBLE-VISUAL... | |
| WERMA EVOSIGNAL MINI SERIES MOUNTING BASE ADAPTER, BASE MOUNT, GRAY, ABS PLASTIC. FOR USE WITH WERMA EVOSIGNAL MINI INDUSTRIAL SIGNAL BEACONS, AUDIBLE-VISUAL SIGNAL BEACONS AND AUDIBLE SIGNAL HORNS.. FREE 2... | |
| WERMA EVOSIGNAL MINI SERIES PG 29 MOUNTING ADAPTER, PANEL MOUNT, PG29 THREAD TYPE, GRAY, ABS PLASTIC. FOR USE WITH WERMA EVOSIGNAL MINI INDUSTRIAL SIGNAL BEACONS, AUDIBLE-VISUAL SIGNAL BEACONS AND AUDIBLE... | |
| WIELAND Components 25.340.0553.0 | |
| WIELAND Components 25.350.3553.0 | |
| WING-NUT WIRE CONNECTOR, 600V, 14-6AWG, EACH. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR PIGTAILTERM-A-NUT 12AWG. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR PUSH-IN 6PORT 50/PK. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR TWIST ON 22-8AWG TAN. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM, PITCH SPACING:2.54MM, NO. OF CONTACTS:6CONTACTS, GENDER:HEADER, PRODUCT RANGE:AMPMODU HE14 SERIES, CONTACT TERMINATION TYPE:THROUGH HOLE, NO. OF ROWS:2ROWS, NO. OF MATING CYCLES:30 ,ROHS COMPLIANT: YES. | |
| WIRE-BOARD CONNECTOR, RCPT 50POS 1.27MM, NO. OF CONTACTS:50CONTACTS, GENDER:RECEPTACLE, CONNECTOR TYPE:WIRE TO BOARD, CONTACT TERMINATION TYPE:THROUGH HOLE, PRODUCT RANGE:CHAMP SERIES, CONNECTOR MOUNTING:PCB MOUNT, NO. OF ROWS:2ROWS ,ROHS COMPLIANT: YES. FREE... | |
| WIRE-TO-BOARD CONNECTOR; CONNECTOR TYPE:WIRE-TO-BOARD; GENDER:HEADER; NO. OF CONTACTS:12; PITCH SPACING:3.96MM; CONTACT TERMINATION:THROUG. FREE 2 YEAR RADWELL WARRANTY | |
| WOODHEAD Electrical Products 25W07 | |
| WOODHEAD Electrical Products 28W75 | |
| WOODHEAD Electrical Products 29W76 |
| << Prev | Next >> |