CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-3 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34044845 |
| Product Name | Connector/Terminal/Pin |
| Connector Type | Circular / Cylindrical Connectors |