Pomona Electronics Between Series Adapters 3560-0

Description
"Adapter Connector Socket, 0.040"" Dia To Banana Jack Black"
Request a Quote Datasheet
Description
"Adapter Connector Socket, 0.040"" Dia To Banana Jack Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1466-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1466-ND
Between Series Adapters 501-1466-ND
"Adapter Connector Socket, 0.040"" Dia To Banana Jack Black"

"Adapter Connector Socket, 0.040"" Dia To Banana Jack Black"

Buy Now Datasheet
Test Connector Adapters - 2778957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
2778957
Test Connector Adapters 2778957
4mm black skt test adaptor,1mm contact

4mm black skt test adaptor,1mm contact

Supplier's Site
Banana Jack To 20Awg Socket, 7.5A, Black; Inter Series Connector A Pomona - 81F4643 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 20Awg Socket, 7.5A, Black; Inter Series Connector A Pomona
81F4643
Banana Jack To 20Awg Socket, 7.5A, Black; Inter Series Connector A Pomona 81F4643
BANANA JACK TO 20AWG SOCKET, 7.5A, BLACK; Inter Series Connector A:Banana; Convert From Positions:1; Convert From Gender:Jack; Inter Series Connector B:Socket Tip; Convert To Positions:1; Convert To Gender:Receptacle; Product Range:-RoHS Compliant: Yes

BANANA JACK TO 20AWG SOCKET, 7.5A, BLACK; Inter Series Connector A:Banana; Convert From Positions:1; Convert From Gender:Jack; Inter Series Connector B:Socket Tip; Convert To Positions:1; Convert To Gender:Receptacle; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.) - 70198027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.)
70198027
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.) 70198027
Socket Type Connector, Copper Alloy, Test Adapter An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Socket Type Connector, Copper Alloy, Test Adapter
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
POMONA ELECTRONICS Electrical Products 3560-0

POMONA ELECTRONICS Electrical Products 3560-0

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1466-ND 2778957 81F4643 70198027
Product Name Between Series Adapters Test Connector Adapters Banana Jack To 20Awg Socket, 7.5A, Black; Inter Series Connector A Pomona Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.) Plug/Receptacle
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details