ABB AB Plug/Receptacle 332RAU11W

Description
SOCKET-OUTLET, (2CMA166972R1000). PANEL MOUNTING, EARTHING SLEEVE POSITION 11H, RATED CURRENT 32 AMP, IP67 WATERTIGHT, UNIFIED FLANGE, ANGLED, 3-POLES+EARTH, FREQUENCY 60 HZ, WIDTH: 95 MM X HEIGHT: 117 MM X LENGHT: 104 MM, COLOR CODE RED. FREE 2 YEAR RADWELL WARRANTY
Description
SOCKET-OUTLET, (2CMA166972R1000). PANEL MOUNTING, EARTHING SLEEVE POSITION 11H, RATED CURRENT 32 AMP, IP67 WATERTIGHT, UNIFIED FLANGE, ANGLED, 3-POLES+EARTH, FREQUENCY 60 HZ, WIDTH: 95 MM X HEIGHT: 117 MM X LENGHT: 104 MM, COLOR CODE RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 123789863 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
123789863
Plug/Receptacle 123789863
SOCKET-OUTLET, (2CMA166972R1000). PANEL MOUNTING, EARTHING SLEEVE POSITION 11H, RATED CURRENT 32 AMP, IP67 WATERTIGHT, UNIFIED FLANGE, ANGLED, 3-POLES+EARTH, FREQUENCY 60 HZ, WIDTH: 95 MM X HEIGHT: 117 MM X LENGHT: 104 MM, COLOR CODE RED. FREE 2 YEAR RADWELL WARRANTY

SOCKET-OUTLET, (2CMA166972R1000). PANEL MOUNTING, EARTHING SLEEVE POSITION 11H, RATED CURRENT 32 AMP, IP67 WATERTIGHT, UNIFIED FLANGE, ANGLED, 3-POLES+EARTH, FREQUENCY 60 HZ, WIDTH: 95 MM X HEIGHT: 117 MM X LENGHT: 104 MM, COLOR CODE RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 123789863
Product Name Plug/Receptacle
Current Rating 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details