Pomona Electronics Between Series Adapters 3565-2

Description
"Adapter Connector Pin, 0.093"" Dia To Banana Jack Red"
Request a Quote Datasheet
Description
"Adapter Connector Pin, 0.093"" Dia To Banana Jack Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1863-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1863-ND
Between Series Adapters 501-1863-ND
"Adapter Connector Pin, 0.093"" Dia To Banana Jack Red"

"Adapter Connector Pin, 0.093"" Dia To Banana Jack Red"

Buy Now Datasheet
Banana Jack To 12Awg Pin, 24A, Red; Inter Series Connector A Pomona - 81F4656 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 12Awg Pin, 24A, Red; Inter Series Connector A Pomona
81F4656
Banana Jack To 12Awg Pin, 24A, Red; Inter Series Connector A Pomona 81F4656
BANANA JACK TO 12AWG PIN, 24A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Pin Tip; Convert To Positions:1Positions ; Convert To Gender:Plug; Colour:Red RoHS Compliant: Yes

BANANA JACK TO 12AWG PIN, 24A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Pin Tip; Convert To Positions:1Positions; Convert To Gender:Plug; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 19005953 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19005953
Plug/Receptacle 19005953
BANANA JACK TO 12AWG PIN, 24A, RED; PRODUCT RANGE:-; GENDER:PLUG; CONTACT TERMINATION TYPE:-; CURRENT RATING:24A; VOLTAGE RATING:2.5KV; CONTACT PLATIN. FREE 2 YEAR RADWELL WARRANTY

BANANA JACK TO 12AWG PIN, 24A, RED; PRODUCT RANGE:-; GENDER:PLUG; CONTACT TERMINATION TYPE:-; CURRENT RATING:24A; VOLTAGE RATING:2.5KV; CONTACT PLATIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.) - 70198032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.)
70198032
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.) 70198032
2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1863-ND 81F4656 19005953 70198032
Product Name Between Series Adapters Banana Jack To 12Awg Pin, 24A, Red; Inter Series Connector A Pomona Plug/Receptacle Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.)
Gender Female / Jack Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79007-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details