Pomona Electronics Binding Posts 3760-2

Description
Binding Post Connector Standard Knurled Red Tin
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Red Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1095-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1095-ND
Binding Posts 501-1095-ND
Binding Post Connector Standard Knurled Red Tin

Binding Post Connector Standard Knurled Red Tin

Buy Now Datasheet
Connector/Terminal/Pin - 19006062 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19006062
Connector/Terminal/Pin 19006062
RED ELECTRICAL TEST EQUIPMENT BINDING POST USE WITH 0.070-0.250" PANELS. FREE 2 YEAR RADWELL WARRANTY

RED ELECTRICAL TEST EQUIPMENT BINDING POST USE WITH 0.070-0.250" PANELS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Binding Post, 15A, Turret, Red; Product Range Pomona - 89F355 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Turret, Red; Product Range Pomona
89F355
Binding Post, 15A, Turret, Red; Product Range Pomona 89F355
BINDING POST, 15A, TURRET, RED; Product Range:3760 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BINDING POST, 15A, TURRET, RED; Product Range:3760 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post, Turret, 15A, Red; Product Range Pomona - 78Y6922 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Turret, 15A, Red; Product Range Pomona
78Y6922
Binding Post, Turret, 15A, Red; Product Range Pomona 78Y6922
BINDING POST, TURRET, 15A, RED; Product Range:3760 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, TURRET, 15A, RED; Product Range:3760 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate; - 70198055 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate;
70198055
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate; 70198055
8-32 Thread Post, 1⁄4 in. Mounting Hole Size, Thread Size 8-32, Standard Binding Posts Accepts standard banana plug. Thin line design for high-density packaging. Nickel plated 8-32 hex nut and lockwasher included. 2.54 mm (0.100) dia. cross hole is perpendicular with flat on insulator. Mounts in panels 1.57 mm (0.62) to 6.35 mm (0.250) thick. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max. Finish: 3760 — Tin plated; 3750 — Gold plated; 3770 — Gold plated tellurium copper.

8-32 Thread Post, 1⁄4 in. Mounting Hole Size, Thread Size 8-32, Standard Binding Posts
Accepts standard banana plug. Thin line design for high-density packaging. Nickel plated 8-32 hex nut and lockwasher included. 2.54 mm (0.100) dia. cross hole is perpendicular with flat on insulator. Mounts in panels 1.57 mm (0.62) to 6.35 mm (0.250) thick. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max. Finish: 3760 — Tin plated; 3750 — Gold plated; 3770 — Gold plated tellurium copper.

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1095-ND 19006062 89F355 70198055
Product Name Binding Posts Connector/Terminal/Pin Binding Post, 15A, Turret, Red; Product Range Pomona Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate;
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details