Amphenol Corporation Connector/Terminal/Pin 31-336

Description
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE PLUG,COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE PLUG,COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 15975503 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15975503
Connector/Terminal/Pin 15975503
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE PLUG,COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE PLUG,COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 39F1447 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
39F1447
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 39F1447
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number 15975503 39F1447
Product Name Connector/Terminal/Pin Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAZZ - kTB Solutions
Specs
Frequency 0.000 to 1.000 GHz
View Details
“N” Female to Double Binding Post, Adapter - 9417 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Geometry Right Angle
Termination Crimp
Voltage Rating 1500 volts
View Details