Pomona Electronics Between Series Adapters 3565-0

Description
"Adapter Connector Pin, 0.093"" Dia To Banana Jack Black"
Request a Quote Datasheet
Description
"Adapter Connector Pin, 0.093"" Dia To Banana Jack Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1862-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1862-ND
Between Series Adapters 501-1862-ND
"Adapter Connector Pin, 0.093"" Dia To Banana Jack Black"

"Adapter Connector Pin, 0.093"" Dia To Banana Jack Black"

Buy Now Datasheet
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) - 70198043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.)
70198043
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) 70198043
2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site
Banana Jack To 12Awg Pin, 24A, Black; Inter Series Connector A Pomona - 81F4648 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 12Awg Pin, 24A, Black; Inter Series Connector A Pomona
81F4648
Banana Jack To 12Awg Pin, 24A, Black; Inter Series Connector A Pomona 81F4648
BANANA JACK TO 12AWG PIN, 24A, BLACK; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Pin Tip; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes

BANANA JACK TO 12AWG PIN, 24A, BLACK; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Pin Tip; Convert To Positions:1Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 19005949 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19005949
Plug/Receptacle 19005949
BANANA PLUG TEST ADAPTER WITH .093 PIN, BLACK. FREE 2 YEAR RADWELL WARRANTY

BANANA PLUG TEST ADAPTER WITH .093 PIN, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1862-ND 70198043 81F4648 19005949
Product Name Between Series Adapters Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) Banana Jack To 12Awg Pin, 24A, Black; Inter Series Connector A Pomona Plug/Receptacle
Gender Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details