Pomona Electronics Binding Posts 3760-8

Description
Binding Post Connector Standard Knurled Gray Tin
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Gray Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1714-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1714-ND
Binding Posts 501-1714-ND
Binding Post Connector Standard Knurled Gray Tin

Binding Post Connector Standard Knurled Gray Tin

Buy Now Datasheet
Connector/Terminal/Pin - 32250834 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32250834
Connector/Terminal/Pin 32250834
BINDING POST, 15 AMP CURRENT RATING, 2.5 KV RATING, BRASS CONTACT, TIN PLATED, GREY COLOR. FREE 2 YEAR RADWELL WARRANTY

BINDING POST, 15 AMP CURRENT RATING, 2.5 KV RATING, BRASS CONTACT, TIN PLATED, GREY COLOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Binding Post, 15A, Grey; Product Range Pomona - 84F910 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Grey; Product Range Pomona
84F910
Binding Post, 15A, Grey; Product Range Pomona 84F910
BINDING POST, 15A, GREY; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Grey; Contact Material:Brass; Contact Termination:Screw RoHS Compliant: Yes

BINDING POST, 15A, GREY; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Grey; Contact Material:Brass; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1714-ND 32250834 84F910
Product Name Binding Posts Connector/Terminal/Pin Binding Post, 15A, Grey; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products