Legrand - Pass & Seymour Plug/Receptacle 3869

Description
ANALOG PLUG, 30A/50A, 250V. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG PLUG, 30A/50A, 250V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 10807643 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10807643
Plug/Receptacle 10807643
ANALOG PLUG, 30A/50A, 250V. FREE 2 YEAR RADWELL WARRANTY

ANALOG PLUG, 30A/50A, 250V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
PASS & SEYMOUR Electrical Products 3869

PASS & SEYMOUR Electrical Products 3869

Supplier's Site
Ang Plug 30A/50A 250V Legrand Pass & Seymour - 90H6984 - Newark, An Avnet Company
Chicago, IL, United States
Ang Plug 30A/50A 250V Legrand Pass & Seymour
90H6984
Ang Plug 30A/50A 250V Legrand Pass & Seymour 90H6984
ANG PLUG 30A/50A 250V

ANG PLUG 30A/50A 250V

Supplier's Site

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10807643 90H6984
Product Name Plug/Receptacle Plug/Receptacle Ang Plug 30A/50A 250V Legrand Pass & Seymour
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details