3M IDC Connectors 3399-6600

Description
3M 3399-6600 IDC Connector
Request a Quote Datasheet
Description
3M 3399-6600 IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 1206811 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1206811
IDC Connectors 1206811
3M 3399-6600 IDC Connector

3M 3399-6600 IDC Connector

Supplier's Site
Singapore, Singapore
1A Electronic Connector
316-3399-6600
1A Electronic Connector 316-3399-6600
26 Pos 2 Row 2.54mm Pitch Female Socket Connector, 1A, Right Angle Product overview: 3399-6600 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3399-6600 can be used for catalog matching and distributor lookup.

26 Pos 2 Row 2.54mm Pitch Female Socket Connector, 1A, Right Angle Product overview: 3399-6600 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3399-6600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - MKC26K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC26K-ND
Free Hanging, Panel Mount MKC26K-ND
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Connectors - 3399-6600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
3399-6600
Connectors 3399-6600
3399-6600 XP700004953 CABLE MOUNT FEMALE PLUG, 26-PI

3399-6600 XP700004953 CABLE MOUNT FEMALE PLUG, 26-PI

Buy Now
Rectangular Connectors - 3399-6600 - 763332-3399-6600 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3399-6600
763332-3399-6600
Rectangular Connectors - 3399-6600 763332-3399-6600
Manufacturer: 3M Win Source Part Number: 763332-3399-6600 Series: 3000 Packaging: Bulk Number of Positions: 26 Pitch: 0.100" (2.54mm) Color: Gray Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Wire Gauge: 26-28 AWG, Stranded or Solid Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Family Name: 3000 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 66900-326LF; 66900-326; Introduction Date: May 22, 1998 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: 3M
Win Source Part Number: 763332-3399-6600
Series: 3000
Packaging: Bulk
Number of Positions: 26
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Wire Gauge: 26-28 AWG, Stranded or Solid
Cable Termination: IDC
Wire Type: Ribbon Cable
Mounting: Free Hanging (In-Line)
Family Name: 3000
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 66900-326LF; 66900-326;
Introduction Date: May 22, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Connector/Terminal/Pin - 32215235 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32215235
Connector/Terminal/Pin 32215235
RECEPTACLE, FEMALE, 2.54 MM, 2 ROW, 26 CONTACTS, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, FEMALE, 2.54 MM, 2 ROW, 26 CONTACTS, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M - 46F4659 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M
46F4659
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M 46F4659
WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
SOCKET CONNECTOR;26 CONTACTS - 70114821 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOCKET CONNECTOR;26 CONTACTS
70114821
SOCKET CONNECTOR;26 CONTACTS 70114821
SOCKET CONNECTOR;26 CONTACTS

SOCKET CONNECTOR;26 CONTACTS

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Win Source Electronics Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1206811 316-3399-6600 MKC26K-ND 3399-6600 763332-3399-6600 32215235 46F4659 70114821
Product Name IDC Connectors 1A Electronic Connector Free Hanging, Panel Mount Connectors Rectangular Connectors - 3399-6600 Connector/Terminal/Pin Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M SOCKET CONNECTOR;26 CONTACTS
Gender Male / Plug; Female / Jack Male / Plug Female / Jack Female / Jack
Geometry Right Angle; Right angle Straight
Termination Idc IDT IDC IDC
Mounting Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-06KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
PCB Headers - 147085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
View Details