3M Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount 3417-6600

Description
Manufacturer: 3M Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount Pitch: 0.100" (2.54mm) Connector Type: Receptacle Contact Type: Female Socket Row Spacing: 0.100" (2.54mm) Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: 3M Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount Pitch: 0.100" (2.54mm) Connector Type: Receptacle Contact Type: Female Socket Row Spacing: 0.100" (2.54mm) Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Manufacturer: 3M Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount Pitch: 0.100" (2.54mm) Connector Type: Receptacle Contact Type: Female Socket Row Spacing: 0.100" (2.54mm) Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: 3M
Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle
Contact Type: Female Socket
Row Spacing: 0.100" (2.54mm)
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Connectors - 3417-6600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
3417-6600
Connectors 3417-6600
3417-6600 XP700004912

3417-6600 XP700004912

Buy Now
IDC Connectors - 1206833 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1206833
IDC Connectors 1206833
3M 3417-6600 IDC Connector

3M 3417-6600 IDC Connector

Supplier's Site
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3417-6600
Board to Board & Mezzanine Connectors 3417-6600
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Free Hanging, Panel Mount - MKC40K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC40K-ND
Free Hanging, Panel Mount MKC40K-ND
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Singapore, Singapore
1A 350V Electronic Connector
316-3417-6600
1A 350V Electronic Connector 316-3417-6600
40 Pos 2.54mm RA IDC Socket Connector, 1A, 350V Product overview: 3417-6600 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3417-6600 can be used for catalog matching and distributor lookup.

40 Pos 2.54mm RA IDC Socket Connector, 1A, 350V Product overview: 3417-6600 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3417-6600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SOCKET CONNECTOR;40 CONTACTS - 70114824 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOCKET CONNECTOR;40 CONTACTS
70114824
SOCKET CONNECTOR;40 CONTACTS 70114824
SOCKET CONNECTOR;40 CONTACTS

SOCKET CONNECTOR;40 CONTACTS

Supplier's Site
Connector/Terminal/Pin - 32231225 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32231225
Connector/Terminal/Pin 32231225
(PRICE/EACH), WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:40CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:40CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M - 46F4662 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M
46F4662
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M 46F4662
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3417-6600 1206833 3417-6600 MKC40K-ND 316-3417-6600 70114824 32231225 46F4662
Product Name Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount Connectors IDC Connectors Board to Board & Mezzanine Connectors Free Hanging, Panel Mount 1A 350V Electronic Connector SOCKET CONNECTOR;40 CONTACTS Connector/Terminal/Pin Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Wire to Board Connector
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable Mount
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Right Angle; Right angle Straight
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1362-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details