3M Connectors 3399-6000

Description
CONN RCPT 26P IDC 26-28AWG GOL 3399-6000 XP700004631
Request a Quote Datasheet
Description
CONN RCPT 26P IDC 26-28AWG GOL 3399-6000 XP700004631
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 3399-6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
3399-6000
Connectors 3399-6000
CONN RCPT 26P IDC 26-28AWG GOL 3399-6000 XP700004631

CONN RCPT 26P IDC 26-28AWG GOL 3399-6000 XP700004631

Buy Now
Free Hanging, Panel Mount - MSC26K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSC26K-ND
Free Hanging, Panel Mount MSC26K-ND
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connector/Terminal/Pin - 11448732 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11448732
Connector/Terminal/Pin 11448732
(PRICE/EACH), WIRE-TO-BOARD CONNECTOR, 3000 SERIES, IDC / IDT, RECEPTACLE, 26, 2.54 MM, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE-TO-BOARD CONNECTOR, 3000 SERIES, IDC / IDT, RECEPTACLE, 26, 2.54 MM, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M - 46F8318 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M
46F8318
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M 46F8318
WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M - 73T7581 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
73T7581
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M 73T7581
Wire-To-Board Connector, 3000 Series, IDC / IDT, Receptacle, 26, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, 3000 Series, IDC / IDT, Receptacle, 26, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) - 70115075 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
70115075
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) 70115075
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material Industry standard IDC socket Positive locking metal ‘‘J’’ clips provide high cover retention Accepts flat cable or discrete wire Military polarization, dual slot Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.

3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material

  • Industry standard IDC socket
  • Positive locking metal ‘‘J’’ clips provide high cover retention
  • Accepts flat cable or discrete wire
  • Military polarization, dual slot
    Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3399-6000 MSC26K-ND 11448732 46F8318 73T7581 70115075
Product Name Connectors Free Hanging, Panel Mount Connector/Terminal/Pin Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-0615-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
7 suppliers