Pomona Electronics Binding Posts 3760-5

Description
Binding Post Connector Standard Knurled Green Tin
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Green Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1506-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1506-ND
Binding Posts 501-1506-ND
Binding Post Connector Standard Knurled Green Tin

Binding Post Connector Standard Knurled Green Tin

Buy Now Datasheet
Connector/Terminal/Pin - 19006070 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19006070
Connector/Terminal/Pin 19006070
BINDING POST, 15A, TURRET, GREEN; PRODUCT RANGE:3760 SERIES; CURRENT RATING:15A; VOLTAGE RATING:2.5KV; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MA. FREE 2 YEAR RADWELL WARRANTY

BINDING POST, 15A, TURRET, GREEN; PRODUCT RANGE:3760 SERIES; CURRENT RATING:15A; VOLTAGE RATING:2.5KV; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Binding Post, 15A, Turret, Green; Product Range Pomona - 84F909 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Turret, Green; Product Range Pomona
84F909
Binding Post, 15A, Turret, Green; Product Range Pomona 84F909
BINDING POST, 15A, TURRET, GREEN; Product Range:3760 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; Colour:Green RoHS Compliant: Yes

BINDING POST, 15A, TURRET, GREEN; Product Range:3760 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate; - 70198056 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate;
70198056
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate; 70198056
8-32 Thread Post, 1⁄4 in. Mounting Hole Size, Thread Size 8-32, Standard Binding Posts Accepts standard banana plug. Thin line design for high-density packaging. Nickel plated 8-32 hex nut and lockwasher included. 2.54 mm (0.100) dia. cross hole is perpendicular with flat on insulator. Mounts in panels 1.57 mm (0.62) to 6.35 mm (0.250) thick. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max. Finish: 3760 — Tin plated; 3750 — Gold plated; 3770 — Gold plated tellurium copper.

8-32 Thread Post, 1⁄4 in. Mounting Hole Size, Thread Size 8-32, Standard Binding Posts
Accepts standard banana plug. Thin line design for high-density packaging. Nickel plated 8-32 hex nut and lockwasher included. 2.54 mm (0.100) dia. cross hole is perpendicular with flat on insulator. Mounts in panels 1.57 mm (0.62) to 6.35 mm (0.250) thick. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max. Finish: 3760 — Tin plated; 3750 — Gold plated; 3770 — Gold plated tellurium copper.

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1506-ND 19006070 84F909 70198056
Product Name Binding Posts Connector/Terminal/Pin Binding Post, 15A, Turret, Green; Product Range Pomona Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate;
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
DIN Connectors - 2100239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details