Amphenol RF Coaxial Connector (RF) Assemblies 31-203-RFX

Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARFX1062-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1062-ND
Coaxial Connector (RF) Assemblies ARFX1062-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
31-203-Rfx Amphenol Industrial - 80R6188 - Newark, An Avnet Company
Chicago, IL, United States
31-203-Rfx Amphenol Industrial
80R6188
31-203-Rfx Amphenol Industrial 80R6188
31-203-RFX

31-203-RFX

Supplier's Site
connector,rf coaxial,commercial bnc panel recept,4-hole square flange,solder cup - 70142915 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,commercial bnc panel recept,4-hole square flange,solder cup
70142915
connector,rf coaxial,commercial bnc panel recept,4-hole square flange,solder cup 70142915
Receptacle, 75 Ohms Impedance, BNC Cable Type Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. BNC receptacle connector type.

Receptacle, 75 Ohms Impedance, BNC Cable Type
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
BNC receptacle connector type.

Supplier's Site
Connector/Terminal/Pin - 15965096 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15965096
Connector/Terminal/Pin 15965096
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT FLANGED JACK, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG58, RG59, RG179, RG316, FREQUENCY MAX:4GHZ ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT FLANGED JACK, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG58, RG59, RG179, RG316, FREQUENCY MAX:4GHZ ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number ARFX1062-ND 80R6188 70142915 15965096
Product Name Coaxial Connector (RF) Assemblies 31-203-Rfx Amphenol Industrial connector,rf coaxial,commercial bnc panel recept,4-hole square flange,solder cup Connector/Terminal/Pin
Connector Type BNC BNC
Mounting Panel Mount 4-Hole Flange
Geometry Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data