Conxall Corporation Connector/Terminal/Pin 3182-3PG-3XX

Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:MULTI-CON-X; CONNECTOR BODY MATERIAL:NYLON; GENDER:PLUG; CON. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:MULTI-CON-X; CONNECTOR BODY MATERIAL:NYLON; GENDER:PLUG; CON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 18972578 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18972578
Connector/Terminal/Pin 18972578
CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:MULTI-CON-X; CONNECTOR BODY MATERIAL:NYLON; GENDER:PLUG; CON. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:MULTI-CON-X; CONNECTOR BODY MATERIAL:NYLON; GENDER:PLUG; CON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
CONXALL Components 3182-3PG-3XX

CONXALL Components 3182-3PG-3XX

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 18972578
Product Name Connector/Terminal/Pin Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers