Pomona Electronics 50 Ohm Electronic Connector 3534

Description
BNC-BNC RF Adapter, Right Angle, Female-Male, 50 Ohm Product overview: 3534 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-3534 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BNC-BNC RF Adapter, Right Angle, Female-Male, 50 Ohm Product overview: 3534 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-3534 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 Ohm Electronic Connector
374-3534
50 Ohm Electronic Connector 374-3534
BNC-BNC RF Adapter, Right Angle, Female-Male, 50 Ohm Product overview: 3534 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-3534 can be used for catalog matching and distributor lookup.

BNC-BNC RF Adapter, Right Angle, Female-Male, 50 Ohm Product overview: 3534 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-3534 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Adapter; BNC (Female-Male); Brass; Beryllium Copper; Gold; PTFE; 50 Ohms - 70197648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; BNC (Female-Male); Brass; Beryllium Copper; Gold; PTFE; 50 Ohms
70197648
Adapter; BNC (Female-Male); Brass; Beryllium Copper; Gold; PTFE; 50 Ohms 70197648
Adapter BNC (Female-Male) Right Angle, 50 Ohms Nominal Impedance Brass body material PTFE dielectric material Beryllium copper center contact material.

Adapter BNC (Female-Male) Right Angle, 50 Ohms Nominal Impedance

  • Brass body material
  • PTFE dielectric material
    Beryllium copper center contact material.
Supplier's Site
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Pomona - 39F3629 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Pomona
39F3629
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Pomona 39F3629
RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 3534 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
3534
RF Adapters - In Series 3534
RF Adapters - In Series BNC RT ANG M/F

RF Adapters - In Series BNC RT ANG M/F

Buy Now Datasheet
Connector/Terminal/Pin - 19005986 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19005986
Connector/Terminal/Pin 19005986
ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH FEMALE TO MALE BNC. FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH FEMALE TO MALE BNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 374-3534 70197648 39F3629 3534 19005986
Product Name 50 Ohm Electronic Connector Adapter; BNC (Female-Male); Brass; Beryllium Copper; Gold; PTFE; 50 Ohms Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Pomona RF Adapters - In Series Connector/Terminal/Pin
Geometry Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data