Pomona Electronics Between Series Adapters 3777A-2

Description
Adapter Connector Spade Lug To Banana Jack Red
Request a Quote Datasheet
Description
Adapter Connector Spade Lug To Banana Jack Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1352-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1352-ND
Between Series Adapters 501-1352-ND
Adapter Connector Spade Lug To Banana Jack Red

Adapter Connector Spade Lug To Banana Jack Red

Buy Now Datasheet
Adapter, Banana; Spade Lug; 5000 VDC; Red; degC (Max.) - 70198059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Banana; Spade Lug; 5000 VDC; Red; degC (Max.)
70198059
Adapter, Banana; Spade Lug; 5000 VDC; Red; degC (Max.) 70198059
Brass per QQ-B-626, Alloy 360, 1⁄2 Hard Body, Adapter Spade Lug To Banana Jack Permits single banana plug to be used with equipment having barrier strips. Lugs fit a no. 8 or 10 screw. Banana jack — 4.2 (0.166) dia., brass, nickel plated. Insulation: ABS. 0.8 (0.03) thick spade lug. Copper, electro-tin plated. Rating: 5000 VDC, 15 amps, +50°C (+122°F) max.

Brass per QQ-B-626, Alloy 360, 1⁄2 Hard Body, Adapter Spade Lug To Banana Jack
Permits single banana plug to be used with equipment having barrier strips. Lugs fit a no. 8 or 10 screw. Banana jack — 4.2 (0.166) dia., brass, nickel plated. Insulation: ABS. 0.8 (0.03) thick spade lug. Copper, electro-tin plated. Rating: 5000 VDC, 15 amps, +50°C (+122°F) max.

Supplier's Site
Plug/Receptacle - 19006235 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19006235
Plug/Receptacle 19006235
SPADE LUG TO BANANA JACK, 15A, RED; PRODUCT RANGE:-; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:-; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE -. FREE 2 YEAR RADWELL WARRANTY

SPADE LUG TO BANANA JACK, 15A, RED; PRODUCT RANGE:-; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:-; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE -. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1352-ND 70198059 19006235
Product Name Between Series Adapters Adapter, Banana; Spade Lug; 5000 VDC; Red; degC (Max.) Plug/Receptacle
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details