3M Free Hanging, Panel Mount 3421-6600

Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC20K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC20K-ND
Free Hanging, Panel Mount MKC20K-ND
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Manufacturer: 3M Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount Pitch: 0.100" (2.54mm) Connector Type: Receptacle Contact Type: Female Socket Row Spacing: 0.100" (2.54mm) Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: 3M
Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle
Contact Type: Female Socket
Row Spacing: 0.100" (2.54mm)
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-3421-6600
Electronic Connector 316-3421-6600
20 Pos, 2 Row, 2.54mm Pitch, Female Socket, IDC Connector Product overview: 3421-6600 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3421-6600 can be used for catalog matching and distributor lookup.

20 Pos, 2 Row, 2.54mm Pitch, Female Socket, IDC Connector Product overview: 3421-6600 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3421-6600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3421-6600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3421-6600
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3421-6600
3421-6600 XP700004995 CABLE MOUNT FEMALE PLUG, 20-PI

3421-6600 XP700004995 CABLE MOUNT FEMALE PLUG, 20-PI

Buy Now
Wire-Board Connector, Socket, 20 Position, 2.54Mm; Idc Connector Type 3M - 46F4658 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 20 Position, 2.54Mm; Idc Connector Type 3M
46F4658
Wire-Board Connector, Socket, 20 Position, 2.54Mm; Idc Connector Type 3M 46F4658
WIRE-BOARD CONNECTOR, SOCKET, 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 32231246 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32231246
Connector/Terminal/Pin 32231246
(PRICE/EACH), WIRE-TO-BOARD CONNECTOR, 3000 SERIES, IDC / IDT, RECEPTACLE, 20, 2.54 MM, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE-TO-BOARD CONNECTOR, 3000 SERIES, IDC / IDT, RECEPTACLE, 20, 2.54 MM, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SOCKET CONNECTOR;20 CONTACTS - 70114820 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOCKET CONNECTOR;20 CONTACTS
70114820
SOCKET CONNECTOR;20 CONTACTS 70114820
Rectangular socket connector for flat cable. Contact grid is 2 rows of 10 sockets on 0.100" centers. Insulation displacement termination works with 0.050" pitch flat cable. Open end cover allows user to create daisy chain or bus cables. No strain relief. Dual slots and centerbump polarization.

Rectangular socket connector for flat cable. Contact grid is 2 rows of 10 sockets on 0.100" centers. Insulation displacement termination works with 0.050" pitch flat cable. Open end cover allows user to create daisy chain or bus cables. No strain relief. Dual slots and centerbump polarization.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MKC20K-ND 316-3421-6600 3421-6600 46F4658 32231246 70114820
Product Name Free Hanging, Panel Mount Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount Electronic Connector Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Wire-Board Connector, Socket, 20 Position, 2.54Mm; Idc Connector Type 3M Connector/Terminal/Pin SOCKET CONNECTOR;20 CONTACTS
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Termination IDT IDC
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details