Radwell International Connector/Terminal/Pin 31552915

Description
(PRICE/TC) MEMORY CARD CONNECTOR, 9WAY; PRODUCT RANGE:FPS SERIES; CONNECTOR TYPE:MEMORY CARD; NO. OF CONTACTS:9CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT TERMINATION:SURFACE MOUNT RIGHT ANGLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) MEMORY CARD CONNECTOR, 9WAY; PRODUCT RANGE:FPS SERIES; CONNECTOR TYPE:MEMORY CARD; NO. OF CONTACTS:9CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT TERMINATION:SURFACE MOUNT RIGHT ANGLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 31552915 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
31552915
Connector/Terminal/Pin 31552915
(PRICE/TC) MEMORY CARD CONNECTOR, 9WAY; PRODUCT RANGE:FPS SERIES; CONNECTOR TYPE:MEMORY CARD; NO. OF CONTACTS:9CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT TERMINATION:SURFACE MOUNT RIGHT ANGLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MEMORY CARD CONNECTOR, 9WAY; PRODUCT RANGE:FPS SERIES; CONNECTOR TYPE:MEMORY CARD; NO. OF CONTACTS:9CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT TERMINATION:SURFACE MOUNT RIGHT ANGLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 31552915
Product Name Connector/Terminal/Pin
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
View Details