3M Rectangular Connector Accessories 3448-3060

Description
Connector Strain Relief For 3000 Series
Request a Quote Datasheet
Description
Connector Strain Relief For 3000 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - MSSR60-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
MSSR60-ND
Rectangular Connector Accessories MSSR60-ND
Connector Strain Relief For 3000 Series

Connector Strain Relief For 3000 Series

Buy Now Datasheet
Connector/Terminal/Pin - 32231470 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32231470
Connector/Terminal/Pin 32231470
(PRICE/EACH), STRAIN RELIEF, 60WAY, PLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:3M IDC SOCKET 3334; NO. OF POSITIONS:60POSITION S; STRAIN RELIEF MATERIAL:PLASTIC; PRODUCT RANGE:3448 SERIES; NO. OF CONTACTS:60CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), STRAIN RELIEF, 60WAY, PLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:3M IDC SOCKET 3334; NO. OF POSITIONS:60POSITIONS; STRAIN RELIEF MATERIAL:PLASTIC; PRODUCT RANGE:3448 SERIES; NO. OF CONTACTS:60CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number MSSR60-ND 32231470
Product Name Rectangular Connector Accessories Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data