7000007644 JE150366910 SCR/SHELLKIT/10/WMRE
Win Source Part Number: 994015-36310-3200-00
Category: Connectors, Interconnects>Plugga
Series: 363
Package: Bag
Accessory Type: Backshell
For Use With/Related Products: SCR Connectors
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: 3M
Other Names: 4547452747856,363103
Base Product Number: 36310
Connector Backshell For SCR Connectors
CONNECTOR BACKSHELL, (PRICE/EACH), SHELL KIT, COMPACT RIBBON CONNECTOR, 180 , PET (POLYESTER) BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 36310-3200-008 | 994015-36310-3200-008 | 3M6454-ND | 32226193 |
| Product Name | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Connectors, Interconnects - Pluggable Connectors - Accessories | Pluggable Connector Accessories | Connector/Terminal/Pin |
| Gender | Male / Plug |