ABB AB Plug/Receptacle 3318

Description
MALE PLUG WITH SCREW CAP, 30A, PLG, 3P, 4W, AT 480VAC, SC, 4 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MALE PLUG WITH SCREW CAP, 30A, PLG, 3P, 4W, AT 480VAC, SC, 4 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4894364 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4894364
Plug/Receptacle 4894364
MALE PLUG WITH SCREW CAP, 30A, PLG, 3P, 4W, AT 480VAC, SC, 4 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY

MALE PLUG WITH SCREW CAP, 30A, PLG, 3P, 4W, AT 480VAC, SC, 4 WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
30A Plg 3P4W At 480Vac Sc Abb - Thomas & Betts - 99H6933 - Newark, An Avnet Company
Chicago, IL, United States
30A Plg 3P4W At 480Vac Sc Abb - Thomas & Betts
99H6933
30A Plg 3P4W At 480Vac Sc Abb - Thomas & Betts 99H6933
30A PLG 3P4W AT 480VAC SC

30A PLG 3P4W AT 480VAC SC

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4894364 99H6933
Product Name Plug/Receptacle 30A Plg 3P4W At 480Vac Sc Abb - Thomas & Betts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Headers, Plugs and Sockets - 1920-1317-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details