BNC, Twinaxial Connector Plug, Female Socket and Male Pin 50Ohm Free Hanging (In-Line) Solder
CONN TWINAX PLUG STR 50 OHM
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG108A/U; Contact Material:Brass; Contact Plating:Silver Plated RoHS Compliant: Yes
Twin BNC Connector Series, Brass, Nickel Finish Material, TFE or Noryl Insulation
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG108A; CONTACT MATERIAL:BRASS; FREQUENCY MAX:4GHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | ARF1133-ND | 31-2226 | 59M5307 | 70142614 | 15975295 |
| Product Name | Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf | connector,rf coaxial,twin bnc str plug,clamp/solder,1m&1f cont,for rg108a cable | Plug/Receptacle |
| Connector Type | BNC; Twinax | BNC | BNC | BNC | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Frequency | 4.000 GHz |