F. Walther Electric Corporation Socket, Free, 400V, 32A, 3P+E Way; Current Rating Walther 330406

Description
SOCKET, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SOCKET, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Free, 400V, 32A, 3P+E Way; Current Rating Walther - 68C5187 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Free, 400V, 32A, 3P+E Way; Current Rating Walther
68C5187
Socket, Free, 400V, 32A, 3P+E Way; Current Rating Walther 68C5187
SOCKET, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET, FREE, 400V, 32A, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 26532124 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26532124
Connector/Terminal/Pin 26532124
IEC, PIN AND SLEEVE, 32A, CONNECTOR WITH CABLE SLEEVE, 4 WIRE, 400 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY

IEC, PIN AND SLEEVE, 32A, CONNECTOR WITH CABLE SLEEVE, 4 WIRE, 400 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 68C5187 26532124
Product Name Socket, Free, 400V, 32A, 3P+E Way; Current Rating Walther Connector/Terminal/Pin
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details