Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, BNC PLUG-N JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:N; CONVERT TO GENDER:JACK; PRODUCT RANGE:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1102-ND | 15980309 |
| Product Name | Coaxial Connector (RF) Adapters | Connector/Terminal/Pin |
| Connector Type | BNC; Type N | BNC |