3M Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3414-6600

Description
3414-6600 XP700005117
Request a Quote Datasheet
Description
3414-6600 XP700005117
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3414-6600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3414-6600
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3414-6600
3414-6600 XP700005117

3414-6600 XP700005117

Buy Now
Free Hanging, Panel Mount - MKC34K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC34K-ND
Free Hanging, Panel Mount MKC34K-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Connector/Terminal/Pin - 11159840 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11159840
Connector/Terminal/Pin 11159840
WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM, IDC RECEPTACLE, CONTACT FEMALE, PITCH SPACING 2.54MM, 2 ROW; 34CONTACTS, CONNECTOR MOUNTING, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM, IDC RECEPTACLE, CONTACT FEMALE, PITCH SPACING 2.54MM, 2 ROW; 34CONTACTS, CONNECTOR MOUNTING, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M - 46F4661 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M
46F4661
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M 46F4661
WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
SOCKET CONNECTOR;34 CONTACTS - 70114823 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOCKET CONNECTOR;34 CONTACTS
70114823
SOCKET CONNECTOR;34 CONTACTS 70114823
SOCKET CONNECTOR;34 CONTACTS

SOCKET CONNECTOR;34 CONTACTS

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3414-6600 MKC34K-ND 11159840 46F4661 70114823
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Connector/Terminal/Pin Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M SOCKET CONNECTOR;34 CONTACTS
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Gender Female / Jack Female / Jack
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details