Radwell International Plug/Receptacle 32397621

Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-4 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-4 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 32397621 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32397621
Plug/Receptacle 32397621
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-4 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-4 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32397621
Product Name Plug/Receptacle
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers