Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (1R5004A20A120) CIRCULAR CABLE ASSEMBLY, MINI-CHANGE SERIES, 1/2 -14 NPT, CIRCULAR 5 POSITION RECEPTACLE, 7/8-16 INCH CIRCULAR RECEPTACLE TO FREE END. FREE 2 YEAR RADWELL WARRANTY | |
| (BLA 20 SN OR), CONNECTION TERMINAL BLOCK, 300V, 10A, AWG 26 TO 12. FREE 2 YEAR RADWELL WARRANTY | |
| (LMF 5.08/02/180 3.5SN OR BX), OMNIMATE SIGNAL, PCB TERMINAL, PUSH IN - SPRING CONNECTION, PITCH: 5.08 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 50), CABLE GLAND, NYLON, 13-18MM, M25X1.5, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M25 X 1.5, CABLE DIAMETER MIN:13MM, CABLE DIAMETER MAX:18MM, CABLE GLAND MATERIAL:NYLON (POLYAMIDE), GLAND COLOUR:BLACK,... | |
| (PRICE/PACK OF 50), CABLE GLAND, NYLON, 6-12MM, M20X1.5, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M20 X 1.5, CABLE DIAMETER MIN:6MM, CABLE DIAMETER MAX:12MM, CABLE GLAND MATERIAL:NYLON (POLYAMIDE), GLAND COLOUR:BLACK,... | |
| (PRICE/PK OF 10) CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C, MODULAR CONNECTOR TYPE:RJ45 PLUG, PORT CONFIGURATION:1 X 1 PORT, NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C, LAN CATEGORY:CAT5E, IP RATING:-,... | |
| (PRICE/PK OF 10) STRAIN RELIEF, KINK PROTECTION HOOD, RJ45 MODULAR CONNECTORS, PVC (POLYVINYLCHLORIDE) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 10), #10-32 MALE WITH CAPTIVATED O-RING TO BARB, 1/8", PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 10), #10-32 TO 1/8” TUBE CONNECTOR, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), 10P, PBC, MICRO-MATCH VALUE LINE. FREE 2 YEAR RADWELL WARRANTY | |
| **NOT A VALID PART NUMBER, DO NOT USE**. FREE 2 YEAR RADWELL WARRANTY | |
| 03P TERMINAL BLOCK CIM5.00. FREE 2 YEAR RADWELL WARRANTY | |
| 1 POSITION WIRE TO BOARD TERMINAL BLOCK HORIZONTAL WITH BOARD - THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 NPTF, NICKEL PLATED BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL ELBOW 260 MAX PSI, TUBE TO MALE NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" OUTSIDE DIAM, NICKEL PLATED BRASS PUSH-TO-CONNECT TUBE UNION 260 MAX PSI, TUBE TO TUBE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 12 VOLT PLUG & RECEPTACLE AND PLUG COMBO, INTERNAL 10 AMP FUSE. FREE 2 YEAR RADWELL WARRANTY | |
| 16 POSITION RIBBON CABLE, DIP HEADER CONNECTOR RED IDC 28 AWG, STRANDED OR SOLID THROUGH HOLE, PRESS-FIT . FREE 2 YEAR RADWELL WARRANTY | |
| 20 POSITION RIBBON CABLE, DIP HEADER CONNECTOR IDC THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" , STUBBY ALARM WINDOW CONTACT, BROWN, 18" WIRE LEADS, PRICED FOR EACH UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| 36 GASKET FRTMT PLAIN ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 75 OHM BNC MALE TERMINATOR. FREE 2 YEAR RADWELL WARRANTY | |
| A LS (LOGIC SOLVER) ANALOG INPUT CHARACTERIZATION MODULE (CHARM) FOR A 4-20 MA, WITH OR WITHOUT HART INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER N FEMALE TO N FEMALE, COAXIAL, 50 OHM NOMINAL IMPEDANCE, STRANDED CONDUCTOR, BARE COPPER, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR 1/4NPTMX9/16M/PF. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR, FEMALE SWIVEL TO 1/4IN ID HOSE. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR, TYPE 110, MALE CONNECTION, 9/16", 5,000 PSI, 1030 BA. FREE 2 YEAR RADWELL WARRANTY | |
| AMP Components 1-179555-3 | |
| AMP Components 1-206062-4 | |
| AMP Components 1377172-9 | |
| AMP Electrical Products 1-1418390-1 | |
| AMPHENOL , 10-825811-29P, 1082581129P, CONNECTOR PLUG, INSERT CIRCULAR, SIZE 20. FREE 2 YEAR RADWELL WARRANTY | |
| AMPHENOL Components 10-584945-6S | |
| AMPHENOL Components 131C15019X | |
| AMPHENOL CONNECTOR, 8 POSITION, RJ45 RECEPTACLE, ROHS, GOLD PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMOTIVE COUPLER, TYPE F, 1/2 INCH SERIESCOUPLER, 3/8 INCH FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| BANANA PLUG, WITH SET SCREW, HANDS FREE USE IN CONTROLLED ENVIRONMENT: 5000 VDC, HAND-HELD USE: 30 VAC / 60 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| BARRIER STRIP 6 POS PITCH 11.12. FREE 2 YEAR RADWELL WARRANTY | |
| BARRIER, TERMINAL BLOCK, 12POS, 11 MM PITCH, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| BLACK ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH MALE BNC TO DOUBLE BINDING POSTS. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK CONNECTOR, JACK ASSEMBLY, 4- CONDUCTOR, SCREW TERMINALS, USOC. FREE 2 YEAR RADWELL WARRANTY | |
| BNC TO N JACK ADAPTER GOLD PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD CONNECTOR, 14 CONTACTS, 2 ROWS, FEMALE, 2.54MM PITCH, IDC TERMINAL, GRAY INSULATOR, RECEPTACLE, CABLE MOUNT, FREE HANGING, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| BOOT COVER, GRAY, 8MM, 50 PER PACK. FREE 2 YEAR RADWELL WARRANTY | |
| BREAKAWAY HEADER, 40 PIN, 2 ROW, T/H, 2.54 MM, 6.1MM CONTACT MATING, INSULATION HEIGHT 2 MM, TIN. FREE 2 YEAR RADWELL WARRANTY | |
| BUILT-IN-WINDING-BOX , ELBOW, S XPOL, M23, IL OR VS, 12 POLES, CRIMPED CONNECTION, 0 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| BURKERT Components 137943 | |
| CABLE 45DEGREE 7FT 2WAY STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, 1/2"NPT, BLUE . FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, BLACK, 9MM, M25 THREAD SIZE, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, SOLDER BNC, MALDE, 6 PIECE, FOR RG-58 PVC. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, BRASS, 1 INCH NPT, M25 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, BRASS, THREAD M20, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, EXPLOSIVE ATMOSPHERE, SIZE M20 1/2 IN NPT, METAL TO METAL ARMOUR CLAMPING, NICKEL PLATED BRASS, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, M25, BRASS, SIZE/B. FREE 2 YEAR RADWELL WARRANTY | |
| CAP FOR CONNECTOR BEAD CHAIN. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR PLUG SIZE 17, 16 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:, COUPLING STYLE:, CONTACT PLATING:GOLD ROHS COMPLIANT:... | |
| CIRCULAR CONNECTOR, 126 SERIES, STEEL BODY, MINI HEX, 7PIN, FEMALE, W/CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, MIL-C-26482 SERIES I (VG95328), PLUG, 8, PIN, SOLDER, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG, 3+PE, CABLE, PRODUCT RANGE:CA SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SCREW SOCKET, COUPLING STYLE:THREADED, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2... | |
| CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:126; CONNECTOR BODY MATERIAL:STEEL; GENDER:PLUG; CONTACT GENDER:PIN; . FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, RCPT, 3+PE, PANEL, PRODUCT RANGE:CA SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2... | |
| CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; PRODUCT RANGE:126 SERIES; GENDER:RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CONTACT GENDER:SOCKET; CONT . FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR DIN CONNECTOR, 8 CONTACTS, JACK, THROUGH HOLE, LOCKING, VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR DIN CONNECTORS, MINI-DIN, VERTICAL, 8 POSITION, SNAP & LOCK SOCKET FEMALE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR DIN, MINI-DIN ASSEMBLY, 8 PIN PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR MIL SPEC CONTACTS SKT 16S GA SOLDER. FEMALE SOCKET. 20 AWG - 16 AWG. CONTACT SIZE: 16. FREE 2 YEAR RADWELL WARRANTY | |
| CLIP R.H.. FREE 2 YEAR RADWELL WARRANTY | |
| CLIP, WPI 126 SERIES CONNECTOR; ACCESSORY TYPE:CONNECTOR CLIP; FOR USE WITH:WPI 126 SERIES; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Components 11923-PKG | |
| CLIPPARD Electrical Products 11755-PKG | |
| COAXIAL CABLE CONNECTOR, STRAIGHT, 50 OHM, 18 GHZ, CRIMPED OUTER CONTACT, BRONZE COUPLING NET, PFA/PTFE INSULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION LUG, BBLU-D SERIES, COPPER, TIN-PLATED, 2-HOLE, SINGLE CONDUCTOR, RED COLOR CODE, ROHS COMPLIANT, UL, CSA. FREE 2 YEAR RADWELL WARRANTY | |
| CONACT PINS ELECRICAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUIT FITTING, SQUEEZE CONNECTOR, DIE CAST ZINC, FLEXIBLE METAL CONDUIT COMPATIBILITY, 90, 1/2" INCH TRADE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUIT HUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONN HOUSING RCP, 50 POS 2.54MM, CRIMP ST CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONN IC DIP SOCKET 24POS TIN 2.54 PITCH 10.16 ROW. FREE 2 YEAR RADWELL WARRANTY | |
| CONN, USB-B, 4POS, R/A, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY | |
| CONN; TERMBLK; PCB; HEADER; SNGLLVL; 90DEGANGL; SLDR; 10POLE; 5MMPITCH; 12SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING BLOCKS, CATEGORY 5E, 8 PIN, 110 IDC, COLOR CODED, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION TERMINAL PLATE, 3-POLE, WITH COVER CAP, 12 X 5, 10, 35 - 150 MM^2, AWG 2 - 300 MCM, LAM. CU. 15 - 20 X 5 - 10, 480A. | |
| CONNECTION TERMINAL, 16P, 16A, 250V . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR / HOSE, SERIES 430, INDUSTRIAL, HIGH FLOW, 3/8 INCH FEMALE NPT, 3/8 INCH BODY DIAMETER, STEEL ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR / HOSE, SERIES 430, INDUSTRIAL, HIGH FLOW, 3/8 INCH MALE NPT, 3/8 INCH BODY DIAMETER, STEEL ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR / HOSE, SERIES 550, INDUSTRIAL, 3/8 INCH FEMALE NPT, 1/2 INCH BODY DIAMETER, HIGH FLOW, STEEL ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 15PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 20PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 22PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3/H INCH 90 DEGREE ANGLE, LIQUID -T IGHT CONNECTOR, INDOOR AND OUTDOOR, FURNISHED WITH STEEL LOCKNUT AND SEAL GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 5015 SIZE 18. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 7/8INID. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BLOCK CAT5E 110V 10/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE CLAMP, BLACK, 1 3/16-18, UNEF-2B 20, 22. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, 12PIN MALE/9PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, 8FEMALE/4MALE CONNECTOR ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, 8PIN FEMALE END, 4PIN MALE END. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, 8PIN FEMALE/4PIN MALE ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, 9FEMALE/12FEMALE CONNECTOR ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CAP, SCREEN FOR D-SUB . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCULAR CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL ,36VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FITTING ELBOW 3/8IN NPT MALE BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FITTING, 18.86X28.10MM STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FOR DTI CARRIERS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING 10AMP 240VAC MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING, 12 POSITION, PLUG, 2.5 MM PITCH SPACING, DYNAMIC D-2100D SERIES, 12 POSITIONS, PIN CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING, PLUG, 6 POSITION, 1.25MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT ONLY BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, MALE, CAGE CLAMP,. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, PLUG, RECTANGULAR, 16PIN, SCREW TERMINALS, 20-14WG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR JACK TEST VERTICAL BLACK 5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR JACK TEST VERTICAL BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PCB COMPONENT SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PIN, PUSH-IN, 14-18GA. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG-IN 7POLE 5MM 12-26AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SOCKET CIRCULAR SIZE 22 4POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SOCKET MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TERM BLK 15A 26-12 300V 8POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TERMINAL, 16P, 16A, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TERMINAL, MALE, 16 POLE, 16 AMP, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR WHITE POWERPOLE PP45. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 10 CONTACTS, PIN CONTACTS, 18-1 INSERT, CONTACT SIZE 10#16, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 20-14AWG, HE SERIES, CABLE MOUNT, RECEPTACLE, 6 CONTACTS, SOCKET, 2-ROW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 2PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 350 AMP, GREEN, 2/0 WIRE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 37 PIN, FEMALE, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 41A, 2#12, CIRCULAR, . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 600VAC, 240/4KV/3, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, BARRIER STRIP, 15A, 300V, 10 POSITION, 8.26 MM PITCH, 3 WALL, SCREWS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CARD EDGE,DUAL, FEMALE 56 POS, 28 PER SIDE, 3.18MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D SUB, AMPLIMITE HDP-20, DB, PLUG, 15 PINS, MALE, METAL, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D-SUB, 9 POSITION, MALE, SOLDER CUP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D-SUB, RECEPTACLE, 9 POS, STANDARD, SOLDER CUP, FEMALE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, DIP, PLG, IDC 26 POSITION, VERTICAL, CABLE PITCH 1.27MM, BOARD SIDE PITCH 2.54MM, 2 ROW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, EMERGENCY, RED ,1/2IN ,FEMALE PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FEMALE, 125V, 5A, 2CORES, STRAIGHT, CIRCULAR, WIRE CONNECTION METHOD: SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FEMALE, 90 DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HDC INSTERT, 16 AMP, 10 POLES, 500V, SCREWN CONNECTION, SIZE 4 . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HE SERIES, HEAVY DUTY INSERT, CABLE MOUNT, 16 PIN CONTACT, 2 ROW, COOPER ALLOY CONTACTS, 500 VOLT RATING, AWG 12 MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, 10POS, 2MM PITCH, RIGHT ANGLE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, 4POS, 2MM PITCH, RIGHT ANGLE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, IDC, 34 POS, 2 MM PITCH, FEMALE, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, MALE, 2 MM PITCH, 80 POSITION, 2 ROW, THROUGH HOLE, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, SURFACE MOUNT, RIGHT ANGLE 15 POSITION, 1.25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, THT, D-3200S, 2WAY; PITCH SPACING:5.08MM; NO. OF CONTACTS:2CONTACTS; GENDER:HEADER; PRODUCT RANGE:DYNAMIC D-3200S SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT PLATING:GOLD PLATED ROHS COMPLIANT: YES. FREE 2... | |
| CONNECTOR, HOUSING, 6 POSITION, PLUG, 2.5MM; PRODUCT RANGE:DYNAMIC D-2100D SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:2.5MM; FOR USE WITH:DYNAMIC D-2000 SERIES PIN CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CONNECTOR, MALE, 1/2X3/4IN, MIN ORIFICE SIZE 0.281IN, 45 DEGREE FLARE, STYLE 648F, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MALE, 3 PIN, 325 MM CORD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MMCX TYPE, FEMALE JACK, EDGE MOUNT, PCB BOARD, STRAIGHT, RF COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MODULAR JACK, 8 POSITION, 1PORT, RED, WITH DUST COVER, SL SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MODULAR JACK, RJ45, 1PORT, 8P8C; CONNECTOR TYPE:RJ45; PRODUCT RANGE:-; GENDER:JACK; NO. OF CONTACTS:8CONTACTS; NO. OF POSITIONS:8POSITIONS ; NO. OF PORTS:1PORTS; LAN CATEGORY:CAT6; CONTACT TERMINATION TYPE:IDC / IDT ;ROHS COMPLIANT:... | |
| CONNECTOR, POWER ENTRY CONNECTOR, FEMALE SOCKETS, PANEL MOUNT, SNAP-IN, IEC 320-C13. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, POWER ENTRY, 3 POSITIONS, 10 AMP, 115/250 V, 50/60 HZ, PANEL MOUNT, RECEPTACLE, MALE BLADES, QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RECEPTACLE, 10POS, 2ROW, 2MM; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:10CONTACTS; CONNECTOR MOUNTING:SURFACE MOUNT; PRODUCT RANGE:AMPMODU SERIES; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CONNECTOR, SMPS, FEMALE TO FEMALE BULLET / INDIVIDUAL - TRAY (PACK FILL QTY: 100). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STRAIGHT PLUG, 10PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, TERMINAL BLOCK, 16 POS, PC BOARD MOUNT, 9.52MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, TERMINAL BLOCK, 20 PIN, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, TERMINAL BLOCK, 8 POSITION, PCB, HEADER, PLUG, THROUGH HOLE MOUNT, SOLDER TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, TWIST ON, 75 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,BNC PLUG, STRAIGHT, 50 OHM, SOLDER,RG59, RG59A, RG59B, RG62, RG62A, RG62B. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,D-SHELL,CA BLE MOUNT,RECEPT,51 CONTACTS,PIN,0.05 PITCH,SOLDER TERMINAL,HOLE .087-.098. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,ULTRAEASE 6Q,CABLE SATELLITE TV. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,UNIVERSAL GLADHAND,STRAIGHT MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTORS, MALE INSERT, 16 POSITIONS, 1 GROUND, 16A, 500V, SCREW TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTORS, TYPE K WIRE, 100PK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTR, 10 POSITION CIRCULAR CONNECTOR RECEPTACLE, MALE PINS SOLDER CUP GOLD . FREE 2 YEAR RADWELL WARRANTY | |
| CONNNECTOR, FEMALE, 20 POSITION, NON SPECIFIED - DUAL EDGE, GOLD 0.156" (3.96MM), BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK YELLOW/GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT CONNECTOR FRAME 3MODULE FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT SET, 12-10AWG, CRIMP, PRODUCT RANGE:SBS75X SERIES, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:10AWG, CONTACT PLATING:SILVER PLATED CONTACTS, FOR USE WITH:SBO 50 CONNECTORS, WIRE SIZE AWG MIN:12AWG ROHS... | |
| CONTACT SKT SOLDER 1.25-2.0MM GTC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT SOCKET, SIGNAL, 20-24 AWG, CRIMP, GOLD, (PRICE FOR EACH) . FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT, GT SERIES, CIRCULAR, 20-16 AWG, CRIMP TYPE, SOCKET, 16-20 AWG MIN / MAX, FOR USE WITH AMPHENOL GT SERIES CIRCULAR CONNECTORS, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY... | |
| CORD CONNECTOR, 1/2INCH NPT, BLACK, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, ST SERIES, PLUG, MALE, STEEL, 1-1/2" BODY, 1-1/2" PORT, 1-1/2-11 THREAD, 2-1/4" HEX, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| COVAL BUS TERMINATION, M8 / STRAIGHT / FEMALE / 4-PIN, M8 / PLUG / MALE / 4-PIN, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CPE5 8HJP SOCKET PCB. FREE 2 YEAR RADWELL WARRANTY | |
| CRIMP TERMINAL, SPADE, BARE, Y-SHAPED, NON-INSULATED, 22-16 AWG, 100/PK. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT SHUNT RESISTOR, 125AMP - 100MV, 7 - 95, (50-140014PZAA3JAB). FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Components 13-4762 | |
| D-SUB BACKSHELLS, DSUB JUNCTION SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB HOOD, DB15, METAL, SI. FREE 2 YEAR RADWELL WARRANTY | |
| DANFOSS Electrical Products 130B1069 | |
| DIAGNOSTIC CONNECTOR, PG/90, FAST CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,T-VALVE CONNECTOR, MALE BRANCH, TUBE OD 6.35MM, STAINLES STEEL . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 43 POSITION 86 PIN EYELET GOLD PLATED EDGE CARD CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOMOTIVE CONNECTOR, 18-14 AWG, 13 AMP, NICKEL, SOLD PER UNIT (NOT PER REEL). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BIT FLEXIBLE EXTENDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE GLAND, WITH STRAIN RELIEF, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, 27 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, FOR USE W/ RG-59 & BELDEN 8241 CABLE, BNC MALE TYPE, DC TO 2 GHZ, 75 OHMS, 500 VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPONENT, CONNECTOR, FEMALE, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR BOARD, MR50FA 50PIN FEMALE CONNECTOR, FAP-50 50PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, FLAT RIBBON, 34-PIN, 80 MM, 2 FEMALE / 1 MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR COVER, PLASTIC BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR HOUSING, TRIPLOC, COMPRESSION NUT, 0.75-0.875IN CABLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR PROFI-BUS NODE HORIZONTAL 9PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR RECEPTACLE COVER CAP, W/CHAIN, SIZE 14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR W/PLATE, 37 PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 15PIN MALE CONNECTOR, 15PIN FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 24 TEETH, ORANGE, (SCF-147020-01-SA-R1 ). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 90 DEGREE, 3 PIN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB, 9-PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, FEMALE, 19 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, MALE, 15PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, PLUG INSERT, 3 PRONG, MALE , 2 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, PROTECTIVE COVER, FEMALE, 4 PIN, YELLOW/BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, SET OF 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, TYPE TA , 11 PIN HARNESS ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR/TERMINAL PIN, DIN RAIL STOP ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, E SERIES KEYSTONE MODULAR JACK, 8-POSITION, CAT: 6, UNSHIELDED, UTP, RJ45, ALPINE WHITE, SOLID STRANDED, KL SERIES FACEPLATES & PANELS, BERYLLIUM COPPER, GOLD, POLYCARBONATE, -40C TO +70C... | |
| DISCONTINUED BY MANUFACTURER, ELECTRICAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FITTING / SEAL, METAL CLAD, SIZE B, 3/4INCH NPT, FOR HAZARDOUS LOCATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GARDEN HOSE ADAPTER, BARBED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEADER, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAVY DUTY POWER CONNECTORS, RECTANGULAR, 2X2 PP PAK W/HDW, FOR MC/CARR, ROHS COMPLAINT YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL CONNECTOR, 4-PIN FEMALE STRAIGHT CONNECTOR, 2 METER CABLE, BLACK PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE CONNECTOR, SCREW TERMINALS, DUAL PORT, CABLE OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE OPTION CONNECTOR, FOR 42BD DIGITAL MICRO WATTMETER 44 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IPON CORD CONNECTOR, 1 INCH NPT, MATERIAL: HALOGEN FREE POLYAMIDE, SILICONE FREE, SEALING GROMMET: NEOPRENE, TEMP RANGE: (-22F TO 212F, PROTECTION CLASS: IP68, 5 BAR / COMPARABLE... | |
| DISCONTINUED BY MANUFACTURER, IPON CORD CONNECTOR, NPT 3/8", LIGHT GRAY, (PRICE/PK 50) -. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG CONNECTOR, 150A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAINS POWER CONNECTOR, 15A, 250VAC, MALE, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MALE ELBOW, BRASS, 3/8 TUBE OD, 11/16 HEX TUBE NUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MALE NPTF PIPE, SWIVEL, FLUID CONNECTOR, CUT OFF FACTOR 2.820, THREAD 1X11-1/2”, HOSE ID 1”, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MALE PLUG, 2-PRONG,15 AMP, 277V, FOR F50. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO CONNECTOR, 31 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICROWAVE UV LAMP CURING RF MAGNETRON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTO COUPLER, 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PIN AND SLEEVE, 30 AMP, 2 POLE, 3 WATT, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG ACCESSORY WIRE, FOR BULB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG CONNECTOR, L SERIES, RECEPTACLE, HIGH DENSITY, MODULAR, 45 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, 36 PIN, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, FEMALE, 36 PIN, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, QUICK DISCONNECT, NIPPLE TYPE, 1/4 INCH BODY SIZE, MALE NPT, 300 PSI, STEEL, 2 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, RIGHT ANGLE, FEMALE, 4 POLE, SCREW TERMINAL, PG11 GLAND FIELD ATTACHABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER JUNCTION (CIRCUIT SPLITTER), 12 VAC, 20A, 12 AWG, 2 CIRCUIT, ISOLATED GROUND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER RECEPTACLE, 50 AMP, 125/250 V, FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PUSH IN CONNECTOR KIT, CONSISTS OF 4 WIRES, A SCREWDRIVER AND CONNECTOR 7310.5862.0, PUSH IN INSERT RANGES FROM 6 UP TO 48 POLES, SUITABLE FOR SOLID AND... | |
| DISCONTINUED BY MANUFACTURER, QUADPLEX SURGE SUPRESSION RECEPTACLE, BLUE, 2 POLE, 3 WIRE GROUNDING, 15 AMP, 125 V, NEMA 5-15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, FEMALE, 7-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, FLANGE, STRAIGHT, 30A, 5 POLE, 6H CLOCK POSITION, BRASS CONTACTS, SCREW TERMINALS, 415V 50/60HZ, 4P5W, RED, PLASTIC HOUSING, IP44, PRICED PER PIECE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, TWIST LOCK L6-30R TYPE, 30 AMP, 250V . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, TWIST LOCK, L6-30R, 30AMP, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUNDANT LS DO CHARM TERMINAL, 2 AMP, 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RFI FILTER, 3 AMP, 115/250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SLA 10/180 3.2SN, 10 POSITION TERMINAL BLOCK HEADER, MALE PINS, SHROUDED (2 SIDE), 5.08MM, VERTICAL THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SNAP2IT CONNECTOR, PUSH-IN TYPE, INSULATED THROAT1/2 IN KNOCK-OUT SIZE, 3/8 IN THROAT, FOR MC/AC/HFC/FLEX CONDUIT, CAGLE RANGE .410-.612 MAX, PLATED STEEL, PRICE/BOX OF 50. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOCKET CONNECTOR , CIRCULAR, STRAIGHT, CABLE MOUNT, 16 PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOCKET RELAY, 11PIN, OCTAL BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STRAIN RELIEF CONNECTOR, 1/2 INCH, PVC RIGID, W/LOCKNUT/O-RINGS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH FLEXITEST, TYPE FT-1, TEST SWITCH, 10 POLE, SCREW-DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 750 V, 32 AMP, 4MM X 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEST PROBE WIRE PIN INSERT, 2500/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WALL SWITCH, SINGLE POLE, 15 AMP, 120-277 VAC, IVORY TOGGLE, SIDE WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONNECT OR COUPLER,T M12, MALE, /M12 ,F/S ,5POLE, 60VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,MILITAR Y STYLE CONNECTOR,SIZE 40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,POWER CONNECTOR,RECTANGULA R,6 CONTACTS,FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACURER, CONNECTOR, 22-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTIUNED BY MANUFACTURER, CABLE CONNECTOR, 2 ENDS WITH 4 PIN FEMALE CONNECTION, 1 END WITH 4 PIN MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE BANANA PLUG, 15A; CONNECTOR TYPE:DOUBLE BANANA JACK TO DOUBLE BINDING POST; GENDER:PLUG; CONTACT TERMINATION:SCREW; CURRENT RATING:15A; VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE PLATE IVORY ONE GANG. FREE 2 YEAR RADWELL WARRANTY | |
| DUST CAP / COVER, RECEPTACLE, SIZE 32, DUST CAP, AMPHENOL'S GT SERIES, METAL BODY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| DUST COVER; ACCESSORY TYPE:CLOSURE CAP; FOR USE WITH:CIRCULAR SEALED RJ-45 RECEPTACLE CONNECTORS; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; PRODUCT RANGE:-; FEATURES:CLOSURE CAP FOR RECEPTACLES, IP67 RATED ;ROHS COMPLIANT: YES. FREE 2... | |
| DYNAMIC D3900 H-HDR ASSEMBLY 10P X TYPE-A. FREE 2 YEAR RADWELL WARRANTY | |
| EACH, IPON CORD CONNECTOR, NPT 1 1/2, LIGHT GREY. FREE 2 YEAR RADWELL WARRANTY | |
| ELBOW FITTING, MALE, COMPACT PUSH TO CONNECT, 6 MM OUTSIDE DIAMETER, 10-32 UNF THREAD, 0-150 PSI, STAINLESS STEEL LOCK CLAWS, NICKEL PLATED BRASS BODY MATERIAL, ZINC ALLOY COLLAR. FREE 2... | |
| ELECTRIC POWER RECEPTACLE, 15 AMP, 125V, NEMA 5-15. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL CONNECTOR BODY,RECEPTACLE, BODY STYLE: 31G STRAIGHT SHAPE, RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSURE, HDC, SIZE 10, OPEN BASE, END LOCKING CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| ENLARGED TERMINAL G271,3 POLE, 1-50 MM2 FOR BF50-BF110 TYPES. FREE 2 YEAR RADWELL WARRANTY | |
| EPIC CONNECTORS Components 10381500 | |
| EPIC CONNECTORS Components 10542000 | |
| EPIC CONNECTORS Components 11221000 | |
| ETHERNET CONNECTOR BREAKOUT BOARD, W/ LED, SCREW TERMINALS, 180 VERTICAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| EURO CONNECTOR, HEADER, SHROUDED, 32 POSITION, 5.08 MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| EVER-TITE 330DPAL, CAM AND GROOVE DUST PLUG, 3 INCH, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE RECEPTACLE 1/2" NPT-V93-G-.3M, (CABLES/ACCESSORIES) . FREE 2 YEAR RADWELL WARRANTY | |
| FFC CONNECTOR, 50 POSITION, VERTICAL, 1 SIDED,.50MM, SURFACE MOUNT, SLIDE LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD SUPPLY KIT 1/8-2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING BRASS 3/4IN MALE 1/2IN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, BRASS MATERIAL, 10-32 PLUG SCREW, PRICED AND SOLD PER 10 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, NYLON, 90-DEGREE, 1/4" X 1/4-28. FREE 2 YEAR RADWELL WARRANTY | |
| GC ELECTRONICS Electrical Products 11-388-C | |
| GROOVE PIN, FLAT HEAD, SMOOTH PIN. FREE 2 YEAR RADWELL WARRANTY | |
| HALF SHELL CONNECTOR, NW29, BLACK . FREE 2 YEAR RADWELL WARRANTY | |
| HANGER. FREE 2 YEAR RADWELL WARRANTY | |
| HDC INSERT, MALE, 500 V, 16A, AWG 20 T0 14, 24 PIN . FREE 2 YEAR RADWELL WARRANTY | |
| HEADER 2 POS. PITCH 2.54 1ROW. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER CONNECTOR, 4 POSITION, 2 ROW, 2.54 MM PITCH, THROUGH HOLE, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER CONNECTOR, MALE PIN, 7POS, THROUGH HOLE, 1 WALL SHROUDED, 5.08 MM. FREE 2 YEAR RADWELL WARRANTY | |
| HEADERS & WIRE HOUSINGS 12 POS HIGH TEMP MATE-N-LOK PIN ASSM . FREE 2 YEAR RADWELL WARRANTY | |
| HEADERS & WIRE HOUSINGS 2 POS HIGH TEMP MATE-N-LOK SKT ASSM . FREE 2 YEAR RADWELL WARRANTY | |
| HEADERS & WIRE HOUSINGS 3 POS HIGH TEMP MATE-N-LOK SKT ASSM . FREE 2 YEAR RADWELL WARRANTY | |
| HEADERS & WIRE HOUSINGS 3 ROW 6P HIGH TEMP UMNL PIN ASSM. FREE 2 YEAR RADWELL WARRANTY | |
| HEADERS & WIRE HOUSINGS 4 POS HIGH TEMP MATE-N-LOK SKT ASSM . FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, 6+PE SIGNAL, HTS SERIES, 7, 2, RECEPTACLE, 3, SOCKET ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR INSERT, POLE FORMAT: 16+PE , HTS SERIES, 16 CONTACTS, RECEPTACLE, VOLTAGE RATING: 400V, SOCKET ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, INSERT, HE SERIES, PANEL MOUNT, RECEPTACLE, 16 CONTACTS, 2 ROWS, SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY INSERT, RECEPTACLE, 24POS, SCREW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY POWER CONNECTOR, SBEX320/350, .70MM CONTACT SET, 2/0AWG, 2.74IN OVERALL LENGTH . FREE 2 YEAR RADWELL WARRANTY | |
| HIGH POWER CONNECTOR SYSTEM, HOUSING FOR FEMALE TERMINAL, 2 POSITION, SEALABLE, ORANGE, OPERATING TEMPERATURE RANGE: 40 - 65 °C{-40- 149 °F}. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Components 117053 | |
| HOUSING, HDC 10B ABU, SIZE 4, IP65, OPEN BASE, SIDE LOCKING CLAMP, . FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC FITTING, COUPLING, 1 1/4 INCH BODY, 1 1/4 INCH THREADING, 1 1/4 INCH PORT, STEEL, STRAIGHT THROUGH, BALL LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| IC SOCKET, 4 PIN, 2.54MM DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IDC RIBBON CABLE CONNECTOR, RECTANGULAR HEADER FEMALE, GOLD, 26-28 AWG, FREE-HANGING, 50 POSITION, 2 MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| IEC, PIN AND SLEEVE, 16A, RECEPTACLE, SURFACE MOUNT, 5 WIRE, 230 VAC, 9HR. FREE 2 YEAR RADWELL WARRANTY | |
| INSERT RECEPTACLE CONNECTOR 4PIN/MALE. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED FERRULES, 22 AWG, 8 MM PIN, ORANGE, PACK OF 500. FREE 2 YEAR RADWELL WARRANTY | |
| IPON CORD CONNECTOR .236-.472IN CORD DIA. FREE 2 YEAR RADWELL WARRANTY | |
| IPON CORD CONNECTOR, NPT 1IN NPT,MEDIUM, GRAY . FREE 2 YEAR RADWELL WARRANTY | |
| IPON CORD CONNECTOR, PG 16 MED, GRAY. PER PIECE EACH. FREE 2 YEAR RADWELL WARRANTY | |
| JACK MODULAR CONNECTOR, 8P8C, RJ45, ETHERNET, 90 ANGLE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| JACK W/BOX AND CABLE GRIP NON-FUSIBLE PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| JACK, TEST JACK, BANANA JACK, BLUE, PCB MOUNT, 5 AMP, NYLON INSULATED, 105 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER, EAIB, XBELTIO, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| KEL CORP , 1156-044-132, 1156044132, CONNECTOR, 44TEETH. FREE 2 YEAR RADWELL WARRANTY | |
| KPTC, SERIES 19 WAY CHASSIS PLUG, 7.5A, MIL-DTL-26482.. FREE 2 YEAR RADWELL WARRANTY | |
| LAMP HOLDER, FOR FLUORESCENT BI-PIN, 600W, 600V, 1.250 X 0.75 X 1.687 IN. FREE 2 YEAR RADWELL WARRANTY | |
| LAPP USA Components 10431000 | |
| LEVITON, 1123-2L, 11232L, INDUSTRIAL GRADE AC SWITCH, SIDE WIRED, 3-WAY LOCKING TOGGLE SWITCH, 20 AMP, 120-277 VAC, BROWN TOGGLE COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| LUG COMPRESSION CONNECTOR, 2 GAUGE, ONE HOLE, 3/8 INCH STUD SIZE . FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT FOR JB KB/HKB CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, MAIN/SUB-FEED, 3 PHASE, 125/250 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MALE CONNECTOR 7/16 DIN MALE A-1. FREE 2 YEAR RADWELL WARRANTY | |
| MALE RECEPTACLE,(CR4006A2 9A1208) QUICK CHANGE,4 POLE STRAIGHT,12" PVC LEADS, 1/2" NPT, SS COUPLING. FREE 2 YEAR RADWELL WARRANTY | |
| MEMORY SOCKET, SIMM-30, 30 PIN SINGLE ROW, METAL LATCHES, THROUGH HOLE PCB MOUNT, TIN PLATED CONTACTS AND TAILS. FREE 2 YEAR RADWELL WARRANTY | |
| MENNEKES Electrical Products 13510 | |
| MERCOTAC Electrical Products 1250 | |
| MICRO-CHANGE SPLITTER, 4P MOLDED CONNECTOR, GRAY PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MILITARY, ADAPTER, CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MINI SURE-SEAL SERIES; 3 POLE CONNECTOR PLUG; MSS 3 P SHELL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI UNIVERSAL M-N-L CAP 4P. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-DIN, 6P JACK, RECEPTACLE, FEMALE SOCKETS, THROUGH HOLE, UNSHIELDED, VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK PLUG ASSEMBLY, PVC, MALE EXTERNAL THREAD, 4 POLE, 3', 16 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK PLUG ASSEMBLY, PVC, MALE, 4 POLE, 6', 16 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK PLUG ASSEMBLY, RUBBER, FEMALE, 4 POLE, 12', 16 AWG, SS COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK PLUG ASSEMBLY, RUBBER, MALE, 6A POLE, 12', 16 AWG, SS COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK PLUG ASSEMBLY, RUBBER, MALE, 8 POLE, 12', 16 AWG, SS COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK PLUG ASSEMBLY, TPE, FEMALE, 3 POLE, 20', 18 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK RECEPTACLE, FEMALE, 3 POLE, 1', SS SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK RECEPTACLE, FEMALE, 5 POLE, 1', SS SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK RECEPTACLE, FEMALE, 5 POLE, 6', SS SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK RECEPTACLE, FEMALE, 5 POLE, 6'. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK RECEPTACLE, MALE, 12 POLE, 1', PVC CARRIER MATERIAL, BRASS GOLD PLATED OVER NICKEL CONTACT MATERIAL, 5 MICRO OHM RESISTANCE, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK RECEPTACLE, MALE, 3 POLE, 1 INCH, SS SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK RECEPTACLE, MALE, 5 POLE, 1 FOOT, SS SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LINK RECEPTACLE, MALE, 6A POLE, 1', SS SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONNECTOR, BAYONET STYLE LOCKING, RUBBER INSULATOR AND SEALING GROMMET, SOLDER CONTACTS, WALL MOUNTING RECEPTACLE, END BELL WITH CABLE CLAMP AND GROMMET SEAL, SHELL SIZE 10. FREE 2 YEAR RADWELL... | |
| MODULAR ADAPTER, DB25(M) TO. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR, JACK, 10 POSITION, 1 PORT, RIGHT ANGLE, SMD, 1 A, 125 V. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR JACK, RJ45, ETHERNET, 8P8C, THROUGH HOLE, RIGHT ANGLE, LED, GREEN-GREEN, TAB UP. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR WIRING DEVICE WHITE 20AMP 2P 125V 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| MOLD COOLANT INTERCHANGE PLUG, 1/4IN NPT, 1/4 – 18 MALE THREAD, 1/4IN BODY SIZE, 200 PSI, BUNA-N SEAL, BRASS BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| MOLEX Electrical Products 1200710035 | |
| MOTOR CONNECTION KIT, 600V, FOR 3 1/C CABLES, ELASTOMERIC RAYVOLVE, MOTOR STUB SPLICE BOOT, AWG: 8-2/0, BOLT LENGTH: 3/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR PROTECTION PLUG, 6.3-9.0AMP, 400V, 5PIN, ADJUSTABLE RANGE,. FREE 2 YEAR RADWELL WARRANTY | |
| NIPPLE. FREE 2 YEAR RADWELL WARRANTY | |
| NUT PLATE FOR ACS02E20-29P-023. FREE 2 YEAR RADWELL WARRANTY | |
| OFFSET CONNECTOR SET SCREW, CONCRETE TIGHT, 1/2 IN, 2 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL MOUNT BARRIER TERMINAL BLOCK, 2 ROWS, 12 POSITIONS, 24 AWG, 12 AWG, 8 MM, 30 A. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD MOUNT, SNAP LOCK, NYLON, 1 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PIN F/82905. FREE 2 YEAR RADWELL WARRANTY | |
| PIN HEADER, BOARD-TO-BOARD, 10POS, TH; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:10CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:AMPMODU SERIES ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| PIN PLUG CAN ACCOMMODATE UP TO 159 STAMPED, PCB, SOLDER CONTACTS, FIBER-OPTIC TERMINI OR HIGH-SPEED DATA CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| PIN, PLAIN 3/32 X 7. FREE 2 YEAR RADWELL WARRANTY | |
| PIVOT, REPLACEMENT FOR 501/601/PX PRINTERS, SPARE PART, PRINTER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| PKB950/4/5.00, 4POLE, PCTERM-PLUG; 5.0MM P.S., 300V, 15A, 22-12 AWG; COLR-GRN. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG AND END SEAL KIT FROSTEX. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG AND SOCKET CONNECTOR HOUSING, PRODUCT RANGE:PP120 POWERPOLE SERIES, GENDER:HERMAPHRODITI C, NO. OF POSITIONS:1POSITIONS , PITCH SPACING:-, FOR USE WITH:PP120 WIRE OR BUSBAR CONTACTS, COLOUR:RED, CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT:... | |
| PLUG AND SOCKET CONNECTOR HOUSING, PRODUCT RANGE:PP180 POWERPOLE SERIES, GENDER:HERMAPHRODITI C, NO. OF POSITIONS:1POSITIONS , PITCH SPACING:-, FOR USE WITH:PP180 POWERPOLE PLUS CONTACTS, COLOUR:BLACK, CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES. | |
| PLUG ASSEMBLY, AUTOMOTIVE HOUSING, 2POS, HPCC SERIES, 350A. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG ASSEMBLY, MINI-LINK, PVC, FEMALE, 3 POLE, 6 FEET LENGTH, 16 AWG, NON-METALLIC COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG BANANA. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, 10 PIN, E CODE, 1 PIN SPEEDTEC, 7.5-12.0, WITHOUT CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG KIT, RIGHT ANGLE, MINI BNC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 63A,4POLE,480-500V,5 0-60HZ, 7H CLOCK POSITION, SCREW TERMINALS, PROTECTION TYPE IP 44. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, MALE, DETACHABLE, CAM TYPE, 235AMP, 600V, SERIES 16. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG/RECEPTACLE, BUSCHJOST VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PLUGGABLE TERMINAL BLOCK, 10POS HEADER , RIGHT ANGLE, THROUGH HOLE, 90 DEG, 5.0MM PITCH, 51.6 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PLUNGER 3/16" DIA. BLACK NYLATCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUFIT FITTING, PUSH IN, BANJO SHAPE, -0.9 TO 18 BAR, 6 MM OUTER DIAMETER, G1/8 THREAD, COMPRESSED AIR, NICKEL PLATED BRASS MATERIAL, -20 TO +80 DEGREE C. FREE 2 YEAR... | |
| POWER CONN, RCPT, 2+PE, SCREW, CABLE, NO. OF CONTACTS:2CONTACTS, PRODUCT RANGE:GDM SERIES, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, PITCH SPACING:-, GENDER:RECEPTACLE, CONTACT GENDER:SOCKET, CONTACT MATERIAL:-,ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| POWER CONNECTOR, 940 PLUG, 6PIN, P UNION, NUT SOCKET CRIMP, 9.0-16.00. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DEVICE RECEPTACLE, 12-4 AWG, 30 AMPS, 250 VOLTS, TWO POLE, THREE WIRE, FLUSH, GLASS-FILLED NYLON, USED WITH S42. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY CORD, 6FT LENGTH, GREY, 13A, 125V, 1625W, 16/3 CORD SIZE, FOR GARBAGE DISPOSAL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TERMINAL PROTECTION FOR B500. FREE 2 YEAR RADWELL WARRANTY | |
| PP120 BLUE #2 CON KIT. FREE 2 YEAR RADWELL WARRANTY | |
| PP180 HSG W/SPG BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT CABLE, EURO STYLE, M12 . FREE 2 YEAR RADWELL WARRANTY | |
| QUIET SWITCH, SINGLE POLE, HEAVY DUTY WITH GROUND TERMINAL, 20 AMPS, 120-277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Electrical Products 1300130353-SUB | |
| RAIL D-SUB BACKSHELLS, SIZE 1-5, 9-15 POSITIONS, SINGLE/ DUAL CABLE ENTRY, CRIMP TYPE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| RCA, PHONO CONNECTOR, YELLOW, PCB, FEMALE, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE - 4 POLE, MALE STRAIGHT, 1FT, 16AWG, 10A, .5 - NPT, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 3 PHASE 4WIRE 20A 250V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 3WAY GROUNDED 15AMP 120/277VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 50AMP 2POLE 125VOLT 3-WIRE BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE ADAPTOR 30A 2POLE 3WIRE 125V BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE ASSEMBLY, SHUNT, MSD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE CONNECTOR, HE SERIES, HEAVY DUTY, 16 CONTACTS, 2 ROWS, SOCKET GENDER, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DUPLEX 15AMP 125V IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE FLUSH 50AMP 125/250V NEMA 14-50R 3P. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 63 AMP, 3 POLE, 4 WIRE PLUG, 480 VAC, CLASS I. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, Q-PLEX, 15A, 125V, 5-15R,STRAIGHT BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE, 30 AMP, 3 POLE, 4 WIRE, 125/250 V, BLACK, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE, TRAILER TYPE, 1GANG, 2POLE, 3WIRE, 30AMP, 125VAC, BLACK, NEMA - TT-30R. FREE 2 YEAR RADWELL WARRANTY | |
| RECESSED MAGNETIC ALARM CONTACT, 3/8IN DIA, WHITE, . FREE 2 YEAR RADWELL WARRANTY | |
| RECP DECO DUPLEX 15A 125V 2P3W WH. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR CONNECTOR, 3 CONTACTS, FEMALE, 5.08 MM PITCH, RECEPTACLE, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR POWER CONNECTOR, 3 CONTACTS, ST SERIES, CABLE MOUNT, SCREW, PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR POWER CONNECTOR, 3 POSITION, 1 ROW, MALE, CRIMP TERMINAL, 5.08MM PITCH, PLUG, MARKING D-3200. FREE 2 YEAR RADWELL WARRANTY | |
| REMKE Electrical Products 105P0010M1 | |
| REMKE Electrical Products 107P0010M1 | |
| REMKE Electrical Products 107Q0010M1 | |
| RF/COAX ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK; ADAPTER BODY STYLE:STRAIGHT BULKHEAD ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTER SERIES COAXIAL ROHS COMPLIANT: YES. FREE... | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG58, ESSEX 621-715; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:AT&T 735A; CONTACT MATERIAL:BRASS; FREQUENCY MAX:4GHZ ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM SOLDER, CONNECTOR TYPE:SMA COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:RG402, CONTACT MATERIAL:BERYLLIUM COPPER, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RIBBON CABLE CONNECTOR FEMALE 50POS BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RING TERMINA, NON-INSULATED, 2 WIRE SIZE, 3/8" STUD. FREE 2 YEAR RADWELL WARRANTY | |
| RING TERMINAL NON-INSUL 12-10AWG 3/8IN 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| RING TERMINAL, NON-INSULATED, 4 WIRE SIZE, 7/16" STUD, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| RJ11 CONNECTOR, PASS-THROUGH JACK, 6P4C, BULKHEAD; IN LINE CONNECTOR A:RJ11; CONVERT FROM GENDER:RECEPTACLE; CONVERT FROM POSITIONS:6POSITIONS ; IN LINE CONNECTOR B:RJ11; CONVERT TO GENDER:RECEPTACLE; CONVERT TO POSITIONS:6POSITIONS ROHS COMPLIANT: YES. | |
| RJ45 ETHERNET CONNECTOR, JACK, 8 POSITION, PANEL; NO. OF CONTACTS:8 CONTACT; GENDER:RECEPTACLE; CONNECTOR TYPE:RJ45; PRODUCT RANGE:-; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT PLATING:-; CONTACT MATERIAL:-; FEATURES:12 10BASE-T CABLE ;ROHS COMPLIANT: YES. FREE... | |
| RJ45 PLUG, FOR 0.037-0.042 INCH INSULATED CONDUCTORS & CABLE JACKETS UP TO 0.310 INCH, CATEGORY 6A/6, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| RJ45, 8P8C, PCB, JACKS RIGHT ANGLE MOUNT CONNECTORS, ETHERNET SOCKETS. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ELECTRICAL CONNECTOR, 250 AMP, ONE CONDUCTOR, HIGH POWER APPLICATIONS, PLATING ELECTRODES, WELDING CABLE REELS. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ELECTRICAL CONNECTOR, 250 AMP, ONE CONDUCTOR, STAINLESS STEEL BODY, STAINLESS STEEL BEARING, METRIC THREAD, HIGH POWER APPLICATIONS, PLATING ELECTRODES, WELDING CABLE REELS. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CONNECTOR, SERIES 130039, 5 POSITIONS, MALE, SCREW PIN, STRAIGHT MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CORD, 3P, M8 RCPT-FREE END, 1.5M; CONNECTOR TYPE A:90° M8 RECEPTACLE; CONNECTOR TYPE B:FREE END; NO. OF POSITIONS:3 POSITIONS; CABLE LENGTH - METRIC:1.5M; CABLE LENGTH - IMPERIAL:4.9FT; PRODUCT RANGE:-... | |
| SHIELDED MODULAR PLUG, RJ45, 8 PIN, CATEGORY 6A, FOR CABLE DIAMETERS UP TO 0.310 INCH, 30 VAC / 42 VDC AT 1.5 AMPS, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SHIELDED MODULAR PLUG, RJ45, 8 PIN, CATEGORY 6A, FOR CABLE DIAMETERS UP TO 0.310 INCH, 30 VAC / 42 VDC AT 1.5 AMPS, PRICED AS (50/PACK). FREE 2 YEAR RADWELL... | |
| SHL-SMT 5.00/04GR 4.2BX. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Components 0126.00 | |
| SIGNAL PLUG EXTENSION. FREE 2 YEAR RADWELL WARRANTY | |
| SKH D32 LP 5/16,ADAPTER TERMINAL BLOCKS, SCREW CONNECTION TO CARD EDGE CONNECTOR, 32 POS. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP-IN CONNECTOR CAT 5E JACK,WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET CONTACT, MIL SPEC, TYPE MIL-DTL-38999 I / III, CIRCULAR CONNECTOR, NICKEL PLATING. FREE 2 YEAR RADWELL WARRANTY | |
| SPLINED ADAPTER FOR CLUTCH OR BRAKE - EP SERIES, COMPATIBLE MODEL / PART NUMBER EP-825, SPLINED ADAPTER 825. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE FLANGE RECEPTACLE, WITH ENVIROMENTAL COVER . FREE 2 YEAR RADWELL WARRANTY | |
| STOP COLLAR, FOR PNEUMATIC SHOCK ABSORBER. FREE 2 YEAR RADWELL WARRANTY | |
| STRIP TERMINAL BLOCK, 16A, 1 ROW, 1 DECK. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG, 3 POLE/3 WIRE, NON-NEMA, 15A/125V, 10A/250V. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER-SAFEWAY PLUG, NEMA, 15AMP,125V,2-WIRE,PA RALLEL W/CORD GRIP. FREE 2 YEAR RADWELL WARRANTY | |
| SUPTEX COMB SOCKET, INDUSTRIAL DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| SURFACE MOUNT MAGNETIC CONTACT W/TERMINALS, GAP DISTANCE: NOMINAL 1", MIN MAKE 0.8", MAX BREAK 1.2", CLOSED LOOP, 3.0 VAC/DC MAX, 0.5 A MAX, N.O., WHITE, TAPE OR SCREW MOUNTING. FREE... | |
| SWITCH SILENT 3WAY 15AMP 120V AC/CA. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SURFACE TERMINAL/CLOSE SWITCH,0.8" RANGE, SCREW TERMINALS, NATURAL (WHITE), W/ACTUATOR, (N/O W/ACTUATOR AWAY). FREE 2 YEAR RADWELL WARRANTY | |
| TE CONNECTIVITY Electrical Products 1-178129-6 | |
| TERMIANL CONNECTOR, 1 POLE, 6 MM², 750 V, 41 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL 3POLE 6POS 400V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK CONNECTOR, 2 POSITION DISCONNECT, BEIGE, 8-22 AWG, 6.3 AMP 750 V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK CONNECTOR, 2.5 MM, 26-12 AWG, 6300 V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK HEADER, STL SERIES, MALE PINS, 5 POSITIONS, SHROUDED, 45 DEGREE HEADER ORIENTATION, 0.20 INCH PITCH, 250 V 10 AMP IEC, 300 V 15 AMP UL, THROUGH HOLE MOUNTING,... | |
| TERMINAL BLOCK PLUG, 5 POSITION, 90DEG, 5MM, BLUE, LEAD FREE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK PLUG, 6 POSITION, FEMALE SOCKETS 0.200 INCH (5.08MM) - 180 DEGREE FREE HANGING (IN-LINE). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 120-M SERIES, HEADER, 10 POLE, 5 MM PITCH, 300 VOLT RATING, 15 AMP CURRENT RATING, CLOSED-END, SOLDER TERMINATION, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 2 POLE, 300 V, 15 AMP, 12-22 AWG WIRE GAUGE, GREEN, PKB950/2/5.08. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 2.5MM, 14AWG. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 7 POSITION, 5MM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, DISCONNECT, 3 POLE, SCREW TERMINAL, 30 AMP, 600V, 10-14 AWG CU/AL. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL MARKERS, 5X10 MM, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL PIN, SOCKET, AWG 24/20, CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| THREAD CONNECTOR, SERIES 965, G 1/2 IN, FEMALE THREADS, STEEL, FLOW DIAMETER: 11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TOPAZ ELECTRIC Components 120 | |
| TROLLING MOTOR PLUG, CONNECT PRO , 2 WIRE, 12 V / 24 V / 36 V, ACCEPTS UP TO 1O GAUGE WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| TWIST PLUG ADAPTER, 3/8IN US PLUG X 3/8IN NPT, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| TYCO, 1-207908-0, 12079080, CONNECTOR, BACKSHELL, CABLE CLAMP, SIZE4,. FREE 2 YEAR RADWELL WARRANTY | |
| UNION 1/2 FPT. FREE 2 YEAR RADWELL WARRANTY | |
| UNION ELBOW BRASS 1/4X1/4FPT PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| UNION Y-CONNECTOR, PUSH TO CONNECT, 3/8 INCH TUBE, STAINLESS STEEL GRIPPING RING, 220 PSI PRESSURE RATING, FOR AIR/WATER/VACUUM, NITRILE O-RING, NYLON BODY. FREE 2 YEAR RADWELL WARRANTY | |
| USB CONNECTOR, 1.5 AMP, TYPE A, FEMALE, STRAIGHT, COPPER ALLOY, GOLD PLATED, -40 TO +105 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| USB TO PS/2 ADAPTER CABLE, USB 2.0 TYPE A. FREE 2 YEAR RADWELL WARRANTY | |
| USB-A, 2.0, RECEPTACLE CONNECTOR, 4 POSITION, THROUGH HOLE, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| VIATRAN Electrical Products 10MSPT1106 | |
| WEATHER-PACK 3-WAY SHROUD, 3 CIRCUITS, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| WEIDMULLER Components 1067500000 | |
| WEIDMULLER Components 1281860000 | |
| WEIDMULLER Electrical Products 1200200000 | |
| WEIDMULLER Electrical Products 120390000 | |
| WEIDMULLER Electrical Products 1207700000 | |
| WEIDMULLER Electrical Products 1364670000 | |
| WIRE LEAD, THERMOSTAT, 90 DEG C, SWITCHING TEMPERATURE:90C, NORMALLY CLOSED, SENSOR HOUSING:TO-220, CONTACT RATING:3A AT 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-TO-BOARD CONNECTOR, MICRO-MATCH SERIES, SURFACE MOUNT, RECEPTACLE, 14 PINS, 1.27 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| XLR 3-PIN FEMALE & 3-PIN MALE ON D PLATE - TERMINAL BLOCK CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| XLR 3-PIN JACK ON DECORA WALL PLATE, ACCESSORY TYPE:XLR 3-PIN FEMALE JACK ON DECORA WALL PLATE, FOR USE WITH:MICROPHONES, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY | |
| Y STRAINER, CLASS 800, 1/2 IN BSP CONNECTION, 40 BAR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |