Amphenol Industrial Connector/Terminal/Pin 361-1250-ND

Description
DISCONTINUED BY MANUFACTURER, 3 POSITION CIRCULAR CONNECTOR RECEPTACLE, FEMALE SOCKETS SOLDER CUP SILVER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, 3 POSITION CIRCULAR CONNECTOR RECEPTACLE, FEMALE SOCKETS SOLDER CUP SILVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 97658109 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
97658109
Connector/Terminal/Pin 97658109
DISCONTINUED BY MANUFACTURER, 3 POSITION CIRCULAR CONNECTOR RECEPTACLE, FEMALE SOCKETS SOLDER CUP SILVER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 3 POSITION CIRCULAR CONNECTOR RECEPTACLE, FEMALE SOCKETS SOLDER CUP SILVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 97658109
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details