TE Connectivity Quick Connects, Quick Disconnect Connectors 3-520132-2

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27843TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27843TR-ND
Quick Connects, Quick Disconnect Connectors A27843TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27843CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27843CT-ND
Quick Connects, Quick Disconnect Connectors A27843CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-3-520132-2
Electronic Connector 392-3-520132-2
Right Angle Receptacle, 16-14 AWG, 6.35mm Tab, Tin Plated Brass Product overview: 3-520132-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520132-2 can be used for catalog matching and distributor lookup.

Right Angle Receptacle, 16-14 AWG, 6.35mm Tab, Tin Plated Brass Product overview: 3-520132-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520132-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1285192-3-520132-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1285192-3-520132-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1285192-3-520132-2
Win Source Part Number: 1285192-3-520132-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Ultra-Fast Color: Blue Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 2,100 Terminal Type: Angled - 90°, Flag Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.185" (4.70mm) Mounting Type: Free Hanging (In-Line), Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A27843TR,A27842,-3-5 20132-2-SI,A27843CT, -403670631-SI,352013 22,-403670631-CSI,Q7 693760,3-520132-2,-4 03670631-SI,A27842,- 3-520132-2-CSI,-4036 70631-CSI Base Product Number: 520132

Win Source Part Number: 1285192-3-520132-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Ultra-Fast
Color: Blue
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,100
Terminal Type: Angled - 90°, Flag
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.185" (4.70mm)
Mounting Type: Free Hanging (In-Line), Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A27843TR,A27842,-3-520132-2-SI,A27843CT,-403670631-SI,35201322,-403670631-CSI,Q7693760,3-520132-2,-403670631-SI,A27842,-3-520132-2-CSI,-403670631-CSI
Base Product Number: 520132

Buy Now Datasheet
Terminal, Flag Disconnect, 0.25In, Blue; Product Range Amp - Te Connectivity - 72C5491 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.25In, Blue; Product Range Amp - Te Connectivity
72C5491
Terminal, Flag Disconnect, 0.25In, Blue; Product Range Amp - Te Connectivity 72C5491
TERMINAL, FLAG DISCONNECT, 0.25IN, BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.25IN, BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Flag Disconnect, 0.250
Chicago, IL, United States
Terminal, Flag Disconnect, 0.250", Crimp, Blue, Full Reel; Product Range Amp - Te Connectivity
27X7163
Terminal, Flag Disconnect, 0.250", Crimp, Blue, Full Reel; Product Range Amp - Te Connectivity 27X7163
TERMINAL, FLAG DISCONNECT, 0.250", CRIMP, BLUE, FULL REEL; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.250", CRIMP, BLUE, FULL REEL; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Flag Disconnect, 6.35Mm, 16-14Awg; Product Range Amp - Te Connectivity - 64AH9632 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 6.35Mm, 16-14Awg; Product Range Amp - Te Connectivity
64AH9632
Female Flag Disconnect, 6.35Mm, 16-14Awg; Product Range Amp - Te Connectivity 64AH9632
FEMALE FLAG DISCONNECT, 6.35MM, 16-14AWG; Product Range:Ultra-Fast 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 6.35MM, 16-14AWG; Product Range:Ultra-Fast 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Flag Disconnect, 6.35Mm, 16-14Awg; Product Range Amp - Te Connectivity - 64AH9633 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 6.35Mm, 16-14Awg; Product Range Amp - Te Connectivity
64AH9633
Female Flag Disconnect, 6.35Mm, 16-14Awg; Product Range Amp - Te Connectivity 64AH9633
FEMALE FLAG DISCONNECT, 6.35MM, 16-14AWG; Product Range:Ultra-Fast 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 6.35MM, 16-14AWG; Product Range:Ultra-Fast 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
3-520132-2
Terminals 3-520132-2
Terminals FLAG RECP 16-14 REEL Reel of 2100

Terminals FLAG RECP 16-14 REEL Reel of 2100

Buy Now Datasheet
Connector/Terminal/Pin - 87874548 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
87874548
Connector/Terminal/Pin 87874548
TERMINAL, FLAG DISCONNECT, 0.25IN, BLUE; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; TERMINAL TYPE:FEMALE FLAG DISCONNECT; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25 X 0.032; WIRE SIZE AWG MIN:16AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL, FLAG DISCONNECT, 0.25IN, BLUE; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; TERMINAL TYPE:FEMALE FLAG DISCONNECT; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25 X 0.032; WIRE SIZE AWG MIN:16AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 3-520132-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
3-520132-2
Quick Connects, Quick Disconnect Connectors 3-520132-2
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27843TR-ND 392-3-520132-2 1285192-3-520132-2 72C5491 3-520132-2 87874548 3-520132-2
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Flag Disconnect, 0.25In, Blue; Product Range Amp - Te Connectivity Terminals Connector/Terminal/Pin Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Contact Size (AWG) 14 to 16 AWG 16 AWG 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details