Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (P/N 500000213)MINI, FIELD ATTACHABLE, MALE, 3-POLE (INTERNAL THREADS), WITH SCREW TERMINATIONS FOR WIRE SIZE UP TO 16 AWG.. FREE 2 YEAR RADWELL WARRANTY | |
| (P/N 500000219)MINI, RECEPTACLE, FEMALE, 3-POLE, 16 AWG, 1/2-14 NPT, U.S. COLOR CODE.. FREE 2 YEAR RADWELL WARRANTY | |
| (P/N 500000522)MINI, FIELD ATTACHABLE, MALE, 5-POLE (INTERNAL THREADS), WITH SCREW TERMINATIONS FOR WIRE SIZE UP TO 16 AWG.. FREE 2 YEAR RADWELL WARRANTY | |
| (P/N 500000701)MINI, RECEPTACLE, FEMALE, 9-POLE, 16 AWG, 1/2-14 NPT, U.S. COLOR CODE.. FREE 2 YEAR RADWELL WARRANTY | |
| (P/N ELST 4012 PG 9 BLACK)M12, FIELD ATTACHABLE, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| (P/N GDM 2016 BLACK)DIN , FIELD ATTACHABLE, FORM A. FREE 2 YEAR RADWELL WARRANTY | |
| (P/N RKF 4-3-1/2-14/0.5M)MICR O (M12), RECEPTACLE, 3-POLE, FEMALE FOR FRONT MOUNTING, 22 AWG, PANEL MOUNT THREAD 1/2-14 NPT, IP 68 AND NEMA 6P RATED.. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BAG) TERMINAL, CONDUCTOR SIZE 6 3/8 INS RING T UL BAG OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PACK OF 10), AS SUPPORT PEG 78 MM, WITH INSIDE THREAD, KIESLING P/N = BZA 4749. FREE 2 YEAR RADWELL WARRANTY | |
| 10 POSITION TERMINAL BLOCK HEADER, MALE PINS, SHROUDED (4 SIDE) 0.197" (5.00MM) VERTICAL THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 12 POSITION RECTANGULAR HOUSING CONNECTOR RECEPTACLE BLACK 0.118" (3.00MM) . FREE 2 YEAR RADWELL WARRANTY | |
| 2 IN EMT SSCR CONN. FREE 2 YEAR RADWELL WARRANTY | |
| 20 AMP, 600 VOLT, 3-PHRASE, IEC 309-1 & 309-2, 3P, 4W, IP67, 20A 3P 600V. FREE 2 YEAR RADWELL WARRANTY | |
| 20 AMP, PLUG, 2 POLE 3 WIRE, TYPE EFS, 20 AMP, 125/250VAC, 9/16 INCH CABLE HOLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| 30 AMP, 250 VOLT 3-PHASE, 3P, 4W, PIN & SLEEVE CONNECTOR, INDUSTRIAL GRADE, IP66/IP67/IP68/IP69K , WATERTIGHT, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| 30 AMP, 480 VOLT 3-PHASE, IEC 309-1 & 309-2, 3P, 4W, MECHANICAL INTERLOCK NORTH AMERICAN PIN & SLEEVE RECEPTACLE, HUB SOLD SEPARATELY (SEE LEVITON CAT NUMBER HUB-XXX), INDUSTRIAL GRADE, IP67,... | |
| 350M SPLIT BOLT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 3M Electrical Products 4460-D | |
| 3PCV-03-006=3PCV ASSEMBLY / TE CONNECTIVITY / BUCHANAN. FREE 2 YEAR RADWELL WARRANTY | |
| 4(3 + PE)POSITION CIRCULAR CONNECTOR PLUG, FEMALE SOCKETS SCREW, FREE HANGING(IN-LINE), THREADED, POLYAMIDE, NYLON 6/6, GLASS FILLED, SILVER, BLACK, IP67 - DUST TIGHT, WATERPROOF, UL94 V-0, BACKSHELL, COUPLING NUT, STRAIN... | |
| 40MM WIDE, OPEN SHELVING ACCESSORY/COMPONENT MOLDED ABS, 40MM LONG, USE WITH 40-4040/40-4040-LITE . FREE 2 YEAR RADWELL WARRANTY | |
| 5 POSITIONS HEADER CONNECTOR 0.165" (4.20MM) THROUGH HOLE, RIGHT ANGLE TIN. FREE 2 YEAR RADWELL WARRANTY | |
| 60A 4W4P ARKTE CONNECT .50 TO 1.45, MATERIAL NUMBER 14686. FREE 2 YEAR RADWELL WARRANTY | |
| 8MM STRAIGHT PLUG,FEMALE,5M,3-POL E. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER (PLASTIC) BETWEEN ENCLOSURE TOP AND BASE FOR INSTALLATION OF TWO-POLE OR TWO SINGLE-POLE STACKED CONTACT MODULES WITH FRONT PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER ORS X MORB STEEL STR M ORB X M ORING BOSS. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER PIGTAIL MALE 12VDC 2.1MM. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, DB9F TO RJ4, 9POS, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, FOR RAIL MOUNTING, BLACK, FOR COMMAND DEVICES, 22 MM, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR TOP, DIN RAIL, FOR 3TX7110 PLUG-IN RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| ADDRESSABLE IDNET 2 ISOLATOR, EITHER PORT CAN SERVE AS AN INPUT OR OUTPUT, ISOLATION CAN ALSO BE ACTIVATED FROM THE CONTROL PANEL FOR SYSTEM DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY... | |
| AMERICAN DENKI CO, 4242N-L16, 4242NL16, PLUG 20AMP 480V. FREE 2 YEAR RADWELL WARRANTY | |
| AMP Components 4-1608042-6 | |
| AMP Components 42506-2 | |
| ANGLE PLUG, 20AMP, 2POLE, 3WIRE, 125V, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| ARLINGTON INDUSTRIES Components 4010900AST | |
| ARROW HART Electrical Products 444120BOX | |
| AS-INTERFACE BRANCH, TO CONECT AS-INTERFACE SUBORDINATES, M12 CONNECTOR, WITH FLAT CABLE SYSTEM, (P/N 900000244). FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO JACK, WHITE STRIPE BARREL, QUICKPORT, ALMOND RCA. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACTOR BLOCK, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILLIARY POWER TAP, 4-POLE MINI (7/8) CONNECTORS, 1X MALE, 2X FEMALE, 900000302. FREE 2 YEAR RADWELL WARRANTY | |
| BACKSHELL, D, GREY, 15WAY; PRODUCT RANGE:MHDPPK SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE) BODY; CABLE DIAMETER MAX:11.5MM; EXTERNAL DEPTH:15MM; EXTERNAL WIDTH:41MM ROHS COMPLIANT: YES. FREE... | |
| BLACK ELECTRICAL TEST EQUIPMENT ASSEMBLY USE WITH 1.57-6.35" PANELS. FREE 2 YEAR RADWELL WARRANTY | |
| BNC COMPRESSION CONNECTOR MALE. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD CONNECTOR, 20 CONTACTS, 2 ROWS, MALE, STRAIGHT, SOLDER TERMINAL, CONTACT SHAPE CIRCULAR, CONTACT FINISH GOLD, UNSHROUDED. FREE 2 YEAR RADWELL WARRANTY | |
| BOX TYPE WIRING LUG, LINE OR LOAD MOUNT, 2 OPENINGS, #6 AWG-350 MCM WIRE(S)., PACKAGE OF 3., FOR USE WITH SIRCO AND FUSERBLOC SERIES 400A SWITCH BODIES. FREE 2 YEAR... | |
| BREAKER LUG KIT, 3-POLE, 3/0 AWG MIN, 250 AWG MAX, 400 AMP, FOR KFRAME. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD CONNECTOR M8 MAL. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE 8AMP 600VAC FEMALE 5POLE 18AWG 15FEET, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE ASSEMBLY, MINIATURE FEMALE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, COAXIAL, QC SOLDERLESS, FEMALE, BRIGHT NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, SIZE S00, 16 AMP, 600 VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE ENTRY GROMMETS, BODY - POLYPROPYLENE, COVER - THERMOPLASTIC ELASTOMER, 3 CABLE ENTRIES, MAX CABLE DIAMETER 21 MM, PACK OF 25, (SZ 4317.000). FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, NICKEL PLATED BRASS, 1-1/4 INCH, THREAD TYPE M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GRIP, M20 CONDUIT, CONDUIT ACCESSORY, ACCOMMODATES CABLE DIAMETER 7 TO 10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE MOUNT XLR CONNECTOR, FEMALE, 50 V, 5 WAY, SILVER PLATING. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE MOUNT XLR CONNECTOR, MALE, 50 V, 5 WAY, SILVER PLATING. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE PLUG FEMALE RTANG SMB / TE CONNECTIVITY/AMP BRAND. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE SOCKET, G SERIES, PG 7 CABLE GLAND AND SOLDER CONTACTS, GO 6 WF SCHWARZ/BLACK, 6 CONTACTS, 50 VAC/DC, 6 A, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE SOCKET, RIGHT ANGLE, PG 9, 4 PIN, FEMALE, RATED VOLTAGE 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| CAP PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CAT 5 QUICKPORT JACK, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER, 3VA2, 250A, LUG, 3P, 2W, CTRL, WIRE TRML. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONDUCTOR TERMINAL, 6 CABLES, 4 UNITS, WIRE CONNECTOR, FOR 3VA5 250. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONN, RECEPTACLE, 12POS, CABLE; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:NYLON; GENDER:RECEPTACLE; CONNECTOR MOUNTING:CABL. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE, PRODUCT RANGE:CA SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT PLATING:SILVER ROHS COMPLIANT: YES. FREE... | |
| CIRCULAR CONNECTOR, 03 SERIES, PLUG, 6-PIN, SOLDER, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, 03 SERIES, RECEPTACLE, 6, SOCKET, SOLDER, CABLE MOUNT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, 12-14 POLES, SHELL STYLE:CABLE MOUNT PLUG, THREADED JOINTS, M16, 5A, 250VAC, 03 SERIES, SOLDER PIN, IP68 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, CA SERIES, PANEL MOUNT RECEPTACLE, 6 CONTACTS, SOLDER SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, CA SERIES, RECEPTACLE, 4, SOCKET, SCREW, CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, E SERIES M12, CABLE MOUNT RECEPTACLE, 5 CONTACTS, SCREW SOCKET, BAYONET. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, E SERIES M12, PLUG, 4, PIN, SCREW, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, E SERIES M8, RECEPTACLE, 4, SOCKET, SOLDER, CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), PLUG, 12, SOCKET, CRIMP, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), RECEPTACLE, 37, SOCKET, CRIMP, PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG, 22-14, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:19CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR... | |
| CIRCULAR CONNECTOR, PLUG, 22-14, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:19CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR... | |
| CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE, PRODUCT RANGE:CA SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:COPPER ALLOYROHS COMPLIANT: YES. FREE... | |
| CIRCULAR CONNECTOR, PLUG, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE, PRODUCT RANGE:CA SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:-, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. | |
| CIRCULAR CONNECTOR, PLUG, 8-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, R/A PLUG, 18-1, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2... | |
| CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:24CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR... | |
| CIRCULAR M12 RIGHT ANGLE PLUG, 5 POSITION, SCREW TERMINAL, 4 A, 60 V, RSCW SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR M2 RIGHT ANGLE SOCKET, 4 POSITION, SCREW TERMINAL, 4A, 250V, E SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CLIP MINIGRABBER. FREE 2 YEAR RADWELL WARRANTY | |
| CODING KEYS.BRILLIANT BLU FOR MALE CONN. FREE 2 YEAR RADWELL WARRANTY | |
| CONN,6P,PLUG,.200,FL NGE MNT, CMR-RP_5350, PAR 43-021068-01. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECOTR, HEADER, VERT, 4 POS, 2.5MM, 3 SIDE SHROUDED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTER, 90 DEGREE, 12 PIN, FEMALE, SIGNAL CONNECTOR, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING CABLE M12 - M12,4-POLE,BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, SZ CONNECTION CABLE, THROUGH-WIRING, W/ SOCKET/CONNECTOR, 1000 MM, (PRICE/PK OF 5). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION PART SET M 10 X 30 COMPLETE FOR ONE CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION PLUG, F SERIES, HIGH PRESSURE, CONED/THREADED, 43000 PSI PRESSURE RATING, 1 INCH TUBE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR (SQUARE), 0.62 INCH 4 PIN CONNECTOR, WHITE PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 34POLE FEMALE ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 3WN1, PLUG-ADAPTER, MISC IEC ACB & PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 4SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 600V 8AMP 5CORES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 6BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 8POLE PITCH-5.08 GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ACCESSORY 1-1/8IN ID. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ACCESSORY, POLARISING KEY, ZIF CONNECTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ACCESSORY, STAINLESS STEEL, SCREW, GDM SERIES RECTANGULAR CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ASSEMBLY KIT FEMALE 8PORT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ASSEMBLY KIT, BLACK PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR B-WIRE CRIMP GEL-FILLED PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BNC COAX T ADAPTER MALE TO FEMALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BNC FRONT MOUNT BULKHEAD 75OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY, FD, 2 POLE, 3 WIRE, 20AMP 600VAC, 30AMP 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BOOT BLACK RUBBER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE SOCKET 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCULAR ,STRAIGHT, WATERTIGHT LOCKING, 0332 SERIES, MALE ,7 PIN ,5 AMP, 250 VAC, CABLE DIAMETER: 4-8 MM, COPPER ZINC HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCULAR 10PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCULAR 17POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCULAR 4POS RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CIRCULAR STRAIGHT 24PIN FEMALE 5AMP 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COMPACT PARALLEL AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COMPRESSION 1/2IN STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR D-SUB 20PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR F-TYPE NICKEL-PLATED ALMOND. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FEMALE 20AMP 250V GROUND YELLOW NEMA6. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADER THROUGH HOLE 4 POSITION 0.250" (6.35MM). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADER, 2 POSITION, MALE PIN, FASTENING TYPE: LOCKING RAMP, TERMINATION SOLDER, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADER, 58-PIN, KIT PLC-5, 2 X 29 PIN, FOR 1785-ENET, (1785-CNH). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADER, SURFACE MOUNT, 4 POSITION, 0.118" (3.00MM) . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOOD D-SUB 25POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING 5/8IN TIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, 623 INSULATING BODY 12-POLE P-PART CODE 0. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR JACK, 1PORT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT 15 PIN STA COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT 6 PIN EMERGENCY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT 6 PIN TV AUDIO. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT FEMALE 8POSITION SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MALE 5PIN 3AMP 250V AC/DC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MINI PLUG DSUB MALE, 15-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MINI-CHANGE 4-PIN MALE FLANGED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG FEMALE 12POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PUSH TO CONNECT 1/2IN-TUBE X 1/2IN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RECEPTACLE 70PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RECEPTACLE FEMALE TYPE XLR 4POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RECPTICAL, 8 PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SET (2 UNITS), FOR MECHANICAL CONNECTION OF TWO CONTACTORS: 3RT105 / 3RT145. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SET FOR MOTOR CABLE FOR CONNECTION TO MOTOR SLEEVE HOUSING STRAIGHT OUTGOING FEEDER SOCKET INSERT HAN 10E STAR JUMPER INCLUDED SCREW CONNECTION INCLUDED 7 CONTACT SOCKETS 1.5 MM2. FREE... | |
| CONNECTOR SET, 9 POLE, INFEED 6 X 2.5MM, COMPLETE WITH PG16 CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR STAIGHT 4POLE MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TWO PART MALE RIGHT ANGLE 70CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR VALVE M12 MALE STRAIGHT 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR WATERTIGHT LOCKING 12PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4 CONDUCTORS, 30AMPS, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 45 DEGREE MALE ELBOW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 7PIN, FEMALE, NJC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 90 DEGREE PLUG, 14S SHELL SIZE, 6 CONTACTS, PIN CONTACT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 9P, PHNX, PLUG, BLACK, DRIVE STEPPER MISC, PAR 43-008755-01. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CIRCULAR, MALE 4 PIN CONNECTOR, STRAIGHT, M12 THREAD, 20 MM DIAMETER, 58 MM LENGTH, 250 V, -25 TO +90 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CONTACT CRIMP, 10-12 AWG, GOLD PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, DC JACK, MALE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, DIN AUDIO, PLUG, 7 WAY; NO. OF CONTACTS:7CONTACTS; GENDER:PLUG; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATL:NYLON (POLYAMIDE), GLASS FILLED BODY; PRODUCT RNG:- ;ROHS COMPLIANT: YES. FREE... | |
| CONNECTOR, ELECTRONIC, #903, 50 PER BOX. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, ER 3C 3#12 PIN PLUG ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FEMALE, 100 AMP, 3 POLE, 3 PH, 250 V AC, 10HP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FEMALE, 4PIN, 15AMP, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FEMALE, 4POLE, 18AWG, NYLON, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FEMALE, CIRCULAR, W/ SHIELDING, IP68, WATERTIGHT, 8 POSITION, 4-8 MM CABLE DIAMETER RANGE, 60 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FFC 1.25MM, 4 POS,,VERTICAL PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FIELD ATTACHABLE, M12 MALE CONNECTOR WITH THREADED JOINT, SHIELDABLE, 5 POLES, B CODING, 20 MM DIAMETER, ZINC ALUMINUM HOUSING MATERIAL, IP67, 4 AMP, SCREW TERMINAL, 4 CONTACT, 60 V. | |
| CONNECTOR, FIELD-WIREABLE, 4PIN, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, GDM 3011J, BLACK, VALVE, TYPE A, 3C + GROUND, 4.5-11MM CABLE (UL), MIN 10 PIECES ORDER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, VERT, 2POSITION, MICRO-FIT, 3.0 PITCH, RECEPTACLE HOUSING, 43025. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LIQUID TIGHT, 1 INCH TRADE, 5/8 INCH LENGTH, 2 INCH DIAMETER, STRAIGHT, DIE-CAST ZINC, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, M12, FEMALE, 4A, 250V, 4 POSITION, 18AWG, NYLON SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MALE TYPE, 15X CONTACTS, 10.16 MM PITCH, 2X ROWS, 15 A CONTACT RATING, THROUGH HOLE MOUNT, RIGHT ANGLE, SOLDER TERMINATION, DIN 41612. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MALE, M16, IP68, 5PIN, 5 AMP, 250 VAC, CABLE EXTERNAL DIAMETER: 4-8MM, SOLDER CONNECTION, THREADED JOINT, SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MINI, FIELD ATTACHABLE, FEMALE, METRIC, 9 AMP, 600 VAC, 5-POLE, W/ SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MINI-FIT JR, HEADER, SHROUDED, THROUGH HOLE, RIGHT ANGLE, 6 POSITION, 2 ROW, 4.20MM, LOCKING RAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MULTI-PORT, MINI-CHANGE, 3-POLE FEMALE, 6-PORT 3-POLE MALE, IP67, 600 V AC/DC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PIN AND SLEEVE, LEV SERIES, 30 AMP, 480 V, 3-PHASE, 3 POLE, 4 WIRE, WATERTIGHT, RED, INDUSTRIAL GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PLUG 4-CONTACT, MALE PIN, SIZE 25, 10 AMPS, 250 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PLUG LEAD, DIN TYPE A. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PLUG, M12, 5 WAY, CABLE MOUNT, PRODUCT RANGE:E SERIES M12, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:BAYONET, CONTACT MATERIAL:BRASS ROHS COMPLIANT:... | |
| CONNECTOR, POWER ENTRY, SOCKET 15A; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:15A; CONNECTOR COLOUR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; VOLTAGE RATING VAC:125V; PRODUCT RANGE:-; BODY MATERIAL:THERMOPLAST IC ROHS COMPLIANT: YES. FREE 2... | |
| CONNECTOR, PUSH TO CONNECT, MALE, NICKEL PLATED, BRASS, 1/4IN, 0-160 DEGREE F, BRANCH TEE, 290PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RECEPTACLE, M12, 4 WAY, CABLE MOUNT, PRODUCT RANGE:E SERIES M12, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SCREW SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: YES. FREE... | |
| CONNECTOR, STANDARD IP65 WITHOUT FLYING LEAD, 22MM INDUSTRIAL FORM B, WITH STANDARD SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STRAIGHT, SCREW TERMINAL, 0.75IN MM2, 5 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,ETP,2-1/2 IN, EMT, SSCR,STEEL/ZINC PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,HEAVY DUTY, MALE PLUG, 3 POLE, 4 WIRE GROUNDING, 30 AMP, 3 PHASE, 250 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTORS 34POLE FEMALE 4MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTORS HOUSING FOR XAC34SF2010. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK FOR POSITION SWITCH 3SE51/52 1 NO/1 NC SLOW-ACTION CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT PIN D-SUB. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT PROBE RECEPTACLE SOLDER CUP EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, BOX TERMINAL BLOCK, SIZE S10/S12, 3 POLE, FOR OVERLOAD RELAY 3RB106. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL WIRE TAP FOR NUT KEEPER KIT 10 ACCESSORY FOR: 3VA1 100/160. FREE 2 YEAR RADWELL WARRANTY | |
| COOLANT HOSE Y-FITTING 1/4IN ID 2/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| COOLANT HOSE Y-FITTING 1/4IN ID EACH. FREE 2 YEAR RADWELL WARRANTY | |
| COONECTOR BLACK 24X17X5MM. FREE 2 YEAR RADWELL WARRANTY | |
| COPPER COMPRESSION LUG'LONG BARREL, ONE HOLE TONGUE, CLOSED TRANSITION, 500 KCMIL, 5/8IN STUD SIZE, BROWN COLOR CODE. FREE 2 YEAR RADWELL WARRANTY | |
| COPPER COMPRESSION SPLICE,1/0 AWG,1/0STR, .375 ,PINK. FREE 2 YEAR RADWELL WARRANTY | |
| CORD GRIP COMPRESSION 1/2IN HUB. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, 10AMP, 4PIN STRAIGHT FEMALE, 3FEET. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Electrical Products 3TA225FD | |
| CUTLER HAMMER Electrical Products 3TA225FDK | |
| CUTLER HAMMER Electrical Products 3TA632LK | |
| D SUB CONNECTOR, DB-9, 9 CONTACTS, RECEPTACLE, SOLDER CUP, STEEL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| D SUB CONNECTOR, PLUG, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DA; PRODUCT RANGE:D*M SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT:... | |
| D SUBMINIATURE CONNECTOR, 9 CONTACTS, FEMALE, SOLDER TERMINAL, M3, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB COMB CONNECTOR, PLUG, DC-21WA4, PRODUCT RANGE:COMBO D*MM SERIES, INSERT ARRANGEMENT:DC-21WA4 , NO. OF SIGNAL CONTACTS:17CONTACTS, GENDER:PLUG, NO. OF POWER POSITIONS:4, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DC ROHS COMPLIANT:... | |
| D-SUB CONNECTOR, PLUG, 50POS, NO. OF CONTACTS:50CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DD, PRODUCT RANGE:D*MA SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2... | |
| D-SUB HOOD D-9 STANDARD PLASTIC GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB STANDARD CONNECTOR, 9 POSITION, SOLDER CUP, WIRE, 2 ROW, MALE PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DEC423 MMP TO RJ45 PATCH CABLE 1METER. FREE 2 YEAR RADWELL WARRANTY | |
| DELAYED REACTION ANGLED SURFACE MOUNT RECEPTACLE, 20 AMP, 3 POLE 4 WIRE, EFS, 125/250VAC, .594 CABLE BUSHING. FREE 2 YEAR RADWELL WARRANTY | |
| DELAYED REACTION PLUG, 60 AMP, 3 POLE 4 WIRE, 480V, RATINGS TYPE DA, CABLE HOLE DIAMETER: 1 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICE CONNECTOR FOR 3RM1 MOTOR STARTER WIDTH 22.5 MM FOR ELECTRICAL CONNECTION OF SIRIUS DEVICES IN INDUSTRIAL STANDARD MOUNTING RAIL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICE CONNECTOR FOR 3SK1 SAFETY RELAY WIDTH 22.5 MM FOR ELECTRICAL CONNECTION OF SIRIUS DEVICES IN INDUSTRIAL STANDARD MOUNTING RAIL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICE CONNECTOR, FOR SAFETY RELAY 3SK1 SAFETY RELAY, WIDTH 22.5MM, FOR ELECTRICAL CONNECTION OF SIRIUS DEVICES IN INDUSTRIAL STANDARD MOUNTING RAIL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DIN 41612 CONNECTORS, DIN H15 FEMALE,15 ZD-VV 3-00 F001 00 197, 21. FREE 2 YEAR RADWELL WARRANTY | |
| DIN AUDIO / VIDEO CONNECTOR, 240 , PLUG, 5, CABLE MOUNT, PLASTIC BODY, TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIN AUDIO / VIDEO CONNECTOR, 8 CONTACTS, JACK, PCB MOUNT, THROUGH HOLE RIGHT ANGLE, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DIN AUDIO / VIDEO CONNECTOR, SOCKET, 3, CABLE MOUNT, PLASTIC BODY, TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIN CONNECTOR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2017, DATA T PIECE CONNECTOR, 24 VDC, FOR PROFIBUS DP HYBRID, COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, AS-INTERFACE, COUPLING MODULE PG, 4 ENTRIES, PG11 FOR STANDARD ROUND CABLE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2021, THERMISTOR MOTOR PROTECTION, COMPACT, AUTO EVALUATION UNIT, 110 VAC, 1 W, SCREW TYPE TERMINAL, DIN RAIL MOUNT, SUCCESSOR 3RN2000-1AW30. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2017-12-30, TERMINATION PLUGS, MSR200, 2 PER PACK, 10-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 1/10/2006, ACCESSORY FOR POSITION SWITCH SOCKET, 6 POLE 1 GROUND, FOR PG 13.5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 10/04/11, AS-INTERFACE SUPPORT, 45 MM WIDE, FOR LOAD FEEDER MODULE, FOR 40 MM BUSBAR ADAPTER, WITH PE AND N CONDUCTOR CONNECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, - 12/01/2005, CABLE PLUG M12, W/ PUR CABLE, 4 X 0.25 MM2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE SOCKET, WITH STRAIN RELIEF, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE, CONNECTOR M12, 4-POLE, 5 METER CABLE, BLACK, TYPLE L, NO KNOWN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; CONNECTOR TYPE:RJ45; SERIES:406372; GENDER:JACK; NO. OF CONTACTS:8; NO. OF POSITIONS:8; NO. OF PORTS:1; . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTION PIECE, FOR M20/M20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR 2PIN GRAY MOLDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR PIN, MALE, SILVER PLATE, 55MM LONG, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 3 POLE, 4 WIRE, 20 AMP, 250 VOLTS, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 4PIN, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 9-PIN, PLUG IN, 120 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, ARKTITE CORD, 3 W, 30 AMP, 4 POLE, 600 VAC / 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, BNC FEMALE TO BNC FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, CEX-BUS, TERMINATOR TB850, 25PIN, DB25P, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, EARTHING SLEEVE POSITION 6H, 32 AMP, IP67 WATERTIGHT, 3-POLES / NEUTRAL / EARTH, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, FEMALE, RATING 250V/10AMP, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, LOW PRESSURE, CABLE SEAL, 3/4-14NPT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, STRAIGHT, MALE PLUG, 5 POLE, M12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR: SQUARE, SERIES: G, FEAMLE PLUG, 10 AMP, 250 V, 7 PIECE KIT, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT ASSEMBLY, FOR LIMIT SWITCH, MOUNTABLE, STAB CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 2NO, SLOW-ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORDSET, MINI CHANGE, 4 POLE, FR 30 16/1 PVC LDS, 600 V, 8 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED 12/02/2005, CONNECTOR, ANGULAR, M12, WITH TERMINAL COMPARTMENT, 4 POLES, FOR BERO 3 RG, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMT TO EMT PULL ELBOW, 3/4 INCH, ZINC (PRICED/2 PACK). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION CONNECTOR, FOR CONNECTION OF 3-PHASE BUSBARS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FORK TERMINALS, PRESSURE TERMINAL CONECTOR, NYLON INSULATED, 18-14 AWG CU, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEADER, PIN, 2.54MM PITCH, 2 ROW, 2X40, 80PIN, M-M CONTACT MATING, 5MM, GOLD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRA FORCE , 4000072, PROPORTIONAL VALVE, CONTROLLER 2AMP, 9-32VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LAMP HOLDER SOCKET, FOR FLUORESCENT BULB, 600V, 600W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE AND LOAD TERMINALS, STANDARD PRESSURE TYPE, MAXIMUM BREAKER AMPERES: 100 AMPS, TERMINAL BODY MATERIAL: STEEL, WIRE TYPE: CU/AL, CU7AL, AWG WIRE RANGE: 14-1/0, METRIC WIRE RANGE... | |
| DISCONTINUED BY MANUFACTURER, LINE-SIDE/SUPPLY TERMINAL, 3 PHASE BUSBAR, CONNECTION FROM ABOVE, IP20, 690 V, 108 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG CONNECTOR, SINGLE HOLE, SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINI-CHANGE RECEPTACLE, A-SIZE, 5 POLE, FEMALE STRAIGHT 1/2"-14 NPT, 16 AWG PVC, US COLOR CODE, 12 INCH WIRE LENGTH, SAME AS MOLEX 1R5004A20A120. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, OFFSET CONNECTING LINK, #40, WIDE CONTOUR, STRAIGHT ATTACHMENT, TWO HOLES, 1/2 INCH PITCH, CARBON STEEL, RIVETED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PASSIVE DISTRIBUTION MODULE, ASB WITH FIXCON CONNECTOR, 8 PORT, GREEN LED, NPN, M12- 5 POLES A-CODED, SINGLE I/O PER PORT, IP67, 10-30V. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PIN AND SLEEVE DEVICE, INDUSTRIAL GRADE, MALE PLUG, 32 AMP, 380/415 V, 3-POLE, 4-WIRE GROUNDING, SCREW TERMINALS, RED, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG IN BASE, SOLDERING PIN CONNECTION, FOR PRINTED CIRCUIT BOARDS, FOR 3TF2/3TH2/3TK2, 45 MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, 30AMP, 250V, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUGGABLE TERMINAL BLOCK, 3 POSITION, 5.08 MM, SCREW - RISING CAGE CLAMP, OVER PIN HEADER, REPLACEMENT FOR 980903 BEAU. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUNGER PIN, 4C HEAD, 15AMP, 10 / PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONNECTION CABLE, 600MM, ORANGE, 5 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 250V, 30A, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 30 AMP, 3 POLE, 3 WIRE, 250 VOLT DC/600 VOLT AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 60AMP, 3POLE, 3WIRE, 250VDC/600VAC, ARKTITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, CORDSET, 600 VAC, 13 AMP, 12 INCH LENGTH, 16 AWG WIRE SIZE, 3 PIN, FLYING LEADS, MALE CONNECTOR, REPLACED BY 1R3006A20A120. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, TWIST LUG, 20AMP, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPLITTER TEE CONNECTOR, DEVICENET, 5PIN, 7/8IN, MALE / FEMALE, YELLOW / BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUPPLY TERMINAL, 1-PHASE, S3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TENSION PIN ASSEMBLY, 2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 20A, 600V, 10 POSITION, 8MM PITCH, SCREW, HORIZONTAL WITH BOARD, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, END BRACKET, 9 MM WIDTH, DIN-RAIL MOUNT, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, YELLOW/GREEN, SCREW CONN - 4MM/10AWG-WIDTH 6MM, EURO4/15 SERIES, 6 KV RATED SURGE VOLTAGE, SNAP-MOUNTING (OMEGA TH35). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD, FOR HEATER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PIN&SLE EVE RECEPTACLE,30AMP,600 V,3P-4-WIRE,GROUNDIN G,FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DR250 RECEPTACLE, METAL BLUE SIZE 6, TYPE 4X 3P+G 250A 250 VAC, 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL KEY MICRO-LINK PLUG ASSEMBLY, PUR BRAIDED, FEMALE, 5 POLE, 20', 22 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL KEY MICRO-LINK PLUG ASSEMBLY, TPE, MALE, 3 POLE, 12', 18 AWG SS. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTICAL COVER, VERTICAL MOUNT, WEATHERPROOF, GRAY, NON METALLIC. FREE 2 YEAR RADWELL WARRANTY | |
| EATON BOX TYPE WIRING LUG, REPLACEMENT, LINE OR LOAD MOUNT, 1 OPENINGS, #4 AWG-4/0 WIRE(S). PACKAGE OF 3. FOR USE WITH AUTOMATIONDIRECT (EATON) 225A FRAME MCCBS.. FREE 2 YEAR RADWELL... | |
| EATON MULTI-WIRE BOX TYPE WIRING LUG, LOAD MOUNT, 225A, 6 OPENINGS, #14-6 AWG COPPER ONLY. PACKAGE OF 3. FOR USE WITH AUTOMATIONDIRECT (EATON) 225A FRAME MCCBS. MOUNTING HARDWARE AND INSULATORS... | |
| ECOFAST HYBRID FIELDBUS CONNECTION PROFIBUS TRANSITION IP20 TO IP65 MERGING OF BUS AND POWER SUPPLY 2-CHANNEL, CU/CU PIN/SOCKET, FORWARDING. FREE 2 YEAR RADWELL WARRANTY | |
| ECOFAST SEALING SET FOR POWER T FOR POWER CABLES. FREE 2 YEAR RADWELL WARRANTY | |
| ED/EDH/EDC, 225A, MAX 300, LOAD TERMINAL, F FRAME, 3-POLE, SERIES C, MOLDED CASE CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| EFK CABLE DRAG CHAINS, KA 41.1-F THREADED MALE BRCKT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL CONNECTOR, 4 CONDUCTOR, STAINLESS STEEL BEARING, 250VAC, IDEAL FOR HEATED ROLLER APPLICATION. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON NETWORK POWER Components 40-9709HS | |
| EMT SET SCREW CONNECTOR, 2-1/2 INCH, INSULATED, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| EMT TO EMT PULL ELBOW, 1/2", 90 BEND, REMOVABLE ALUMINUM COVER, (PRICE/2 PACK). FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET CABLE, CAT5E, 10FT, GREEN, LAN CATEGORY, CONNECTOR TYPE A:RJ45 PLUG/CONNECTOR TYPE B:RJ45 PLUG, METRIC:3 METER. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION CONNECTOR, SIRIUS, 63 AMP, 600 VAC, 10 KA, FOR CONNECTION OF 3-PHASE BUSBARS, -20 TTO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION PLUNGER FOR PUSH BUTTON WITH EXTENDED STROKE, FOR COMPENSATION OF THE GAP BETWEEN PUSH BUTTON AND RELEASE BUTTON OF A THERMAL OVERLOAD RELAY(E.G.). FREE 2 YEAR RADWELL WARRANTY | |
| FD 20 AMP, 3 POLE 4 WIRE, CONNECTOR, 600V, WITH .5 INCH TAPPED HOLE NPT CONDUIT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE, SOLDER, TYPE H, CL2, 15WAY, 13MM; PRODUCT RANGE:TYPE H15 SERIES; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:5.08MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:-; CONTACT MATERIAL:-; NO. | |
| FFC/FPC CONNECTOR, RECEPTACLE 20 POSITION 1ROW, PITCH SPACING:1.25MM, 5597 SERIES, THROUGH HOLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD ATTACHABLE CONNECTOR, CIRCULAR, 4 CONTACT, M12 THREAD SIZE, 4 AMP, 36 V, IP67, STRAIGHT, FEMALE, 700000176. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD ATTACHABLE CONNECTOR, FEMALE, STRAIGHT, 3-POLE, 0.34MM_ MAX WITH SOLDER TERMINATION, IP 67 AND NEMA 6P RATED.. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD ATTACHABLE CONNECTOR,700000511, MALE, STRAIGHT, SCREW TERMINATION, 3-POLE, FOR WIRE SIZE FROM 26AWG UP TO 20AWG, IP 67 / NEMA 6P. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD ATTACHABLE, (P/N 500000525)MINI, FEMALE, 4-POLE WITH SCREW TERMINATIONS FOR WIRE SIZE UP TO 16 AWG.. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER BREATHER PLUG, 3/8IN SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING STREET ELBOW 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLARELESS ERMETO FITTING, 45º MALE ELBOW, 3/8IN TUBE OD, 1/4IN MPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLARELESS ERMETO FITTING, MALE CONNECTOR, 3/8IN TUBE OD, 1/2IN MPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLARELESS ERMETO FITTINGS, MALE CONNECTOR, 3/8IN TUBE OD, 1/4 MPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLEXIBLE BUS EXTENDER MINIPCI 124PIN. FREE 2 YEAR RADWELL WARRANTY | |
| FRACTIONAL TUBE FITTING, 1/2 INCH INLET, 1/2 INCH OUTLET, . FREE 2 YEAR RADWELL WARRANTY | |
| FS/FD METALLIC CONNECTION- 10-15AMP, 600VAC-250VAC, ALUMINUM FEMALE CONNECTOR, 3 POLE 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FS/FD METALLIC CONNECTION- 20-30 AMP, 600VAC-250VAC, ALUMINUM FEMALE CONNECTOR, 3 POLE 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO Components 3RT1966-4G | |
| FURNAS ELECTRIC CO Components 3RV1935-5A | |
| FURNAS ELECTRIC CO Components 3RV2915-5B | |
| FUSE LINK, 250-360 DEG/F, 3/8IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING ADAPTER, 15AMP 125V, 2-WIRE POLARIZED TO 3-WIRE GROUNDING, VINYL, GRAY, . FREE 2 YEAR RADWELL WARRANTY | |
| HEADER CONNECTOR,PCB MOUNT,RECEPT,3 CONTACTS,PIN,0.118 PITCH,PC TAIL TERMINAL,POLARIZED LCK. FREE 2 YEAR RADWELL WARRANTY | |
| HOOD D-SUB METAL W/HARDWARE. FREE 2 YEAR RADWELL WARRANTY | |
| HOOD D-SUB METAL W/HAREWARE. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP SOCKET 40PIN 2.54MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| IEC PIN & SLEEVE CONNECTOR, INDUSTRIAL GRADE, 100 AMP, 480 VAC, 3 POLE, 4 WIRE, 3 PHASE, 7 HOUR POSITION, THERMOPLASTIC MATERIAL, CABLE GLAND OUTLET/STRAIGHT, IP67/WATERTIGHT, RED. FREE 2 YEAR... | |
| INGERSOLL RAND Components 39479555 | |
| INSERT, 2 PORT, MULTIMEDIA DEORA, ALMOND. FREE 2 YEAR RADWELL WARRANTY | |
| INSIDE CORNER ELBOW, 1/2", (2 PACK). FREE 2 YEAR RADWELL WARRANTY | |
| INTERCONNECTOR FIBRE OPTIC. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED BULKHEAD JACK ADAPTER, GOLD PLATING CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| JACK UNIVERSAL WIRING RED. FREE 2 YEAR RADWELL WARRANTY | |
| KNOB PLASTIC POINTER, BLACK . FREE 2 YEAR RADWELL WARRANTY | |
| LAPP USA Components 44420037 + 73028500 | |
| LEVITON ,41106-RA6 , 41106RA6 , ETHERNET PORT, ALMOND. FREE 2 YEAR RADWELL WARRANTY | |
| LINE CONNECTOR, 16AMP, 600VAC, SIZE S00 SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| LINK MODULE, 3RW SERIES, ELECTRICAL AND MECHANICAL, AC OPERATION, FOR 3RV1.31/3RT1.3. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING GROUND PLUG, INDUSTRIAL, MALE PLUG, 20 AMP, 3-PHASE, NYLON, 120/208V AC, 400HZ VERSION, NON-NEMA, 4 POLE, 5-WIRE GROUNDING, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING RECEPTACLE PLUG, INDUSTRIAL, FLANGED, 20 AMP, 3-PHASE, NYLON, 120/208V AC, 400HZ, 4 POLE, 5 WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, 2-PER KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, TERMINAL, 3/0 TO 6 AWG, COPPER/ALUMINUM, MOLDED CASE. FREE 2 YEAR RADWELL WARRANTY | |
| LUG TERMINAL, ALUMINUM, 17/32 INCH METRIC BORE, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, SIZE 5, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| LUMBERG, SV120, DIN AUDIO / VIDEO CONNECTOR, PLUG, 12, CABLE MOUNT, METAL BODY, NICKEL PLATED CONTACTS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MALE ROD END 53X33X53MM. FREE 2 YEAR RADWELL WARRANTY | |
| MATING CONNECTOR, 60 AMP, 4 POLE, 3 WIRE, MODEL M4 CORD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL INTERLOCK, FOR CONTACTOR MODELS S6/ S10/ S12 3RT10/ 3RT12/3 RT14. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL INTERLOCK, INTERLOCKING CAN BE MOUNTED ON THE SIDE FOR CONTACTORS S2/S3. FREE 2 YEAR RADWELL WARRANTY | |
| MENNEKES Electrical Products 416P52113 | |
| MERCOTAC Components 435 | |
| MERCOTAC Electrical Products 430 | |
| MERCOTAC Electrical Products 430SS | |
| METRIC CONNECTOR, CONEC, CIRCULAR, 4 AMP, 60 V, 5 CONTACT, M12 THREAD, SCREW TERMINATION, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO (M12), SPLITTER WITH ONE MICRO (M12) MALE CONNECTOR AND TWO MICRO (M12) FEMALE CONNECTORS, IP 67 AND NEMA 6P RATED, (P/N 600000111). FREE 2 YEAR RADWELL WARRANTY | |
| MICRO M12, (P/N 600004088) DISTRIBUTION BOX - ASB, 4-PORT, ONE SIGNAL PER PORT, 4-POLE WITH PUR HALOGEN-FREE HOME RUN CABLE, IP 67 AND C-TRACK RATED. FREE 2 YEAR RADWELL WARRANTY... | |
| MICRO-FIT 3.0 VERTICAL HEADER, 3.00MM PITCH, DUAL ROW, 6 CIRCUITS, WITH PCB POLARIZING PEG, GLOW-WIRE CAPABLE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| MINI BANANA JACK, RED, 10/PKG,. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CHANGE CORD SET, 13FT CABLE LENGTH, 4POLE, PVC CABLE MATERIAL, NON-METALLIC, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONNECTOR, 8-PIN, FEMALE, 1/2 NATIONAL PIPE THREAD (NPT), 8 WIRE TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| MINI, FIELD ATTACHABLE, MALE, 4-POLE, WITH SCREW TERMINATIONS, FOR WIRE SIZE UP TO 16 AWG, (P/N 500000528). FREE 2 YEAR RADWELL WARRANTY | |
| MINI-FIT SR 42816, RECTANGULAR CONNECTOR, HOUSING RECEPTACLE, FEMALE SOCKET, LATCH LOCK, 10MM, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| MOD ADPTR KIT, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| MODLINK MPV CONTROL CABINET COUPLING, MPV DATA CONNECTION INSERT 7/8'', 7/8'' (FEMALE), SPRING CLAMP TERMINALS, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| MODLINK MSDD FRAME, SINGLE, METAL, BLACK, IP65, -10 TO 60 DEGREES C, 2 + PE POLES, 15 AMPS, 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MODLINK MSDD SOCKET INSERT CHINA, 250VAC/10A SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MODLINK, MSDD, DBL FRAME, METAL, BLACK, IP65, 10...+60 C (STORAGE TEMPERATURE -25...+60 C), MAX. 175 MA, 3 A, 9-POLE, 48 V AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR SPLICE CONNECTORS PER STRIP. FREE 2 YEAR RADWELL WARRANTY | |
| MOLDED CASE CIRCUIT BREAKER ACCESSORY LINE AND LOAD TERMINAL, LINE AND LOAD TERMINALS, 630 A, #2 AWG-500 KCMIL CU/AL, FRAME J-K, SERIES G, THREE-TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MOLEX Components 43030-0004 | |
| MOLEX Components 43645-0200 | |
| MULTI WIRE CONNECTOR, 6 WIRE PER TERMINAL, 225AMP, 14-6AWG, FOR J FRAME CIRCUIT BREAKER, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| MURR ELEKTRONIK Electrical Products 4000-68000-0040000 | |
| MURR ELEKTRONIK Electrical Products 4000-68000-9300000 | |
| MURR ELEKTRONIK, 400C-68000-0030000, 400C680000030000, SOCKET MODULE, 15 AMP, 125V. FREE 2 YEAR RADWELL WARRANTY | |
| NEUTRAL CONDUCTOR/PE TERMINAL, CONTINUOUS, FOR FLOOR MOUNTING, UP TO 16 A, ACCESSORY FOR MAIN AND EMERGENCY SWITCHING-OFF SWITCH 3LD2. FREE 2 YEAR RADWELL WARRANTY | |
| NOZZLE ROUND 1/4IN 4/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| OFFSET CONNECTOR, 3/4IN, EMT THINWALL, 2 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| OFFSET SET SCREW CONNECTOR, 1/2", (2 PACK). FREE 2 YEAR RADWELL WARRANTY | |
| OPEN SHELVING SQUARE TRI-CORNER CONNECTOR ALUMINUM, USE WITH SERIES 15 & BOLT KIT 3018. FREE 2 YEAR RADWELL WARRANTY | |
| OR REC, WTRTIGHT P/S 3PO 4WI 20A125/250V. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK 3 POLES, 30 A, 600 V, 10 - 30 AWG, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PIN & SLEEVE WATERTIGHT RECEPTACLE, 30 AMP, 3 POLE, 4 WIRE GROUNDING, 250 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE DEVICE, FEMALE CONNECTOR BODY, 20 AMP, 3 POLE, 4- WIRE GROUNDING, 480 VAC, SCREW TERMINALS, CORD MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE INLET, ATTACHMENT CONNECTOR, 32AMP, 400V, 5WIRE, 3POLE, HIGH IMPACT THERMOPLASTIC, SPLASHPROOF, RED. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE RECEPTACLE 30AMP 3P 600VAC 4W 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE RECEPTACLE, 15A, 2 PIN, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE RECEPTACLE, INDUSTRIAL GRADE, IP67, WATERTIGHT, ORANGE, 3 POLE, 4 WIRE, 30 AMP, 125/250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PIN SLEEVE DEVICE, PLUG, 20AMP, 250V, 3POLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PLGRCPT BRS-WT PLUG 20A 125V 3W2P, MATERIAL NUMBER PAU420BP-125. FREE 2 YEAR RADWELL WARRANTY | |
| PLGRCPT NMT-PLUG WT 20AMP 125V 3W2P, MATERIAL NUMBER PAU420PP-125. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG & SOCKET CONN, HEADER, 10POS, 4.2MM, SERIES:MINI-FIT JR, PITCH SPACING:4.2MM, CONTACT TERMINATION:THROUGH HOLE RIGHT ANGLE, NO. OF CONTACTS:10. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG & SOCKET CONNECTOR, HEADER, 4POS, 3MM; SERIES:MICRO-FIT 3.0; PITCH SPACING:3MM; CONTACT TERMINATION:SURFACE MOUNT RIGHT ANGLE; NO. OF CONTACTS:4;. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 20AMP 125V MALE YELLOW HIPPO 12/3 TO 16/3AWG. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 30AMP 250V NEMA 6-30. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG ALUMINUM 4PIN 10AMP 500VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG AND SOCKET CONNECTOR HOUSING; GENDER:PLUG; BODY MATERIAL:POLYESTER; NO. OF ROWS:2; NO. OF CONTACTS:22; CONNECTOR TYPE:PLUG & SOCKET ;ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG WT 20AMP 250V 4W3P, MATERIAL NUMBER 420-4PP-250. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, IEC, INLET, 3POLE, 4W, 30A, 250V, W/T,. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, IEC, RECPT, 3P4W, 20AMP, 3POLE ,250V, W/T. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, PIPE 1/4 NPT SOC HD. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, THERMOCOUPLE, TYPE J, MINI. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, WATERTIGHT, 4 WIRE, 100 AMPS, 3 PHASE, 250 VAC, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, WATERTIGHT, 4-PIN, 20 AMP, 125-250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG-IN CONNECTOR, 7/8", FOR 24 V CONNECTED AND UNCONNECTED WITH SCREW TERMINAL, 1.5 MM2 ANGLED PIN, CABLE DIAMETER 6...8.7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, RCPT, 2+PE, SCREW, CABLE, 2CONTACTS, GENDER:RECEPTACLE, CONTACT GENDER:SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, RECTANGULAR, 16 AMP, 250 V, 2 POLE + EARTH, CABLE MOUNT, SCREW, RECEPTACLE, IP54, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| POWER ENTRY CONNECTOR RECEPTACLE, 16AMP, 230V, 3POS, FEMALE SOCKET CONNECTION, PANEL CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PS, IEC, PLUG, 3P4W, 20A 3P 600V, W/T. FREE 2 YEAR RADWELL WARRANTY | |
| PUG SOCKET, MODLINK, MSDD, DBL COMBI INSERT, 3 POLE, 15 AMP, 125 VAC, 2X RJ45 CONNECTIONS (FEMALE), SNAP IN PORT LOCKING, SCREW TYPE TERMINALS, 10 AWG. FREE 2 YEAR RADWELL... | |
| QUICK CONNECT CONDUIT 180INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| QUICKPORT FIBER OPTIC ADAPTERS PROVIDE CONNECTIVITY FOR WORKSTATION CABLING TERMINATION ON SINGLE-MODE AND MULTIMODE FIBER CABLE. QUICKPORT BULKHEAD MODULES SNAP INTO ANY HOUSING WITH THE QUICKPORT NAME: FLUSHAND SURFACE-MOUNT OUTLETS,... | |
| RECEPTACLE - 4 POLE, FEMALE STRAIGHT, 16AWG, 10A, .5-NPT, FRONT MOUNT, ALUMINUM CLEAR ANODIZED, 1 FT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 30AMP 480V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE CONNECTER, (500000344), 7/8 SERIES, MALE, 3-PIN, 16 AWG, 1/2 NPT, 1 FT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DUPLEX 16AMP 250VAC EU1-16R. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE JACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE PLUG, WATERTIGHT, 100AMP, 250VAC, 3PH, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 100AMP, 3POLE, 4WIRE, WATERTIGHT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20 AMPS, 480 VAC, 4 PIN, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, MINI-CHANGE, MALE, 6 PIN, 36 IN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR CONNECTOR, 24VDC, LED WITH DIODE, FIELD ATTACHABLE, FORM A, 2 PIN + GROUND. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW, NO. OF CONTACTS:2CONTACTS, PRODUCT RANGE:-, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, PITCH SPACING:-, GENDER:PLUG, CONTACT GENDER:SOCKET, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW, NO. OF CONTACTS:2CONTACTS, PRODUCT RANGE:ST SERIES, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, PITCH SPACING:-, GENDER:PLUG, CONTACT GENDER:PIN, NO. OF ROWS:1ROWS ROHS COMPLIANT: YES. FREE... | |
| RECTANGULAR POWER CONNECTOR, 2 CONTACTS, GDM SERIES, CABLE MOUNT, SCREW, RECEPTACLE(P/N GDM 2011 J BLACK). FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR POWER CONNECTOR, 3 CONTACTS, CABLE MOUNT, SCREW, PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION, 4 CONTACTS, CABLE MOUNT, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT CONNECTOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, SMA JACK-N JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:SMA; CONVERT FRO. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, SMA PLUG-BNC JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM CONNECTOR:SMA COAXIAL; CONVERT F. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 50 OHM; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:-; IMPEDA. FREE 2 YEAR RADWELL WARRANTY | |
| RING TERMINAL, ILSB SERIES, HIGH-TEMP/NON-INSULA TED, 600 VOLTS RATED, 12-10 AWG WIRE RANGE, #8-#10 STUD SIZE, 0.72 IN OVERALL LENGTH, 0.37 IN WIDTH, BRAZED SEAM BARREL, 900 DEG F TEMP... | |
| RJ45 PLUG OUTLET, INLINE COUPLER, WHITE, CAT5E, ALLOWS 2 NETWORK CABLES TO BE CONNECTED FOR ADDED LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ELECTRICAL CONNECTOR, 4CONDUCTOR, TERMINALS INCLUDED, 0-250VAC/DC, 1200RPM. FREE 2 YEAR RADWELL WARRANTY | |
| ROUND WASHER, FOR EMERGENCY STOP MUSHROOM PUSH BUTTON, YELLOW, ILLUMINATED, 5MM THICKNESS, 60MM OD, 23MM ID, EMERGENCY STOP. FREE 2 YEAR RADWELL WARRANTY | |
| ROXTEC Components RG-M63/4 | |
| S-VIDEO 110-TERMINATION QUICKPORT CONNECTOR, WHITE HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY, PLUG, 24A, SCREW, BLACK, GENDER:PLUG, CONNECTOR MOUNTING:CABLE MOUNT, CURRENT RATING:24A, VOLTAGE RATING:1KV, CONTACT PLATING:NICKEL PLATED CONTACTS, CONNECTOR COLOUR:BLACK, CONTACT MATERIAL:BERYLLIUM COPPER, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| SANITARY PRESSURE GAUGE, 3.5" DIAL, 0-160PSI, 2"CLMP, GLYCERIN FILLED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW CONNECTOR, 90° ANGLE, 1/2", (2 PACK). FREE 2 YEAR RADWELL WARRANTY | |
| SEGMENT DRUM CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SEMIL AUTO COUPER, 3/8 INCH INDL , 3/8 INCH BARB, STEEL 420776. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CONNECTOR, CIRCULAR MALE M12 PLUG, 4 AMP, 60V, 5 POLE, 5 POSITION, SCREW PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CONNECTOR, M12, PLUG, 4 CONTACTS, SCREW PINS, STRAIGHT CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE, PRODUCT RANGE:E SERIES, SENSOR CONNECTOR SIZE:M12, GENDER:PLUG, NO. OF CONTACTS:5CONTACTS, SENSOR CONTACT TYPE:SCREW PIN, SENSOR CONNECTOR MOUNTING:STRAIGHT CABLE MOUNT, IP / NEMA ROHS COMPLIANT:... | |
| SERVICE ENTRANCE CABLE CONNECTOR, 1-1/2", SERVICE ENTRANCE CABLE FITTINGS, NON-METALLIC SHEATHED CABLE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| SHIELD CONNECTOR, FOR CABLES WITH 0.80" (20.3MM) OR SMALLER OD, FLANGED NUTS, 3/4" STUD. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Components 3RK1902-4BA00-5AA0 | |
| SIEMENS Components 3SU1401-1BB50-1AA0 | |
| SIEMENS Components 3SU1900-0KG10-0AA0 | |
| SIRIUS ACT: TERMINAL MODULE (COMMAND AND LED MODULE), INTEGRATED LED RED, FOR FRONT PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP-IN F-CONNECTOR MODULE, IVORY, TYPE F. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET INSERT HAN Q4/2 5 CONTACT SOCKETS 6 MM2, 2 AUXILIARY CONTACTS 0.5 MM2 PIN 11+12 CONNECTOR SET POWER SUPPLY FOR CONNECTION TO MS, RSM OF ET200PRO, M200D SLEEVE HOUSING... | |
| SOCKET INSERT, 5 CONTACT SOCKETS, 4MM, 2 AUXILIARY CONTACTS, 0.5 MM2, PIN 11+12, CONNECTOR SET, POWER SUPPLY FOR CONNECTION TO MS, RSM OF ET200PRO, M200D SLEEVE HOUSING ANGLED OUTGOING UNIT,... | |
| SOCKET INSERT, HAN Q4/2, 5 CONTACT SOCKETS, 2.5MM2, 2 AUXILIARY CONTACTS, 11+12 CONNECTOR SET, ANGLED SLEEVE HOUSING, SCREW CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET INSERT, MODLINK MSDD, NEMA 5-15, 125 VAC, 15 A, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOCOMEC BOX TYPE WIRING LUG, LINE OR LOAD MOUNT, 1 OPENINGS, #4 AWG-600 MCM WIRE(S). PACKAGE OF 3. FOR USE WITH SIRCO AND FUSERBLOC SERIES 400A SWITCH BODIES; SIRCOVER 260-400A... | |
| SOCOMEC BOX TYPE WIRING LUG, LINE OR LOAD MOUNT, 2 OPENINGS, #2 AWG-600 MCM WIRE(S). PACKAGE OF 3. FOR USE WITH SIRCO AND FUSERBLOC SERIES 600A SWITCH BODIES.. FREE 2... | |
| SOCOMEC Electrical Products 39543041 | |
| SOLDER CUP 25PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONNECTOR RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE CONNECTOR, W/ VARISTOR LED, 3 POLE, 10A, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Electrical Products 4025116251 | |
| SQUARE D Electrical Products 40560-453-50 | |
| STRAIGHT CABLE SOCKET, M8, 3WAY, UNASSEMBLED, STRAIN RELIEF BY MEANS OF CLAMPING CAGE, ELKA 3008 V. FREE 2 YEAR RADWELL WARRANTY | |
| STRAP STEEL STAMPED ONE HOLE FOR EMT 1-1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOLEX 41103, RECEPTACLE, 4 POLE, MALE STRAIGHT, 1FT, 16AWG, 10A, .5 - NPT, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SUPPLY TERMINAL, 63AMP, 3PHASE, 690V, SIZE S00/S0, FOR BUSBAR CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SET, INDUSTRIAL, SURFACE MOUNT, WIDE GAP, BLACK, 4 INCH, LOOP TYPE: CLOSED, ELECTRICAL CONFIGURATION: N/O, REED FORM: A, MAX. INITIAL CONTACT RESISTANCE OHM: .150, MAX. CONTACT RATING (W): 10,... | |
| SWIVEL NOZZLE, 75 FOR 1/4 INCH ID, NON-THREADED, 2-1/2 INCH LENGTH, 2/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMI-POINT CLIP, 31X62, REEL, QTY. 2800. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 13 POSITION WIRE TO BOARD TERMINAL BLOCK HORIZONTAL WITH BOARD 0.200" (5.08MM) THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, HORIZONTAL, FIXED, 3 POSITION, 60A, 600V, 18-6AWG, 10.16MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL CONNECTOR 1.1:1. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL KIT, FOR LD BREAKERS, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG, 800-1200A, CU/AL X6. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUGS, 2PC SET, 400A, 1.77 X 2.76 X 2.76 IN, CONNECTING ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUGS, TERMINAL KIT FOR F FRAME BREAKER, PACKAGE OF BREAKER AMPERES: 100, BODY MATERIAL: STEEL, TYPE: CU/AL, WIRE RANGE MM: 2.5-50, RANGE/NUMBER CONDUCTORS: #14-1/0, PACKAGE OF 3 TERMINALS. FREE... | |
| TERMINAL MODULE, 130MM, FOR R-DS1E-X. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL MODULE, FRONT PLATE MOUNTING, INTEGRATED LED RED, 0.8 KV. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL PARTS KIT M8X25 COMPLETE FOR 1 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINALE ADAPTER, 6 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| THOMAS & BETTS,3LM74,CONNECTO R,COPPER LUG,CRIMP ON LUG,1/2IN BOLT HOLE,3/0AWG,LONG BARREL,ORANGE, . FREE 2 YEAR RADWELL WARRANTY | |
| TWIN EXTENSION BLOCK, SCREW TERMINAL, 2 SLOTS FOR COMPACT LOAD FEEDERS. FREE 2 YEAR RADWELL WARRANTY | |
| USE BRIDGEPORT LIQUID TIGHT ZINC STRAIGHT CONNECTORS TO JOIN METALLIC AND NONMETALLIC “TYPE B” LIQUID TIGHT CONDUIT TO A BOX OR ENCLOSURE IN WET ENVIRONMENTS. THE NPT THREADS…. FREE 2... | |
| USE BRIDGEPORT’S FLEXIBLE METAL SQUEEZE CONNECTORS TO JOIN FLEXIBLE METAL CONDUIT (FMC) OR ARMORED CABLE TO AN ELECTRICAL BOX OR ENCLOSURE.. FREE 2 YEAR RADWELL WARRANTY | |
| WALTHER ELECTRIC Electrical Products 410306 | |
| WATERTIGHT IEC 309 PIN AND SLEEVE RECEPTACLE , BLUE , 100 AMP , 3 POLE , 4 WIRE , 3 PHASE 250VAC , 600VAC MAX WORKING VOLTAGE. FREE 2 YEAR... | |
| WIRE CONNECTOR TA2.1 4 AWG…300 KCMIL WITH CONTROL WIRE TAP; FOR 1 CABLE; 3 UNITS; INCL. TERMINAL COVER EXTENDED WITH HOLES FOR VOLTAGE TEST; ACCESSORIES FOR: 3VA4/5 125. FREE 2... | |
| WIRE CONNECTOR TA2.2 50…240 MM² LARGE 4 UNITS ACCESSORIES FOR: 3VA1 250. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR TA2.5 6 X 1.5…35 MM² FOR 6 CABLES 2 UNITS ACCESSORIES FOR: 3VA1 160. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR TA2.5 6 X 14 AWG…2 AWG FOR 6 CABLES 3 UNITS; INCL. TERMINAL COVER EXTENDED WITH HOLES FOR VOLTAGE TEST; ACCESSORIES FOR: 3VA4/5 125. FREE 2 YEAR RADWELL... | |
| WIRE CONNECTOR TC1.4 6 AWG…350 KCMIL CU WITH CONTROL WIRE VOLTAGE TAP-OFF 3 UNITS ACCESSORIES FOR: 3VA6 150/250. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR, 400/600 AMP, 2 WIRE, 3 POLE, ALUMINUM, 2/0 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR, SET OF 3, 3VA6 SERIES, LUGS, 250 AMP, 3-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTOR, TC1.4, 6 AWG, 350 KCMIL CU, WITH CONTROL WIRE VOLTAGE TAP-OFF. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-TO-BOARD TERMINAL BLOCK, EUROSTYLE, 5 MM, 3 POSITIONS, 24 AWG, 14 AWG, 2.08 MM, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| WOODHEAD Electrical Products 3R9004A20M020 | |
| WOODHEAD Electrical Products 43301 | |
| WOODHEAD Electrical Products 43302 |
| << Prev | Next >> |