"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
20/HDR, BX, 4W, STRAIGHT, LONG LATCH, 30 AVG, 60:40
(PRICE/EACH), CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M15471-ND | 70115146 | 32231332 | 37AC9347 |
| Product Name | Headers, Male Pins | 20/HDR, BX, 4W, STRAIGHT, LONG LATCH, 30 AVG, 60:40 | Connector/Terminal/Pin | Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | |||
| Current Rating | 1.0 amps | 2.0 amps |