BNC T Adapter, 50 Ohms Nominal Impedance, PTFE Dielectric Material
BNC TEE ADAPTER, 1 X JACK-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH FEMALE TO FEMALE TO FEMALE BNC. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 70197599 | 30F1409 | 19005780 |
| Product Name | Adapter; BNC T; Brass; Beryllium Copper; Gold; PTFE; 50 Ohms; 1.3 in.; 165 degC | Bnc Tee Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Pomona | Connector/Terminal/Pin |
| Geometry | Tee |