Molex 9A 600V Electronic Connector 39-00-0040

Description
Male Crimp Signal Terminal, 9A, 600V, Brass, Tin Plated Product overview: 39-00-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0040 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Male Crimp Signal Terminal, 9A, 600V, Brass, Tin Plated Product overview: 39-00-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0040 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Mini-Fit Jr. Crimp Terminal, part number 88C9490, is designed for use with wire sizes ranging from 18 to 24 AWG. It features a male pin configuration and is constructed from brass with a tin plating for both mating and termination surfaces. The terminal is suitable for power and wire-to-wire applications, supporting a maximum current of 9.0A and a maximum voltage of 600V. It is packaged on a reel for convenient handling and installation. The product is compliant with RoHS regulations and has a durability rating of 30 mating cycles. This terminal is compatible with various Mini-Fit Jr. plug housings, making it a versatile choice for engineers looking for reliable crimp connections.

Datasheet Summary
Powered by GS/AI

The Molex Mini-Fit Jr. Crimp Terminal, part number 88C9490, is designed for use with wire sizes ranging from 18 to 24 AWG. It features a male pin configuration and is constructed from brass with a tin plating for both mating and termination surfaces. The terminal is suitable for power and wire-to-wire applications, supporting a maximum current of 9.0A and a maximum voltage of 600V. It is packaged on a reel for convenient handling and installation. The product is compliant with RoHS regulations and has a durability rating of 30 mating cycles. This terminal is compatible with various Mini-Fit Jr. plug housings, making it a versatile choice for engineers looking for reliable crimp connections.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9A 600V Electronic Connector
332-39-00-0040
9A 600V Electronic Connector 332-39-00-0040
Male Crimp Signal Terminal, 9A, 600V, Brass, Tin Plated Product overview: 39-00-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0040 can be used for catalog matching and distributor lookup.

Male Crimp Signal Terminal, 9A, 600V, Brass, Tin Plated Product overview: 39-00-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
MOLEX Components 39-00-0040

MOLEX Components 39-00-0040

Supplier's Site
Contact, Pin, 18Awg, Crimp; Product Range Molex - 88C9490 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
88C9490
Contact, Pin, 18Awg, Crimp; Product Range Molex 88C9490
CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 18Awg, Crimp; Product Range Molex - 17X0431 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
17X0431
Contact, Pin, 18Awg, Crimp; Product Range Molex 17X0431
CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact; Series Molex - 18M8053 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Series Molex
18M8053
Contact; Series Molex 18M8053
Contact; Series:5558; Connector Type:Contact; Gender:Pin; Contact Termination:Crimp; Contact Material:Brass; Contact Plating:Tin; Wire Size (AWG):24-18; Body Material:Brass; Operating Temp. Min:-40 C; Pitch Spacing:4.2mm RoHS Compliant: Yes

Contact; Series:5558; Connector Type:Contact; Gender:Pin; Contact Termination:Crimp; Contact Material:Brass; Contact Plating:Tin; Wire Size (AWG):24-18; Body Material:Brass; Operating Temp. Min:-40 C; Pitch Spacing:4.2mm RoHS Compliant: Yes

Supplier's Site
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex - 90W0977 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex
90W0977
Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex 90W0977
Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Fitr Jr.T, 5558 Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 18Awg, Crimp; Product Range Molex - 34R5689 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
34R5689
Contact, Pin, 18Awg, Crimp; Product Range Molex 34R5689
CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5559, Mini-Fit TPA RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5559, Mini-Fit TPA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-39-00-0040 39-00-0040 88C9490 18M8053 90W0977 34R5689
Product Name 9A 600V Electronic Connector Connector/Terminal/Pin Contact, Pin, 18Awg, Crimp; Product Range Molex Contact; Series Molex Contact, Mini-Fitr Jr.t, 5558 Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex Contact, Pin, 18Awg, Crimp; Product Range Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details