3421-6620 XP700005000 CABLE MOUNT FEMALE CONNECTOR,
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
CONNECTOR, 20 POSITION, 2 ROW, 2.54 MM, RECTANGULAR, RECEPTACLE FEMALE, IDC, GOLD, 26-28 AWG, POLARIZING KEY, STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY
IDC CONN, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts;
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1927388 | 3421-6620 | 3M11940-ND | 32231266 | 57AJ4494 | 70115090 |
| Product Name | IDC Connectors | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Free Hanging, Panel Mount | Connector/Terminal/Pin | Idc Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type 3M | Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle; Right angle | Straight | ||||
| Termination | Idc | IDC | ||||
| Mounting | Cable mount | Free Hanging (In-Line) | Cable Mount |