Radwell International Connector/Terminal/Pin 32402849

Description
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:18CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:18CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32402849 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32402849
Connector/Terminal/Pin 32402849
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:18CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE, PRODUCT RANGE:KPT SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:18CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32402849
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
SheerPwr - 10140847-8006930LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers