Molex 39-01-2245 Crimp Connector Housing
Molex 39-01-2245 Crimp Connector Housing
Molex 39-01-2245 Crimp Connector Housing
Connector
HOUSING
PLUG & SOCKET HOUSING, PLUG, NYLON; SERIES:MINI-FIT JR; NO. OF POSITIONS:24; PITCH SPACING:4.2MM; FOR USE WITH:5556, 44485 MINI-FIT CRIMP TERMINALS; B. FREE 2 YEAR RADWELL WARRANTY
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MINI-FIT JR. SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:24POSITION
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6704565P | 6704565 | 1891373 | 39-01-2245 | 39-01-2245 | 16443497 | 26AC7213 | 70090963 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Connectors Crimp Housings, Commercial, Unreviewed | Plug/Receptacle | Plug & Socket Housing, Plug, Nylon; Product Range Molex | .165 pitch mini fit jr. receptacle housing dual row 24 circuits | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Male / Plug |