3M Free Hanging, Panel Mount 3473-7010

Description
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M11950-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11950-ND
Free Hanging, Panel Mount 3M11950-ND
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connector/Terminal/Pin - 32231718 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32231718
Connector/Terminal/Pin 32231718
(PRICE/EACH), WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:10CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:10CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M - 94F3403 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M
94F3403
Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M 94F3403
WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M11950-ND 32231718 94F3403
Product Name Free Hanging, Panel Mount Connector/Terminal/Pin Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers