CEE Norm Connector Ac Power, Rcpt, 16A, 240V; Current Rating Ceenorm 3126

Description
CONNECTOR AC POWER, RCPT, 16A, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet
Description
CONNECTOR AC POWER, RCPT, 16A, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Rcpt, 16A, 240V; Current Rating Ceenorm - 41Y2561 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Rcpt, 16A, 240V; Current Rating Ceenorm
41Y2561
Connector Ac Power, Rcpt, 16A, 240V; Current Rating Ceenorm 41Y2561
CONNECTOR AC POWER, RCPT, 16A, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

CONNECTOR AC POWER, RCPT, 16A, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 87295586 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
87295586
Plug/Receptacle 87295586
CONNECTOR AC POWER, RCPT, 16A, 240V, CURRENT RATING:16A, VOLTAGE RATING VAC:240V, CONNECTOR MOUNTING:CABLE MOUNT, ELECTRICAL CONNECTOR GENDER:SOCKET, PIN CONFIGURATION:2P+E, CONNECTOR COLOUR:BLUE, IP RATING:IP44, PRODUCT RANGE:QUICK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR AC POWER, RCPT, 16A, 240V, CURRENT RATING:16A, VOLTAGE RATING VAC:240V, CONNECTOR MOUNTING:CABLE MOUNT, ELECTRICAL CONNECTOR GENDER:SOCKET, PIN CONFIGURATION:2P+E, CONNECTOR COLOUR:BLUE, IP RATING:IP44, PRODUCT RANGE:QUICK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 41Y2561 87295586
Product Name Connector Ac Power, Rcpt, 16A, 240V; Current Rating Ceenorm Plug/Receptacle
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products