"Connector Header Through Hole, Right Angle 3 position 0.250"" (6.35mm)"
3 Pos Power Connector, 19A, 600V, Gold, Male, Right Angle, Wire-to-Board Product overview: 3-350943-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-350943-0 can be used for catalog matching and distributor lookup.
POWER CONNECTOR, 3 POSITION, 1 ROW, MALE, 6.35MM PITCH, 600V, 19A, SOLDER TERMINAL, PLUG, RIGHT ANGLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31730-ND | 316-3-350943-0 | 19122711 | 52K3531 |
| Product Name | Headers, Male Pins | 19A 600V Electronic Connector | Connector/Terminal/Pin | Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 600 volts | 600 volts | ||
| Current Rating | 12.0 amps | 19.0 amps |