RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG142, RG223, RG400; CONTACT MATERIAL:BRASS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 15975479 |
| Product Name | Plug/Receptacle |
| Connector Type | BNC |