ABB AB Cable Conduit Fitting, Malleable Iron, Cable; Conduit Configuration Abb - Thomas & Betts 3308

Description
CABLE CONDUIT FITTING, MALLEABLE IRON, CABLE; Conduit Configuration:Straig ht; Trade Size:2-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:55.63mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CABLE CONDUIT FITTING, MALLEABLE IRON, CABLE; Conduit Configuration:Straig ht; Trade Size:2-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:55.63mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Conduit Fitting, Malleable Iron, Cable; Conduit Configuration Abb - Thomas & Betts - 99F9237 - Newark, An Avnet Company
Chicago, IL, United States
Cable Conduit Fitting, Malleable Iron, Cable; Conduit Configuration Abb - Thomas & Betts
99F9237
Cable Conduit Fitting, Malleable Iron, Cable; Conduit Configuration Abb - Thomas & Betts 99F9237
CABLE CONDUIT FITTING, MALLEABLE IRON, CABLE; Conduit Configuration:Straig ht; Trade Size:2-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:55.63mm; IP / NEMA Rating:- RoHS Compliant: Yes

CABLE CONDUIT FITTING, MALLEABLE IRON, CABLE; Conduit Configuration:Straight; Trade Size:2-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:55.63mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector -  - Radwell International
Willingboro, NJ, United States
Lug/Connector
Lug/Connector
THOMAS & BETTS ABB Electrical Products 3308

THOMAS & BETTS ABB Electrical Products 3308

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 99F9237
Product Name Cable Conduit Fitting, Malleable Iron, Cable; Conduit Configuration Abb - Thomas & Betts Lug/Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details