F. Walther Electric Corporation Connector, Power Entry, Receptacle, 32A, 400V; Current Rating Walther 330

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 32A, 400V; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44 RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 32A, 400V; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 32A, 400V; Current Rating Walther - 20J6054 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 32A, 400V; Current Rating Walther
20J6054
Connector, Power Entry, Receptacle, 32A, 400V; Current Rating Walther 20J6054
CONNECTOR, POWER ENTRY, RECEPTACLE, 32A, 400V; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 32A, 400V; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 26527096 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26527096
Connector/Terminal/Pin 26527096
POWER ENTRY COUPLER CONNECTOR, 5POLE 6H CABLE SLEEVE CONNECTION, 400VAC 32A RATING, EXTERNAL CABLE GLAND W/RECEPTACLE, IP44 PROTECTION RATING. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY COUPLER CONNECTOR, 5POLE 6H CABLE SLEEVE CONNECTION, 400VAC 32A RATING, EXTERNAL CABLE GLAND W/RECEPTACLE, IP44 PROTECTION RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 20J6054 26527096
Product Name Connector, Power Entry, Receptacle, 32A, 400V; Current Rating Walther Connector/Terminal/Pin
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details